"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","18020456","","HP","D9Y20AA","18020456","0887758386934|887758386934|0887758387061|887758387061|0887758387085|887758387085|0887758387986|887758387986|0887758387993|887758387993|0887758387870|887758387870|0887758387955|887758387955|0887758387962|887758387962|0887758386958|887758386958|0887758386965|887758386965|0887758386972|887758386972|0887758386989|887758386989|0887758386996|887758386996|0887758387009|887758387009|0887758387016|887758387016|0887758387023|887758387023|0887758387030|887758387030|0887758387047|887758387047|0887758387054|887758387054|0887758387078|887758387078|0887758387092|887758387092|0887758387108|887758387108|0887758387115|887758387115|0887758387122|887758387122|0887758387160|887758387160|0887758387177|887758387177|0887758387849|887758387849|0887758387856|887758387856|0887758387863|887758387863|0887758387887|887758387887|0887758387139|887758387139|0887758387894|887758387894|0887758387146|887758387146|0887758387900|887758387900|0887758387917|887758387917|0887758387931|887758387931|0887758387948|887758387948|0887758387153|887758387153|0887758387979|887758387979|0887758386941|887758386941|0887758387924|887758387924","थिन क्लायंट","896","","","t610 PLUS Flexible","20240310101044","ICECAT","1","52648","https://images.icecat.biz/img/gallery/19790619_5359511656.jpg","2092x4888","https://images.icecat.biz/img/gallery_lows/19790619_5359511656.jpg","https://images.icecat.biz/img/gallery_mediums/19790619_5359511656.jpg","https://images.icecat.biz/img/gallery_thumbs/19790619_5359511656.jpg","","","HP t610 PLUS Flexible 1 GHz Windows Embedded 8 Standard 2,04 kg काळा G-T56N","HP t610 PLUS Flexible Thin Client","HP t610 PLUS Flexible, 1 GHz, AMD G, G-T56N, AMD A55E, 4 GB, DDR3-SDRAM","HP t610 PLUS Flexible. प्रोसेसरची वारंवारता: 1 GHz, प्रोसेसर फॅमिली: AMD G, प्रोसेसर मॉडेल: G-T56N. इंटर्नल मेमरी: 4 GB, अंतर्गत मेमरीचा प्रकार: DDR3-SDRAM, मेमरी क्लॉक स्पीड: 1600 MHz. डिस्क्रीट ग्राफिक्स अडॅप्टर मॉडेल: AMD FirePro 2270, डिस्क्रीट ग्राफिक्स अॅडॉप्टर मेमरी: 0,5 GB. ऑडिओ प्रणाली: 16-bit stereo. केबलिंग तंत्रज्ञान: 10/100/1000Base-T(X)","HP t610 Flexible Series Thin Clients deliver added security, broad expansion options and a PC-like multimedia experience for virtualized desktops. A flexible, two-form factor solution with one powerful boost in performance.
Advanced technology, high-end deployment
\n• AMD’s APU technology,1 combining dual core processors with AMD HD 6320 graphics.2 Features DirectX 11 graphics support, DDR3-1600 SDRAM with up to 8 GB of capacity3 and AMD A55E chipset with DVI-I and DisplayPort outputs.
\nA flexible PC-alternative
\n• The HP t610 and HP t610 PLUS (larger chassis, expansion card bay and added legacy ports) feature 6 USB ports: 2 USB 3.0 ports, 4 USB 2.0 ports, and PS/2 legacy ports, as well as serial and parallel ports. Use the standard Gigabit Ethernet or built-in WiFi option with dual, internal antennas.
\nSoftware flexibility
\n• Experience broad application flexibility with a range of embedded operating systems from Microsoft and HP, all providing the security and experience expected from a thin client including write filters, local applications, a full browser, and terminal emulation.
\nExceptional security
\n• Preloaded with HP’s TPM Chip built-in security feature, HP BIOS designed with a view to NIST security guidelines and optional dual Wi-Fi internal antennas.4
\nNetwork management
\n• Utilize HP Device Manager, an enterprise-class management software to view and change assets remotely.
\nEco-highlights
\n• HP t610 Flexible Series Thin Clients are built with the latest environmental computing technology: Low halogen components,7 Post-Consumer Recycled Plastics > 20% (excluding PCB), ENERGY STAR® qualified, EPEAT® Gold registered.5
\nHP service and dependability
\n• Choose from HP Care Pack Services to extend protection beyond your standard warranties. For more details visit http://www.hp.com/go/lookuptool.6
\n1 This system requires a separately purchased 64-bit operating system and 64-bit software products to take advantage of the 64-bit processing capabilities of AMD technology. Dual core processing is designed to improve performance of this system. Given the wide range of SW applications available, performance will vary.
\n2 High-definition (HD) content required for HD playback.
\n3 Maximum memory capacities assume Windows 64-bit operating systems or Linux. With Windows and Linux 32-bit operating systems, memory above 3 GB may not all be available due to system resource requirements.
\n4 Sold separately or as an add-on feature.
\n5 EPEAT® Gold where HP registers commercial products. See www.epeat.net for registration status in your country.
\n6 HP Care Pack Services are sold separately. Service levels and response times for HP Care Pack Services may vary depending on your geographic location. Service starts from date of hardware purchase. Restrictions and limitations apply. See www.hp.com/go/cpc for details.
\n7 External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen.
\n","https://images.icecat.biz/img/gallery/19790619_5359511656.jpg|https://images.icecat.biz/img/gallery/19790619_7037277338.jpg|https://images.icecat.biz/img/gallery/15557983_9427006512.jpg|https://images.icecat.biz/img/gallery/15557983_4111120837.jpg|https://images.icecat.biz/img/gallery/19408718_4909.jpg|https://images.icecat.biz/img/gallery/18166136_7586.jpg|https://images.icecat.biz/img/gallery/18166136_9114.jpg|https://images.icecat.biz/img/gallery/18166136_7175.jpg","2092x4888|2720x4898|2872x5026|1731x4786|474x356|474x356|474x356|474x356","|||||||","","","","","","","","","","प्रोसेसर","प्रोसेसरची वारंवारता: 1 GHz","प्रोसेसर फॅमिली: AMD G","प्रोसेसर मॉडेल: G-T56N","प्रोसेसर कोर: 2","मदरबोर्ड चिपसेट: AMD A55E","मेमरी","इंटर्नल मेमरी: 4 GB","अंतर्गत मेमरीचा प्रकार: DDR3-SDRAM","मेमरी क्लॉक स्पीड: 1600 MHz","स्टोरेज","एकीकृत कार्ड रीडर: N","ग्राफिक्स","डिस्क्रीट ग्राफिक्स अडॅप्टर मॉडेल: AMD FirePro 2270","डिस्क्रीट ग्राफिक्स अॅडॉप्टर मेमरी: 0,5 GB","ऑडिओ","ऑडिओ प्रणाली: 16-bit stereo","नेटवर्क","वायफाय: N","इथरनेट LAN: Y","केबलिंग तंत्रज्ञान: 10/100/1000Base-T(X)","पोर्ट्स आणि इंटरफेसेस","इथरनेट LAN (RJ-45) पोर्ट: 1","USB 2.0 पोर्टची संख्या: 4","USB 3.2 जनरल 1 (3.1 जनरल 1) प्रकार-A पोर्ट्सची संख्या: 2","डिस्प्लेपोर्ट्स प्रमाण: 1","DVI-I पोर्ट्सची संख्या: 3","समांतर पोर्टची संख्या: 1","सिरीयल पोर्टची संख्या: 2","PS/2 पोर्टची संख्या: 2","डिझाईन","उत्पादनाचा रंग: काळा","डिस्प्ले","डिस्प्ले समाविष्ट आहे: N","सॉफ्टवेअर","स्थापित केलेली ऑपरेटिंग प्रणाली: Windows Embedded 8 Standard","पॉवर","विद्युत पुरवठा: 85 W","AC इनपुट व्होल्टेज: 100-240 V","AC इनपुट वारंवारता: 50 - 60 Hz","सर्टिफिकेट्स","मूळ देश: चीन","वजन आणि मोजमाप","रुंदी: 220 mm","खोली: 65 mm","उंची: 251 mm","वजन: 2,04 kg"