"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15"
"","","17642376","","HP","CG460B","17642376","0848412013399|848412013399|0887758209752|887758209752","ഫോട്ടോ പേപ്പറുകൾ","847","","","Premium Matte","20240310101044","ICECAT","1","161783","https://images.icecat.biz/img/gallery/17851951_7354464937.jpg","3193x2384","https://images.icecat.biz/img/gallery_lows/17851951_7354464937.jpg","https://images.icecat.biz/img/gallery_mediums/17851951_7354464937.jpg","https://images.icecat.biz/img/gallery_thumbs/17851951_7354464937.jpg","","","HP Premium Matte ഫോട്ടോ പേപ്പർ വെള്ള മാറ്റ്","HP Premium Matte Photo Paper 210 gsm-914 mm x 30.5 m (36 in x 100 ft)","HP Premium Matte, മാറ്റ്, 210 g/m², വെള്ള, 15 - 35 °C, 0 - 40 °C, 5 - 95%","HP Premium Matte. ഫിനിഷ് തരം: മാറ്റ്, മീഡിയ ഭാരം: 210 g/m², ഉൽപ്പന്ന നിറം: വെള്ള. പാക്കേജ് വീതി: 134,8 mm, പാക്കേജ് ആഴം: 134,8 mm, പാക്കേജ് ഉയരം: 974,8 mm","Achieve lustrous highlights and rich details. With this heavy matte paper and its elegant, smooth finish, produce highly saturated, photo-realistic images and see flat, ripple-free prints. Keep your workflow moving with instant-dry prints that enable immediate handling and lamination. Offer durable, water-resistant prints1 for a versatile set of photo applications, and provide lasting results both indoors in-window and indoors, away from direct sun.
When the design requires a premium touch to capture the best of digital fine art, look to this heavy, matte-finish photo paper with an elegant, smooth finish. From full-color graphics to photo-realistic images, see lustrous highlights, rich details.
\n• Even your most highly saturated, photo-realistic images lie flat and smooth on this heavy, matte-finish paper.
\nMove quickly and smoothly through post-print processing. Instant-dry prints—even with high ink densities—enable immediate handling and lamination. Excellent film laminate compatibility gives you options.
\n• Prints dry instantly, enabling immediate handling and lamination.
\nProduce a wide array of graphics-display applications and print with both Original HP dye- and pigment-based inks. Deliver prints with over 200 years indoor display permanence3. Offer unlaminated, water-resistant prints1.
\n• Offer up to 3 years laminated, 1+ years unlaminated in-window display permanence2.
\n1With Original HP 91 or HP 70 Photo Inks or Original HP 83 UV inks. Water resistance testing by HP Image Permanence Lab on a range of HP media and follows ISO 18935 method. For more information, see http://www.hp.com/go/supplies/printpermanence.
\n2With Original HP 771 Vivid Photo Inks, Original HP 91 Photo Inks, Original HP 70 Photo Inks, or HP 83 UV inks. Interior in-window display ratings by HP Image Permanence Lab on a range of HP media. HP predictions based on test data under Xenon-Arc illuminant—calculation assumes 6,000 Lux/12 hr day. For more information, see http://www.hp.com/go/supplies/printpermanence.
\n3With Original HP 91 or HP 70 Photo Inks. Display permanence rating for interior displays/away from direct sunlight, under glass by HP Image Permanence Lab and/or by Wilhelm Imaging Research, Inc. on a range of HP media. For more information, see http://www.hp.com/go/supplies/printpermanence.
\n","https://images.icecat.biz/img/gallery/17851951_7354464937.jpg|https://images.icecat.biz/img/norm/high/17642376-HP.jpg","3193x2384|400x400","|","","","","","","","","","","ഫീച്ചറുകൾ","ഫിനിഷ് തരം: മാറ്റ്","മീഡിയ ഭാരം: 210 g/m²","ഉൽപ്പന്ന നിറം: വെള്ള","പ്രവർത്തന വ്യവസ്ഥകൾ","പ്രവർത്തന താപനില (T-T): 15 - 35 °C","സംഭരണ താപനില (T-T): 0 - 40 °C","സ്റ്റോറേജ് റിലേറ്റീവ് ഹ്യുമിഡിറ്റി (H-H): 5 - 95%","പാക്കേജിംഗ് ഡാറ്റ","പാക്കേജ് വീതി: 134,8 mm","പാക്കേജ് ആഴം: 134,8 mm","പാക്കേജ് ഉയരം: 974,8 mm","പാക്കേജ് ഭാരം: 5,9 kg","ലോജിസ്റ്റിക് ഡാറ്റ","ഹാർമോണൈസ്ഡ് സിസ്റ്റം (HS) കോഡ്: 37032000"