"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150" "","","22053285","","HP","WM523ET+C2J94AT/93604049","22053285","","Komputer/Stasiun Kerja","153","","","620 + NVIDIA Quadro K4000","20240307153452","ICECAT","","34661","https://images.icecat.biz/img/norm/high/22053276-2611.jpg","1560x1144","https://images.icecat.biz/img/norm/low/22053276-2611.jpg","https://images.icecat.biz/img/norm/medium/22053276-2611.jpg","https://images.icecat.biz/thumbs/22053276.jpg","","","HP 620 + NVIDIA Quadro K4000 Intel® Xeon® E5 Family E5-2620 16 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Minitower Stasiun kerja Hitam","","HP 620 + NVIDIA Quadro K4000, 2 GHz, Intel® Xeon® E5 Family, 16 GB, 1 TB, DVD Super Multi, Windows 7 Professional","HP 620 + NVIDIA Quadro K4000. Frekuensi prosesor: 2 GHz, Keluarga prosesor: Intel® Xeon® E5 Family, Model prosesor: E5-2620. Memori internal: 16 GB, Tipe memori internal: DDR3-SDRAM, Kecepatan memori: 1600 MHz. Total kapasitas penyimpanan: 1 TB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Sistem operasi yang terpasang: Windows 7 Professional, Arsitektur sistem operasi: 64-bit. Penyuplai daya: 800 W. Tipe sasis: Minitower. Jenis produk: Stasiun kerja. Warna produk: Hitam","","https://images.icecat.biz/img/norm/high/22053276-2611.jpg|https://images.icecat.biz/img/gallery/img_25077623_high_1472656890_1412_26430.jpg|https://images.icecat.biz/img/gallery/img_18667722_high_1472592748_0808_26430.jpg|https://images.icecat.biz/img/gallery/img_17853957_high_1472567082_1197_26430.jpg|https://images.icecat.biz/img/gallery/img_17853957_high_1472567082_8362_26430.jpg|https://images.icecat.biz/img/gallery/img_17853957_high_1472567083_6012_26430.jpg","1560x1144|1560x1144|435x450|450x347|450x429|247x450","|||||","","","","","","","","","","Prosesor","Keluarga prosesor: Intel® Xeon® E5 Family","Produsen prosesor: Intel","Model prosesor: E5-2620","Frekuensi prosesor: 2 GHz","Inti prosesor: 6","Thread prosesor: 12","Frekuensi pendorong prosesor: 2,5 GHz","Soket prosesor: LGA 2011 (Socket R)","Cache prosesor: 15 MB","Tipe cache Prosesor: Smart Cache","Kecepatan bus sistem: 7,2 GT/dt","Bus type: QPI","Paritas FSB: Tidak","Litografi prosesor: 32 nm","Modus pengoperasian prosesor: 64-bit","Seri Prosesor: Intel Xeon E5-2600","Nama kode prosesor: Sandy Bridge EP","Thermal Design Power (TDP): 95 W","Tcase: 77,4 °C","Versi slot PCI Express: 3.0","Jumlah maksimal jalur Ekspres PCI: 40","Konfigurasi PCI Express: x4, x8, x16","Jumlah prosesor yang terpasang: 1","Jumlah link QPI: 2","Pelangkahan: C2","CPU multiplier (bus/core ratio): 25","Memori internal maksimal yang didukung oleh prosesor: 750 GB","Jenis memori didukung oleh prosesor: DDR3-SDRAM","Kecepatan jam memori didukung oleh prosesor: 800,1066,1333 MHz","Bandwith memori didukung oleh prosesor (maks): 42,6 GB/d","EEC didukung oleh prosesor: Ya","Memori","Memori internal: 16 GB","Memori internal maksimal: 96 GB","Tipe memori internal: DDR3-SDRAM","Tata letak memori (slot x ukuran): 4 x 4 GB","Slot memori: 8x DIMM","Kecepatan memori: 1600 MHz","ECC: Ya","Kanal memori: Quad-channel","media penyimpanan","Total kapasitas penyimpanan: 1 TB","Tipe drive optikal: DVD Super Multi","Media penyimpanan: HDD","Kapasitas HDD total: 1 TB","Jumlah hard drisk yang terpasang: 1","Kapasitas harddisk: 1 TB","Antarmuka harddisk: SATA","Kecepatan Hard drive: 7200 RPM","Pembaca kartu terintegrasi: Ya","Grafik","Model adaptor grafis diskrit: Tidak tersedia","Jaringan","Ethernet LAN: Ya","Wi-Fi: Tidak","Kecepatan data LAN ethernet: 10,100,1000 Mbit/d","Port & antarmuka","Jumlah soket USB 2.0: 5","Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1): 4","Soket DVI: Tidak","Port Firewire (IEEE 1394): 2","Soket LAN ethernet (RJ-45): 2","Mikrofon masuk: Ya","Suara dari Headphone: 1","Port audio keluar: Ya","Port audio masuk: Ya","Slot ekspansi","Slot PCI Express x4 (Gen 2.x): 1","Slot PCI Express x8 (Gen 2.x): 1","Slot PCI Express x8 (Gen 3.x): 1","Slot PCI Express x16 (Gen 3.x): 2","Slot PCI: 1","Desain","Tipe sasis: Minitower","Warna produk: Hitam","Jumlah bay 3,5 inci: 3","Jumlah bay 5,25 inci: 3","Negara asal: Tiongkok","Performa","Jenis produk: Stasiun kerja","Chipset papan induk: Intel® C602","Sistem audio: HD","Perangkat lunak","Sistem operasi yang terpasang: Windows 7 Professional","Arsitektur sistem operasi: 64-bit","Sistem operasi pemulihan: Windows 8 Pro","Fitur khusus prosesor","Intel® Wireless Display (Intel® WiDi): Tidak","Intel® 64: Ya","Teknologi SpeedStep Intel® yang diperbaharui: Ya","Pilihan Tertanam Tersedia: Ya","Teknologi Intel® InTru™ 3D: Tidak","Orang dalam Intel® (Intel® Insider™): Tidak","Teknologi Intel® Clear Video HD (Intel® CVT HD): Tidak","Teknologi video Terang Intel®: Tidak","Intel® VT-x dengan Tabel Halaman Ekstensi (EPT): Ya","Keadaan Diam: Ya","Teknologi Monitor Termal: Ya","Instruksi Baru AES Intel® (Intel® AES-NI): Ya","Intel® Secure Key: Ya","Teknologi Eksekusi Terpercaya Intel®: Ya","Bit Nonaktif Eksekusi: Ya","Teknologi Intel® FDI: Tidak","Akses Memori Fleks Intel®: Tidak","Akses Memori Cepat Intel®: Tidak","Intel® Enhanced Halt State: Ya","Saklar Berbasis Permintaan Intel®: Ya","Teknologi Video Jelas Intel® untuk MID (Intel® CVT for MID): Tidak","Ukuran paket prosesor: 52.5 x 45.0 mm","Set instruksi yang didukung: AVX","Skalabilitas: 2S","Ekstensi Alamat Fisik (PAE): 46 bit","Konfigurasi CPU (maks): 2","Litografi Graphics & IMC: 32 nm","Intel® Virtualization Technology untuk Directed I/O (VT-d): Ya","Intel Identity Protection Technology version: 0,00","Intel Secure Key Technology version: 1,00","Teknologi Virtualisasi Intel® (VT-x): Ya","Versi TSX-NI Intel®: 0,00","Kemampuan teknologi Intel® Dual Display: Tidak","Teknologi Intel® Rapid Storage: Tidak","ID ARK prosesor: 64594","Teknologi Intel® Turbo Boost: 1.0","Teknologi Intel® Hyper Threading (Intel® HT Technology): Ya","Teknologi Intel® Quick Sync Video: Tidak","Teknologi Intel® My WiFi (Intel® MWT): Tidak","Teknologi Intel® Identity Protection (Intel® IPT): Tidak","Teknologi Intel® Anti-Theft (Intel® AT): Tidak","Prosesor tanpa gangguan: Tidak","Daya","Penyuplai daya: 800 W","Tegangan masuk penyuplai daya: 100 - 240 V","Frekuensi masuk penyuplai daya: 50 - 60 Hz","Kelestarian lingkungan","Sertifikat keberlanjutan: RoHS, EPEAT Gold, ENERGY STAR","Berat dan dimensi","Panjang: 171,5 mm","Lebar: 464,8 mm","Tinggi: 444,5 mm","Berat: 15,5 kg","Isi kemasan","Tampilan disertakan: Tidak","Mouse disertakan: Tidak","Dilengkapi keyboard: Tidak","Fitur lainnya","Kuantitas drive optikal: 1","Tipe antarmuka BD: SATA","Fitur","Peta Tipe Gambar:
"