"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74" "","","19844914","","LevelOne","IES-2892","19844914","4015867181263","Pengalih Jaringan","258","","","IES-2892","20230612123420","ICECAT","1","27301","https://images.icecat.biz/img/gallery/19844914_1107.jpg","3453x818","https://images.icecat.biz/img/gallery_lows/19844914_1107.jpg","https://images.icecat.biz/img/gallery_mediums/19844914_1107.jpg","https://images.icecat.biz/img/gallery_thumbs/19844914_1107.jpg","","","LevelOne IES-2892 pengalih jaringan Dikelola L2 Fast Ethernet (10/100) 1U Hitam","","LevelOne IES-2892, Dikelola, L2, Fast Ethernet (10/100), Dupleks sempurna, Pemasangan rak, 1U","LevelOne IES-2892. Tipe pengalih: Dikelola, Lapisan pengalihan: L2. Jenis port Ethernet peralihan dasar RJ-45: Fast Ethernet (10/100), Kuantitas port Ethernet peralihan dasarRJ-45: 24, Port konsol: RS-232. Dupleks sempurna. Tabel alamat MAC: 8192 entri. Standar jaringan: IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE.... Pemasangan rak, Faktor bentuk: 1U","","https://images.icecat.biz/img/gallery/19844914_1107.jpg|https://images.icecat.biz/img/gallery/19844914_3417.jpg","3453x818|1200x470","|","","","","","","","","","","Fitur pengelolaan","Tipe pengalih: Dikelola","Lapisan pengalihan: L2","Dukungan Quality of Service (QoS): Ya","Manajemen berbasis web: Ya","Port & antarmuka","Kuantitas port Ethernet peralihan dasarRJ-45: 24","Jenis port Ethernet peralihan dasar RJ-45: Fast Ethernet (10/100)","Kuantitas port Fast Ethernet (tembaga): 24","Jumlah soket gigabit ethernet (tembaga): 4","Kuantitas port combo SFP: 4","Konektor serat optik: SFP","Port konsol: RS-232","Jaringan","Standar jaringan: IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z","Dukungan 10G: Tidak","Teknologi pengkabelan ethernet tembaga: 10BASE-T, 100BASE-FX, 100BASE-TX, 1000BASE-T","Pencerminan port: Ya","Dupleks sempurna: Ya","Dukungan kontrol aliran: Ya","Pembatasan kecepatan: Ya","Auto MDI/MDI-X: Ya","Negosiasi otomatis: Ya","Fitur LAN Virtual: Tagged VLAN, Port-based VLAN","Serat optik","Teknologi pengkabelan ethernet serat optik: 1000BASE‑LX, 1000BASE‑SX","Transmisi data","Tabel alamat MAC: 8192 entri","Simpan-dan-teruskan: Ya","Nilai pengiriman paket (1Gbps): 1488100 pps","Nilai pengiriman paket (100 Mbps): 148810 pps","Nilai pengiriman paket (10 Mbps): 14880 pps","Memori buffer paket: 3 MB","Keamanan","Fitur DHCP: DHCP server, DHCP client","Pengintipan IGMP: Ya","Penyaringan alamat MAC: Ya","Keamanan port statis: Ya","Fitur multi-proyeksi","Dukungan multicast: Ya","Desain","Pemasangan rak: Ya","Faktor bentuk: 1U","Warna produk: Hitam","Bahan Kerangka Mesin: Logam","Indikator LED: Aktivitas, Tautan, Daya, Status","International Protection (IP) code: IP30","Negara asal: Taiwan","Sertifikasi: ISO9001\nFCC Part 15, Class A\nEN61000-6-4\nEN55022\nEN61000-3-2\nEN61000-3-3\nEN61000-6-2\nEN61000-4-2\nEN61000-4-3\nEN61000-4-4\nEN61000-4-5\nEN61000-4-6\nEN61000-4-8\nIEC61000-4-10\nIEC61000-4-16\nIEC61000-4-18\nIEC60870-2-1\nIEEE1613\nIEC60068-2-6 Fc\nIEC60068-2-27 Ea\nIEC60068-2-32 Ed","Performa","Dukungan ekspansi modul: Ya","Mean time between failures (MTBF): 179348,529 j","Daya","Konsumsi daya (maks): 42,7 W","Fitur proteksi daya: Muatan lebih","Daya melalui Ethernet (PoE)","Dukungan Power over Ethernet (PoE): Tidak","Operational conditions","Suhu pengoperasian (T-T): -40 - 75 °C","Suhu penyimpanan (T-T): -45 - 85 °C","Rentang kelembapan pengoperasian (H-H): 5 - 95 persen","Berat dan dimensi","Panjang: 442 mm","Lebar: 343 mm","Tinggi: 44,2 mm","Berat: 4,5 kg","Data pemaketan","Panduan memulai cepat: Ya","Jenis kemasan: Box","Sumber daya CD: Ya","Panjang kemasan: 528 mm","Lebar kemasan: 126 mm","Tinggi kemasan: 571 mm","Berat kemasan: 6 kg"