"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173" "","","14960725","","Lenovo","59-333345","14960725","","Laptops","151","IdeaPad","Z","Z580","20221021101432","ICECAT","","17373","https://images.icecat.biz/img/norm/high/14805998-8949.jpg","1400x857","https://images.icecat.biz/img/norm/low/14805998-8949.jpg","https://images.icecat.biz/img/norm/medium/14805998-8949.jpg","https://images.icecat.biz/thumbs/14805998.jpg","","","Lenovo IdeaPad Z580 Intel® Core™ i5 i5-3210M Laptop 39,6 cm (15.6"") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Hitam","","Lenovo IdeaPad Z580, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6""), 1366 x 768 piksel, 4 GB, 500 GB","Lenovo IdeaPad Z580. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-3210M, Frekuensi prosesor: 2,5 GHz. Diagonal layar: 39,6 cm (15.6""), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 500 GB, Media penyimpanan: HDD, Tipe drive optikal: DVD Super Multi. Sistem operasi yang terpasang: Windows 7 Home Basic. Warna produk: Hitam","","https://images.icecat.biz/img/norm/high/14805998-8949.jpg","1400x857","","","","","","","","","","Desain","Jenis produk: Laptop","Warna produk: Hitam","Faktor bentuk: Kulit kerang","Layar","Diagonal layar: 39,6 cm (15.6"")","Resolusi layar: 1366 x 768 piksel","Tipe HD: HD","Lampu belakang LED: Ya","Rasio aspek native: 16:9","Permukaan Tampilan: Mengkilap","Layar ganda: Tidak","Jumlah warna layar: 16.78 juta warna","Prosesor","Keluarga prosesor: Intel® Core™ i5","Produsen prosesor: Intel","Model prosesor: i5-3210M","Frekuensi prosesor: 2,5 GHz","Generasi prosesor: Intel® Core™ i5 generasi ke-3","Inti prosesor: 2","Thread prosesor: 4","Frekuensi pendorong prosesor: 3,1 GHz","Kecepatan bus sistem: 5 GT/dt","Cache prosesor: 3 MB","Tipe cache Prosesor: Smart Cache","Soket prosesor: BGA 1023","Litografi prosesor: 22 nm","Modus pengoperasian prosesor: 64-bit","Seri Prosesor: Intel Core i5-3200 Mobile series","Nama kode prosesor: Ivy Bridge","Bus type: DMI","Paritas FSB: Tidak","Pelangkahan: L1","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Jumlah maksimal jalur Ekspres PCI: 16","Versi slot PCI Express: 3.0","Konfigurasi PCI Express: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 25","EEC didukung oleh prosesor: Tidak","Memori","Memori internal: 4 GB","Tipe memori internal: DDR3-SDRAM","media penyimpanan","Total kapasitas penyimpanan: 500 GB","Media penyimpanan: HDD","Tipe drive optikal: DVD Super Multi","Jumlah hard drisk yang terpasang: 1","Kapasitas harddisk: 500 GB","Antarmuka harddisk: SATA","Kecepatan Hard drive: 5400 RPM","Pembaca kartu terintegrasi: Ya","Kartu memori yang kompatibel: Memory Stick (MS), MMC, SD","Grafik","Adaptor grafis pada papan induk: Ya","Model adaptor grafis pada papan induk: Intel® HD Graphics 4000","Memori adaptor grafik berlainan: 2 GB","Keluarga adaptor VGA internal: Intel® HD Graphics","Frekuensi basis adapter grafis on-board: 650 MHz","Frekuensi dinamis adapter grafis On-board (maks): 1100 MHz","ID adaptor grafik di kendaraan: 0x166","Audio","Sistem audio: HD","Pengeras suara terpasang: Ya","Jumlah pengeras suara terpasang: 2","Mikrofon terpasang: Ya","Drive optikal","Antarmuka drive optikal: SATA","Jaringan","Wi-Fi: Ya","Standar Wi-Fi: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Ya","Kecepatan data LAN ethernet: 10,100 Mbit/d","Bluetooth: Ya","Port & antarmuka","Jumlah soket USB 2.0: 2","Kuantitas port Tipe A USB 3.2 Gen 1 (3.1 Gen 1): 2","Jumlah port HDMI: 1","Soket LAN ethernet (RJ-45): 1","Soket DVI: Tidak","Jumlah soket VGA (D-Sub): 1","Suara dari Headphone: 1","Port keluar S/PDIF: Tidak","Mikrofon masuk: Ya","Tipe port pengisian daya: Jack DC-in","Konektivitas headphone: 3,5 mm","Konektivitas mikrofon: 3,5 mm","Keyboard","Tombol angka: Ya","Alat penunjuk: Touchpad","Tata letak keyboard: QWERTY","Keyboard ukuran penuh: Ya","Perangkat lunak","Sistem operasi yang terpasang: Windows 7 Home Basic","Arsitektur sistem operasi: 64-bit","Fitur khusus prosesor","Intel® Wireless Display (Intel® WiDi): Ya","Teknologi Intel® My WiFi (Intel® MWT): Ya","Teknologi Intel® Anti-Theft (Intel® AT): Ya","Teknologi Intel® Identity Protection (Intel® IPT): Ya","Teknologi Intel® Hyper Threading (Intel® HT Technology): Ya","Teknologi Intel® Turbo Boost: 2.0","Teknologi SpeedStep Intel® yang diperbaharui: Ya","Teknologi Intel® Clear Video HD (Intel® CVT HD): Ya","Teknologi video Terang Intel®: Tidak","Teknologi Intel® InTru™ 3D: Ya","Orang dalam Intel® (Intel® Insider™): Ya","Teknologi Intel® Quick Sync Video: Ya","Akses Memori Fleks Intel®: Ya","Cache Pintar Intel®: Ya","Instruksi Baru AES Intel® (Intel® AES-NI): Ya","Teknologi Eksekusi Terpercaya Intel®: Tidak","Intel® Enhanced Halt State: Ya","Intel® VT-x dengan Tabel Halaman Ekstensi (EPT): Ya","Saklar Berbasis Permintaan Intel®: Tidak","Intel® Secure Key: Ya","Teknologi Video Jelas Intel® untuk MID (Intel® CVT for MID): Tidak","Intel® 64: Ya","Bit Nonaktif Eksekusi: Ya","Keadaan Diam: Ya","Teknologi Monitor Termal: Ya","Ukuran paket prosesor: 31.0 x 24.0 (BGA1023)","Set instruksi yang didukung: AVX","Kode prosesor: SR0N0","Konfigurasi CPU (maks): 1","Pilihan Tertanam Tersedia: Tidak","Litografi Graphics & IMC: 22 nm","Intel® Virtualization Technology untuk Directed I/O (VT-d): Ya","Intel Identity Protection Technology version: 1,00","Intel Secure Key Technology version: 1,00","Teknologi Virtualisasi Intel® (VT-x): Ya","Kemampuan teknologi Intel® Dual Display: Ya","Teknologi Intel® FDI: Ya","Teknologi Intel® Rapid Storage: Tidak","Akses Memori Cepat Intel®: Ya","ID ARK prosesor: 65708","Prosesor tanpa gangguan: Ya","WiMAX 4G terpadu: Ya","Baterai","Kapasitas baterai: 48 Wj","Teknologi baterai: Lithium-Ion (Li-Ion)","Jumlah sel baterai: 6","Daya","Frekuensi adaptor AC: 50 - 60 Hz","Tegangan masuk adaptor AC: 100 - 240 V","Penerka daya otomatis: Ya","Keamanan","Slot kunci kabel: Tidak","Operational conditions","Suhu pengoperasian (T-T): 10 - 35 °C","Suhu penyimpanan (T-T): -24 - 45 °C","Rentang kelembapan pengoperasian (H-H): 20 - 85 persen","Kelembapan relatif penyimpanan (H-H): 0 - 90 persen","Berat dan dimensi","Berat: 2,47 kg","Panjang: 377 mm","Lebar: 245 mm","Tinggi: 39 mm","Isi kemasan","Kabel disertakan: AC","Panduan: Ya","Panduan memulai cepat: Ya","Kartu garansi: Ya","Fitur lainnya","Adaptor AC disertakan: Ya","LightScribe: Tidak","Port data inframerah: Tidak","Keluarga adaptor grafis: Intel, NVIDIA","Kompabilitas 3D: Tidak","Layar tampilan: LCD","Tuner TV terintegrasi: Tidak","Fitur","Peta Tipe Gambar:
"