"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90" "","","1371401","","HP","GS918AA","1371401","0883585360024|883585360024|0883585359981|883585359981|0883585360017|883585360017|0883585360123|883585360123|0883585360093|883585360093|0883585360048|883585360048|0883585359998|883585359998|0883585360161|883585360161|0883585360109|883585360109|0883585360178|883585360178|0883585360147|883585360147|0883585360130|883585360130|0883585360116|883585360116|0883585360031|883585360031|0883585360055|883585360055|0883585360154|883585360154|0883585360000|883585360000|0883585360062|883585360062|0883585360079|883585360079|0883585360086|883585360086","Panel Datar PC","222","","","L1910","20240310101044","ICECAT","1","196804","https://images.icecat.biz/img/gallery/55059347_9388047148.jpg","3024x3268","https://images.icecat.biz/img/gallery_lows/55059347_9388047148.jpg","https://images.icecat.biz/img/gallery_mediums/55059347_9388047148.jpg","https://images.icecat.biz/img/gallery_thumbs/55059347_9388047148.jpg","","","HP L1910 Panel datar PC 48,3 cm (19"") 1280 x 1024 piksel LED Karbon, Perak","","HP L1910, 48,3 cm (19""), 1280 x 1024 piksel, LED, LCD, 5 md, Karbon, Perak","HP L1910. Diagonal layar: 48,3 cm (19""), Resolusi layar: 1280 x 1024 piksel, Teknologi tampilan: LED. Layar tampilan: LCD. Waktu respon: 5 md, Rasio aspek native: 5:4, Sudut pandang, horizontal: 160°, Sudut pandang, vertikal: 160°. Pemasangan VESA. Warna produk: Karbon, Perak","","https://images.icecat.biz/img/gallery/55059347_9388047148.jpg|https://images.icecat.biz/img/gallery/1365992_6155371100.jpg","3024x3268|2470x3142","|","","","","","","","","","","Layar","Diagonal layar: 48,3 cm (19"")","Resolusi layar: 1280 x 1024 piksel","Rasio aspek native: 5:4","Teknologi tampilan: LED","Layar sentuh: Tidak","Jenis panel: TN","Rasio kontras (rata-rata): 800:1","Kecerahan layar (umum): 300 cd/m2","Waktu respon: 5 md","Resolusi grafis yang didukung: 720 x 400, 832 x 624, 1152 x 870, 1024 x 768 (XGA), 640 x 480 (VGA), 800 x 600 (SVGA)","Rasio aspek: 5:4","Sudut pandang, horizontal: 160°","Sudut pandang, vertikal: 160°","Pitch piksel: 0,294 x 0,294 mm","Jarak pemindaian horizontal: 24 - 83 kHz","Rentang pemindaian vertikal: 50 - 77 Hz","Ukuran yang dapat dipandang, horizontal: 37,8 cm","Ukuran yang dapat dipandang, vertikal: 30,3 cm","Kompabilitas 3D: Tidak","Frekuensi pemindaian layar: Horizontal frequency: 24-83 kHz, Vertical frequency: 50-77 Hz","Multimedia","Pengeras suara terpasang: Tidak","Kamera internal: Tidak","Desain","Pemosisian pasar: Bisnis","Warna produk: Karbon, Perak","Negara asal: Tiongkok","Port & antarmuka","Jumlah soket VGA (D-Sub): 1","Soket DVI: Tidak","HDCP: Tidak","Ergonomik","Pemasangan VESA: Ya","Slot kunci kabel: Ya","Penyesuaian tinggi: Tidak","Antarmuka dudukan VESA: 100 x 100 mm","Tipe slot kunci Kabel: Kensington","Sudut kemiringan: -5 - 25°","Pasang dan Pakai: Ya","Ergonomi: The monitor meets the ergonomic requirement of EN-ISO 13406-2 for flat panel displays.","Daya","Konsumsi daya (rata-rata): 31 W","Konsumsi daya (siaga): 2 W","Konsumsi daya (maks): 38 W","Tegangan masukan AC: 100 - 240 V","Frekuensi masukan AC: 50 - 60 Hz","Operational conditions","Suhu pengoperasian (T-T): 5 - 35 °C","Suhu penyimpanan (T-T): -20 - 60 °C","Rentang kelembapan pengoperasian (H-H): 20 - 80 persen","Kelembapan relatif penyimpanan (H-H): 5 - 90 persen","Berat dan dimensi","Panjang (dengan penyangga): 414 mm","Lebar (dengan penyangga): 192 mm","Tinggi (dengan penyangga): 415 mm","Berat (dengan kaki): 4,9 kg","Lebar (tanpa pijakan): 414 mm","Kedalaman (tanpa pijakan): 58 mm","Tinggi (tanpa pijakan): 347 mm","Berat (tanpa pijakan): 3,9 kg","Klien tipis","Klien tipis terpasang: Tidak","Fitur lainnya","Layar tampilan: LCD","Tombol on/off: Ya","Tuner TV terintegrasi: Tidak","Layar","Penanganan permukaan: Active Matrix TFT (thin film transistor)","Port & antarmuka","Port I/O: 15-pin mini D-sub analog VGA connector","Ergonomik","Rentang kemiringan dan putaran layar: Tilt range: -5° to + 25° vertical tilt, no swivel range, no height adjust, detachable base","Operational conditions","Kelembapan relatif saat tidak beroperasi (non-kondesasi): 5 - 90 persen","Fitur lainnya","Dimensi (P x L x T): 416,6 x 414 x 193 mm (16.4 x 16.3 x 7.6"")","Resolusi yang disarankan: Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60, 70 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 76 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60, 72 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60, 72 and 75 Hz","Resolusi layar pada frekuensi: Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60, 70 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 76 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60, 72 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60, 72 and 75 Hz","Konektor masukan video layar: 15-pin D-sub mini connector; detached","Audio disertakan: No audio included at platform level","Multimedia: Optional HP LCD Speaker Bar: powered directly by the monitor or PC, the Speaker Bar seamlessly attaches to the monitor's lower bezel to bring full audio support to select HP Flat Panel Monitors. Features include dual speakers with full sound range and external jack for headphones, part number EE418AA. For more information, refer to the product's Quick Specs. Optional HP LCD Monitor Quick Release: an easy-to-use, VESA-compliant, flat panel monitor mounting solution that allows you to quickly and securely attach a flat panel monitor to a variety of stands, brackets, arms or wall mounts, part number EM870AA. For more information, refer to the product's Quick Specs.","Kontrol pengguna: Power on/off; 3-button OSD (menu, plus, minus)Image control (auto, horizontal, vertical), color temperature (6500k, 9300k, Custom, sRGB), brightness, contrast, clock, clock phase, monitor management (power saver, sleep, power and recall, power on status, DDC/CI support, bezel power LED), factory reset","Koneksi multimedia: Optional HP LCD Speaker Bar: powered directly by the monitor or PC, the Speaker Bar seamlessly attaches to the monitor's lower bezel to bring full audio support to select HP Flat Panel Monitors. Features include dual speakers with full sound range and external jack for headphones, part number EE418AA. For more information, refer to the product's Quick Specs. Optional HP LCD Monitor Quick Release: an easy-to-use, VESA-compliant, flat panel monitor mounting solution that allows you to quickly and securely attach a flat panel monitor to a variety of stands, brackets, arms or wall mounts, part number EM870AA. For more information, refer to the product's Quick Specs.","Bobot (imperial): 10.8 lb","Catatan dimensi (imperial): With stand","Catatan dimensi (metrik): With stand","Dimensi produk (dengan penyangga, imperial): 16 .4 x 16.3 x 7 .6","Dimensi produk (tanpa penyangga, imperial): 414 x 348 x 58,4 mm (16.3 x 13.7 x 2.3"")","UNSPSC-code: 43211902"