"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44"
"","","11292376","","HP","CN708A","11292376","0885631908365|885631908365","Tinta Kartrid","377","","","792 775-ml Yellow Latex Ink Cartridge","20220102004433","ICECAT","1","111288","https://images.icecat.biz/img/gallery/11292376_7744633255.jpg","3317x1710","https://images.icecat.biz/img/gallery_lows/11292376_7744633255.jpg","https://images.icecat.biz/img/gallery_mediums/11292376_7744633255.jpg","https://images.icecat.biz/img/gallery_thumbs/11292376_7744633255.jpg","","","HP 792 775-ml Yellow Latex Ink Cartridge tinta kartrid 1 buah Asli Kuning","HP 792 775-ml Yellow Latex Ink Cartridge","HP 792 775-ml Yellow Latex Ink Cartridge, Kuning, Tinta berbahan pigmen, 775 ml, 1 buah","HP 792 775-ml Yellow Latex Ink Cartridge. Jenis tinta warna: Tinta berbahan pigmen, Volume tinta berwarna: 775 ml, Warna pencetakan: Kuning, Kuantitas per paket: 1 buah","","https://images.icecat.biz/img/gallery/11292376_7744633255.jpg|https://images.icecat.biz/img/gallery/11292376_7674551463.jpg","3317x1710|5000x1915","|","","","","","","","","Offer a versatile array of attention-grabbing signage. Show your best results on HP media. Deliver durable prints that outperform eco-solvent inks.[3] See rich blacks, glossy results and great quality from fabrics[1] to low-cost uncoated media.||Choose from a broad range of HP and third-party materials. HP media is designed together with HP Latex Inks for optimal image quality and performance, see http://www.hp.com/go/LFPrintingMaterials. See examples of third-party options at http://www.hp.com/go/latexmediafinder.\nExpand your soft signage offering.[1] With HP Latex Inks, print on a wide range of coated and uncoated materials, as well as materials used with dye-sublimation technology. And with the latest generation of HP Latex Inks, offer improved durability outdoors.[9]\nAssure your customers of lasting performance. HP Latex Ink prints on a range of media achieve display permanence outdoors up to 3 years unlaminated, up to 5 years laminated;[3] indoor in-window up to 5 years unlaminated, up to 10 years laminated.[4]\nMeet your clients‘ needs for sharp, vivid signs—from POP displays to interior decoration. High-resolution, 1200-dpi prints stand up to close inspection. With the latest generation of HP Latex Inks, see rich blacks and glossy results.\n\nCut idle time—and reduce time to delivery—with HP Latex Inks. To eliminate steps, prints come out dry and ready to use. To avoid rework, the system continuously optimizes print quality and reliability. 775-ml ink cartridges keep productivity high.||Eliminate steps from the workflow and improve time to delivery. HP Latex Inks are completely dried inside the printer to form a durable film on the print medium. Prints come out dry and odorless[10]—move right on to lamination, finishing, shipping, or display.\nExperience high-quality, consistent results and smooth printing. Water-based HP Latex Inks are formulated to optimize and maintain printhead performance and help prevent nozzles from clogging.\nKeep your printing running smoothly. Intelligent technology built into HP 792 ink cartridges, printheads, and the printer enables automatic and continuous adjustments to optimize print quality and printing system reliability for easy, low-maintenance printing.\nKeep interruptions for changing cartridges to a minimum. Change only the cartridge that needs to be replaced, and keep productivity high with individual 775-ml ink cartridges.\n\nGain an edge with environmentally conscious customers. HP's complete solution—HP Latex Inks, Eco Mark-Certified ink cartridges,[8] free ink cartridge recycling[11], and recyclable HP media[5] all help reduce the impact of printing on the environment.||Provide your printshop employees with peace-of-mind. No special ventilation is required.[6] Non-flammable, non-combustible[12] HP Latex Inks don't have hazard warning labels and contain no Hazardous Air Pollutants (HAPs).[7]\nReturn your Original HP 792 ink cartridges with no hassle and reduce waste to landfill. Take full advantage of the free, convenient HP Planet Partners return and recycling program.[11] Visit http://www.hp.com/recycle to find out more.\nSee the list grow. Prints on FSC® certified[13] HP PVC-free Wall Paper are GREENGUARD Children & Schools Certified®[14] and meet AgBB criteria.[15] The ink cartridges are Eco Mark Certified.[8]\nGain an edge with environmentally conscious customers. When the campaign is over, return prints produced with HP Latex Inks on HP recyclable media through our free, convenient return and recycling program.[5] Your customers can participate too.","","Fitur","Tipe: Asli","Warna pencetakan: Kuning","Kompabilitas merek: HP","Kompabilitas: HP Latex 210, 260, 280","Kuantitas per paket: 1 buah","Jenis tinta warna: Tinta berbahan pigmen","Teknologi cetak: Pencetakan inkjet","Volume tinta berwarna: 775 ml","Jenis tinta: Tinta berbahan pigmen","Kode OEM: CN708A","Negara asal: Singapura","Warna: Ya","Operational conditions","Rentang kelembapan pengoperasian (H-H): 20 - 80 persen","Suhu penyimpanan (T-T): -25 - 55 °C","Suhu pengoperasian (T-T): 15 - 30 °C","Kelembapan relatif penyimpanan (H-H): 5 - 95 persen","Berat dan dimensi","Panjang: 324 mm","Lebar: 120 mm","Tinggi: 64 mm","Berat: 1 kg","Panjang kemasan: 324 mm","Lebar kemasan: 120 mm","Tinggi kemasan: 64 mm","Berat kemasan: 1,09 kg","Data logistik","Lebar palet: 122 cm","Panjang palet: 101,6 cm","Tinggi palet: 161,2 cm","Jumlah per palet: 600 buah","Jumlah karton per palet: 60 buah","Jumlah lapisan per palet: 5 buah","Jumlah karton per susunan: 12 buah","Berat palet: 707 kg","Panjang karton utama: 332 mm","Panjang karton master: 286 mm","Tinggi karton utama: 254 mm","Berat karton master: 11,5 kg","Fitur lainnya","Dimensi kemasan (PxLxT): 324 x 120 x 64 mm","Berat kosong: 183 g","Penetesan tinta: 12 pl"