"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37"
"","","22220223","","HP","C4127X","22220223","0807027519870|807027519870|0845832001272|845832001272|6938363951728|5053781005844|4011462107905|4053162276840|3609740139888|0735029220015|735029220015|0886981927716|886981927716|5054629043813|5054533060838|0193808901393|193808901393|0193808901409|193808901409|0088698192771|088698192771","टोनर कार्ट्रिजेस","375","","","27X","20240310101044","ICECAT","1","91374","https://images.icecat.biz/img/gallery/22219547_8500530578.jpg","600x441","https://images.icecat.biz/img/gallery_lows/22219547_8500530578.jpg","https://images.icecat.biz/img/gallery_mediums/22219547_8500530578.jpg","https://images.icecat.biz/img/gallery_thumbs/22219547_8500530578.jpg","","","HP 27X टोनर कार्ट्रिज 1 नग मूल काला","HP 27X High Yield Black Original LaserJet Toner Cartridge with Ultraprecise Toner","HP 27X, 10000 पृष्ठ, काला, 1 नग","HP 27X. ब्लैक टोनर पेज यील्ड: 10000 पृष्ठ, मुद्रण रंग: काला, मात्रा प्रति पैक: 1 नग","The HP 27X Black LaserJet Toner Cartridge with Ultraprecise technology is perfect for medium to high volume users who value the added convenience of increased output and a lower overall cost of ownership. It is designed for the HP LaserJet 4000 and 4050 Printer series to ensure optimum print quality. Average cartridge yields 10000 standard pages. Declared yield value in accordance with ISO/IEC 19752.
HP LaserJet C4127 Family Print Cartridges with Ultraprecise Toner ensure extra sharp, black text, smoother greyscales, and finer detail for images.
\n• Designed to work precisely with HP LaserJet 4000 and 4050 series Printers.
\nThe HP 27X Black LaserJet Toner Cartridge offers 65% higher capacity for excellent value—20% cost-per-page savings.
\n• HP Ultraprecise cartridges set the standard for optimum quality output.
\nHP LaserJet C4127 Family Print Cartridges with Ultraprecise Toner have a convenient all-in-one cartridge design that allows effortless installation and maintenance. Magnetic seals lock the toner inside the cartridge to prevent leakage.
\n• Available in two sizes to fit a variety of printing environments\n","https://images.icecat.biz/img/gallery/22219547_8500530578.jpg","600x441","","","","","","","","","","","विशेषताएँ","प्रकार: मूल","मुद्रण रंग: काला","ब्रांड की संगतता: HP","सुसंगतता: HP LaserJet 4000/4050","मात्रा प्रति पैक: 1 नग","ब्लैक टोनर पेज यील्ड: 10000 पृष्ठ","कार्ट्रिज की क्षमता: उच्च (एक्स एल) उपज","OEM कोड: C4127X","प्रति बॉक्स मात्रा: 1 नग","पुनर्नवीनीकरण सामग्री प्रतिशत: 23%","मूल देश: जापान","वजन और आयाम","चौड़ाई: 353 mm","गहराई: 156 mm","ऊंचाई: 247 mm","वजन: 1,2 kg","पैकेज की चौडाई: 353 mm","पैकेज की गहराई: 156 mm","पैकेज की ऊंचाई: 247 mm","पैकेज का वजन: 1,5 kg","तकनीकी विवरण","स्टैकिंग डिब्बों की अधिकतम संख्या: 16 नग","मास्टर (बाहरी) केसेस प्रति पैलेट परत (EU): 16 नग","लॉजिस्टिक डेटा","संगत प्रणाली (एचएस) कोड: 84439990","रंग-पट्टिका भार: 173 g","EUR- पैलेट का वजन: 153 g","प्रति पैलट परतों की संख्या: 4 नग","प्रति रंग-पट्टिका स्तर पर डिब्बों की संख्या: 16 नग","मात्रा प्रति पैलेट: 64 नग","प्रति EUR-pallet की मात्रा: 64 नग","अन्य विशेषताएँ","मुद्रण तकनीक: लेज़र प्रिंटिंग","पैलेट के आयाम (चौ. xग.xऊँ.): 1092 x 978 x 1125 mm","रंग-पट्टिका के लिए ढेर लगाना: 4 नग","पैलेट का आकार (EU): 1200 x 800 x 1137 mm"