"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22"
"","","11122329","","HP","CR693A","11122329","0886111365654|886111365654","बड़े फ़ॉर्मेट मीडिया","971","","","CR693A","20210315202121","ICECAT","1","54730","https://images.icecat.biz/img/gallery/11122329_7955879249.jpg","3356x2576","https://images.icecat.biz/img/gallery_lows/11122329_7955879249.jpg","https://images.icecat.biz/img/gallery_mediums/11122329_7955879249.jpg","https://images.icecat.biz/img/gallery_thumbs/11122329_7955879249.jpg","","","HP CR693A बड़ा फ़ॉर्मेट मीडिया 45 m","HP Double-sided HDPE Reinforced Banner 200 gsm-1524 mm x 45.7 m (60 in x 150 ft)","HP CR693A, 45 m, 152,4 cm, 200 g/m²","HP CR693A. रोल की लंबाई: 45 m, रोल की चौड़ाई: 152,4 cm, प्रिंट मीडिया वजन: 200 g/m²","Offer your customers double impact—plus surprising cost and environmental benefits—with this compelling alternative to PVC scrim. At 200 g/m² (6 ounces), HP Double-sided HDPE Reinforced Banner offers outdoor image quality and tear strength2. Optimized with HP Latex Inks and using unique HP media technology, you get an ideal solution for advertising on both sides. And it's recyclable.1
Impress your environmentally conscious customers with a recyclable1 alternative to PVC scrim at less than half the weight. And see how you can reduce costs and create potential for new business and new profit.
\n• Offer a recyclable1 alternative that helps reduce the impact of printing on the environment. Recyclable through the HP Large Format Media take-back program,1 HP Double-sided HDPE Reinforced Banner helps you—and your customers—go green.
\nOffer new benefits for double-sided outdoor banner displays2. This versatile, lightweight, water-resistant3 material offers tear strength comparable to 440 g/m² (13-ounce) PVC scrim.
\n• See an ideal material for double-sided banners. It can be used like a scrim, but it's lightweight and recyclable.1 And at 200 g/m² (6 ounces), it offers tear strength equal to or greater than most standard 440 g/m² (13‑ounce) PVC scrim.
\nMake the shift, keep the reliable performance. Using proprietary HP media technology, HP Double-sided HDPE Reinforced Banner is optimized with HP Latex Inks to provide a compelling alternative to PVC scrim—and consistent, reliable performance.
\n• Put HP innovation to work for you with this compelling alternative to PVC scrim banner. The complete solution uses proprietary HP printing materials technology and is designed for the unique environmental advantages of HP Latex Inks.
\n1HP Large Format Media take-back program availability varies. Recycling programs may not exist in your area. See http://www.hp.com/recycle for details.
\n2Not recommended for installations in weather conditions with extreme cold or wind. Not intended for flags. Use of two-sided pressure-sensitive banner tape and banner stitching, in combination with grommets suitable for outdoor conditions, is recommended for finishing of all sides. Always use two poles.
\n3Tested on the HP Designjet L26500 and L28500 Printer series. Water resistance testing by HP Image Permanence Lab on a wide range of media, including HP media; water resistance is comparable to eco- and low-solvent inks when printed on water-resistant substrates. Water resistance testing follows ISO 18935 method. Results may vary based on specific media performance. For more information, see http://www.hp.com/go/supplies/printpermanence.
\n","https://images.icecat.biz/img/gallery/11122329_7955879249.jpg|https://images.icecat.biz/img/norm/high/11122329-8837.jpg","3356x2576|400x400","|","","","","","","","","","","विशेषताएँ","रोल की लंबाई: 45 m","रोल की चौड़ाई: 152,4 cm","कोर का व्यास: 7,62 cm","प्रिंट मीडिया वजन: 200 g/m²","मुद्रण सामग्री का भंडारण काल: 2 वर्ष","संचालन की स्थिति","ऑपरेटिंग तापमान (T-T): 15 - 30 °C","ऑपरेटिंग सापेक्ष आर्द्रता (H-H): 20 - 80%","ऑपरेटिंग तापमान (T-T): 59 - 86 °F","अनेक पैकेजिंग डेटा","पैकेज के आयाम (WxDxH): 178 x 178 x 1591 mm","पैकेज का वजन: 17,2 kg","अन्य विशेषताएँ","सुखाने का समय प्रिंटिंग मीडिया: Instant dry (23°C, 50%)","मुद्रण सामग्री अपारदर्शिता: 99%","मुद्रण मीडिया के चमक का स्तर: 25% / 60º","मुद्रण सामग्री का चमकीलापन: 81%","मुद्रण सामग्री पर लेमिनेशन: cold","मुद्रण सामग्री का जल दृढ़ता: Y","मुद्रण सामग्री का सफेदीपन: 88","कोर का आकार (इंपीरियल): 3"""