"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","36497","","Canon","7822A016","36497","","Imprimantes jets d'encres","234","","","I950 7 PPM 4800X1200DPI","20201125152412","ICECAT","1","89127","https://images.icecat.biz/img/norm/high/36497.jpg","300x290","https://images.icecat.biz/img/norm/low/36497.jpg","https://images.icecat.biz/img/gallery_mediums/img_36497_medium_1480673161_6121_2323.jpg","https://images.icecat.biz/thumbs/36497.jpg","","","Canon I950 7 PPM 4800X1200DPI imprimante jets d'encres Couleur A4","","Canon I950 7 PPM 4800X1200DPI, Couleur, 4800 x 1200 DPI, 6, A4, 7 ppm","Canon I950 7 PPM 4800X1200DPI. Couleur, Nombre de cartouches d'impression: 6. Résolution maximale: 4800 x 1200 DPI. Taille de papier de série A ISO maximum: A4. Vitesse d'impression (noir, qualité normale, A4/US Letter): 7 ppm","","https://images.icecat.biz/img/norm/high/36497.jpg","300x290","","","","","","","","","","","Caractéristiques","Couleur: Oui","Nombre de cartouches d'impression: 6","Vitesse d'impression","Résolution maximale: 4800 x 1200 DPI","Vitesse d'impression (noir, qualité normale, A4/US Letter): 7 ppm","Résolution en couleur: 4800 x 1200 DPI","Vitesse d'impression (couleur, qualité normale, A4/US Letter): 7 ppm","Input & output capacity","Capacité maximale d'entrée: 150 feuilles","Gestion du papier","Taille de papier de série A ISO maximum: A4","Format d’impression maximale: 216 x 356 mm","Design","position de marché: Professionnel","Configuration minimale du système","Compatibilité Mac: Oui","Systèmes d'exploitation compatibles: Microsoft Windows 98/Me/2000/XP, Mac OS 8.6-9.x, Mac OS X 10.1 or later","Configuration minimale du système: WINDOWS: PC with WindowsXP/2000/Me/98, USB interface, CD-ROM Drive. Free hard disk space for printer driver installation: 50MB for Windows 2000/XP, 15MB for Windows ME/98. MAC: Macintosh computer with Mac OS 8.6-9.x or Mac OS X v10.1 or later, USB interface. Free hard disk space for printer driver installation: 30MB for Mac 8.6-9.x, 100MB for Mac OS X v10.1","Sustainability","Sustainability certificates: ENERGY STAR","Informations sur l'emballage","Logiciels fournis: WINDOWS: Photo Optimizer PRO, Image Optimizer, Photo Noise Reduction, Vivid Photo, Illustration Effects, Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, ZoomBrowser EX, PhotoStitch; MAC: Photo Optimizer PRO, Photo Noise Reduction, Vivid Photo, Illustration Effects; ImageBrowser, PhotoStitch","Autres caractéristiques","Dimensions (LxPxH): 418 x 274 x 160 mm","Interface: USB","Type: Inkjet color printer","Types de supports acceptés: Plain Paper, Envelopes, Bubble Jet Paper (LC-301), High Resolution Paper (HR-101), Glossy Photo Paper (GP-301), Glossy Photo Cards (FM-101), Photo Paper Pro (PR-101, PC-101S), Photo Paper Plus Glossy (PP-101), Matte Photo Paper (MP-101), Transparency (CF-102), High Gloss Photo Film (HG-201), Banner Paper, T-shirt Transfer (TR-201)","Bacs à papier standard d'entrée: A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4"" x 6"" & custom size","Exigences d'alimentation: 220-240V, 50/60Hz","Caractéristiques réseau: N"