"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","71104","","Sony","PCGZ1RMP.CEK?KIT","71104","","Laptops","151","","","VAIO Z1RMP PM 1500 512MB 40GB QW-EN","20201201162703","ICECAT","1","60385","https://images.icecat.biz/img/norm/high/71104-3072.jpg","200x173","https://images.icecat.biz/img/norm/low/71104-3072.jpg","https://images.icecat.biz/img/gallery_mediums/img_71104_medium_1480677824_4235_2323.jpg","https://images.icecat.biz/thumbs/71104.jpg","","","Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN 35,8 cm (14.1"") 0,5 Go DDR-SDRAM 40 Go AMD Mobility Radeon","","Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN, 1,5 GHz, 35,8 cm (14.1""), 1400 x 1050 pixels, 0,5 Go, DDR-SDRAM, 40 Go","Sony VAIO Z1RMP PM 1500 512MB 40GB QW-EN. Fréquence du processeur: 1,5 GHz. Taille de l'écran: 35,8 cm (14.1""), Résolution de l'écran: 1400 x 1050 pixels. Mémoire interne: 0,5 Go, Type de mémoire interne: DDR-SDRAM. Capacité totale de stockage: 40 Go. Modèle d'adaptateur graphique distinct: AMD Mobility Radeon. Poids: 2,15 kg","","https://images.icecat.biz/img/norm/high/71104-3072.jpg","200x173","","","","","","","","","","Écran","Taille de l'écran: 35,8 cm (14.1"")","Résolution de l'écran: 1400 x 1050 pixels","Format d'image: 4:3","Taux de contraste: 750:1","Processeur","Fréquence du processeur: 1,5 GHz","Mémoire","Mémoire interne: 0,5 Go","Type de mémoire interne: DDR-SDRAM","Support de stockage","Capacité totale de stockage: 40 Go","Graphique","Adaptateur de carte graphique distinct: Oui","Modèle d'adaptateur graphique distinct: AMD Mobility Radeon","Mémoire de carte graphique maximum: 0,016 Go","Audio","Système audio: Built-in Stereo Speakers/ Windows Sound System Compatible","Lecteur optique","Vitesse de lecture CD: 24x","Vitesse d'écriture CD: 8x","Vitesse de ré-écriture CD: 4x","Réseau","Caractéristiques réseau: Ethernet/Fast Ethernet(10 BASE-T/100 BASE-TX)","Logiciel","Logiciels fournis: Sony Software \n DVgate 2.6.01 \n MovieShaker 3.3.03 \n PictureGear Studio 1.0 \n Smart Capture 1.1 \n SonicStage 1.5 \n \n Third Party Software \n Adobe Acrobat Reader 5.1 \n Adobe Photoshop Elements 2.0 \n Adobe Premiere 6.0 LE \n Callserve SV325IPP \n Norton AntiVirus 2003 \n Quicktime 5.0 \n RealOne Player 6.0 \n WinDVD for VAIO 4","Batterie","Autonomie maximum de la batterie: 4,25 h","Poids et dimensions","Poids: 2,15 kg","Autres caractéristiques","Systèmes d'exploitation compatibles: Microsoft Windows XP Professional","Vitesse du modem: 56 Kbit/s","Lecteur optique","Vitesse de lecture DVD: 12x","Connectivité","Ports E/S: 4 Pin i.LINK (IEEE1394), 400 Mbps 1 \n DC in 1 \n Headphone Jack 1 \n Memory Stick Slot 1 \n Memory Stick Slot Type MagicGate \n Microphone Jack 1 \n RJ-11 Direct Port (Modem) 1 \n RJ-45 Direct Port (Network) 1 \n USB Speed High/Full/Low \n USB Port (quantity) 2 \n USB Version 2.0 \n USB Connector Type A \n VGA Connector for Monitor 1 \n PCMCIA Card Type I or II 1, USB, IEEE 1394 port, RJ-11, RJ-45, VGA port","Clavier","Type de clavier: Number of Function Keys 84"