"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","65395","","NETGEAR","WGT624GE","65395","","Routeurs sans fil","3982","","","Router 4xF+ENet Wless 108Mbps 802.11g+","20221021101407","ICECAT","","149890","https://images.icecat.biz/img/norm/high/65395.jpg","314x129","https://images.icecat.biz/img/norm/low/65395.jpg","https://images.icecat.biz/img/gallery_mediums/img_65395_medium_1480676986_6778_2323.jpg","https://images.icecat.biz/thumbs/65395.jpg","","","NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+ routeur sans fil","","NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+, CCK, DBPSK, QPSK, Dropped Packet Log, Security Event Log, E-mail Log, multiple VPN Tunnels (Pass-Through, 2 IPSec,..., 16000 entrées, SNMP,Telnet, TCP/IP, IPX/SPX, NetBIOS etc, 0 - 40 °C","NETGEAR Router 4xF+ENet Wless 108Mbps 802.11g+. Modulation: CCK, DBPSK, QPSK. Pare-feu de sécurité: Dropped Packet Log, Security Event Log, E-mail Log, multiple VPN Tunnels (Pass-Through, 2 IPSec,..., Répertoire MAC: 16000 entrées. Protocoles de gestion: SNMP,Telnet, Protocoles de liaison de données: TCP/IP, IPX/SPX, NetBIOS etc. Dimensions (LxPxH): 188 x 175 x 28 mm, Débit de transfert de données: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, & 54 Mbps (auto-rate capable) 108 Mbps (Static with..., Caractéristiques réseau: LAN,VPN","","https://images.icecat.biz/img/norm/high/65395.jpg","314x129","","","","","","","","","","","Caractéristiques Wireless LAN","Modulation: CCK, DBPSK, QPSK","Réseau","Full duplex: Oui","Sécurité","Pare-feu de sécurité: Dropped Packet Log, Security Event Log, E-mail Log, multiple VPN Tunnels (Pass-Through, 2 IPSec, and multiple L2TP & PPTP)","Stateful Packet Inspection (SPI): Oui","Prévention contre les attaques Dos (Deni de service)): Oui","Répertoire MAC: 16000 entrées","Traduction d'adresses IP (NAT, Network address translation): Oui","Protocoles","Protocoles de gestion: SNMP,Telnet","Protocoles de liaison de données: TCP/IP, IPX/SPX, NetBIOS etc","Conditions environnementales","Température d'opération: 0 - 40 °C","Humidité relative de fonctionnement (H-H): 10 - 90%","Autres caractéristiques","Dimensions (LxPxH): 188 x 175 x 28 mm","Débit de transfert de données: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, & 54 Mbps (auto-rate capable) 108 Mbps (Static with Dynamic upgradable), 0.01/0.1","Caractéristiques réseau: LAN,VPN","Configuration minimale du système: •Broadband (cable, DSL) Internet service and modem with Ethernet connection\n•2.4 GHz wireless adapter or Ethernet adapter and cable for each computer\n•Windows 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, or Linux\n•Internet Explorer 5.0 or Netscape 4.7 or higher","Taux de transfert de données maximal: 0,108 Gbit/s","Programme de gestion: web-based,telnet","Interface: Vlan,LAN,WAN","Taux de transfert de données: 100 Mbit/s","Niveau de gestion: high","Ports E/S: •Internet/WAN: 10/100 Mbps (auto-sensing) Ethernet, RJ-45 \n•LAN: 4 ports 10/100 Mbps (auto-sensing) Ethernet, RJ-45\n"