"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96" "","","31908675","","HP","GS917AA-RFB","31908675","","Monitores de computadora","222","","","L1710","20220822162501","ICECAT","1","343422","https://images.icecat.biz/img/norm/high/1358297-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/1358297-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_1361720_medium_1480992245_3019_5955.jpg","https://images.icecat.biz/thumbs/1358297.jpg","","","HP L1710 monitor de computadora 43,2 cm (17"") 1280 x 1024 Pixeles SXGA Plata","","HP L1710, 43,2 cm (17""), 1280 x 1024 Pixeles, SXGA, LCD, 5 ms, Plata","HP L1710. Diagonal de la pantalla: 43,2 cm (17""), Resolución de la pantalla: 1280 x 1024 Pixeles, Tipo HD: SXGA. Pantalla: LCD. Tiempo de respuesta: 5 ms, Ángulo de visión, horizontal: 160°, Ángulo de visión, vertical: 160°. montaje VESA, Ajustes de altura. Color del producto: Plata","","https://images.icecat.biz/img/norm/high/1358297-HP.jpg|https://images.icecat.biz/img/gallery/img_1361720_high_1470883501_4982_29052.jpg","400x400|400x400","|","","","","","","","","","","Exhibición","Diagonal de la pantalla: 43,2 cm (17"")","Resolución de la pantalla: 1280 x 1024 Pixeles","Pantalla táctil: No","Tipo HD: SXGA","Forma de la pantalla: Plana","Razón de contraste (típica): 800:1","Brillo de la pantalla (típico): 300 cd / m²","Tiempo de respuesta: 5 ms","Formatos gráficos soportados: 1280 x 1024 (SXGA)","Ángulo de visión, horizontal: 160°","Ángulo de visión, vertical: 160°","Tamaño de pixel: 0,264 x 0,264 mm","Intervalo de escaneado horizontal: 24 - 83 kHz","Intervalo de escaneado vertical: 50 - 77 Hz","Tamaño visible, diagonal: 43,2 cm","3D: No","Frecuencia de escaneo de pantalla: Horizontal frequency: 24-83 kHz, Vertical frequency: 50-77 Hz","Multimedia","Cámara incorporada: No","Diseño","Posicionamiento de mercado: Negocios","Color del producto: Plata","País de origen: China","Certificación: ISO 13406-2 pixel defect guidelines, MPR-II, CISPR, VCCI, CSA(Canada), ACA (Australia), TUV and GS Mark (German ergonomic), BSMI (Taiwan), CCC (China), MIC (South Korea), NOM (Mexico), Eastern European approvals, CE Marking, FCC approval, ENERGY STAR qualified, TCO '03 (emissions, ergonomics, environment), Microsoft Windows certified (Microsoft Windows 2000, Microsoft Windows XP, and Windows Vista), UL listed, GOST (Russia), SASO (Saudi Arabia), Restrictions of Hazardous Substances (RoHS) Directive, 2002/95/EC, Waste Electrical and Electronic Equipment (WEEE) Directive, 2002/96/EC, ENERGY STAR","Puertos e Interfaces","Concentrador USB integrado: No","Cantidad de puertos VGA (D-Sub): 1","Ergonomía","montaje VESA: Si","Ranura para cable de seguridad: Si","Ajustes de altura: Si","Interfaces de montaje de panel: 100 x 100 mm","Tipo de ranura de bloqueo del cable: Kensington","Ángulo de inclinación: -5 - 25°","Conectar y usar (Plug and Play): Si","Ergonomía: The monitor meets the ergonomic requirement of EN-ISO 13406-2 for flat panel displays.","Control de energía","Consumo energético: 30 W","Consumo de energía (inactivo): 2 W","Condiciones ambientales","Intervalo de temperatura operativa (T-T): 5 - 35 °C","Intervalo de temperatura de almacenaje: -20 - 60 °C","Intervalo de humedad relativa para funcionamiento: 20 - 80%","Intervalo de humedad relativa durante almacenaje: 5 - 90%","Humedad relativa: 20 - 80%","Contenido del empaque","Software incluido: HP Display Assistant is a software utility that allows monitor adjustment and color calibration using the Display Data Channel Command Interface (DDC/CI) protocol of the connected PC; HP Display LiteSaver feature allows you to schedule Sleep mode at preset times to help protect the monitor against image retention, drastically lower power consumption and energy costs and extend the lifespan of the monitor.","Peso y dimensiones","Ancho del dispositivo (con soporte): 377 mm","Largo (con soporte): 192 mm","Alto (con soporte): 386 mm","Ancho (sin base): 377 mm","Profundidad (sin base): 57 mm","Altura (sin base): 316 mm","Peso (sin base): 4,7 kg","Empaquetado de datos","Peso del paquete: 6,1 kg","Sustainability","Sustainability certificates: ENERGY STAR","Otras características","Pantalla: LCD","Interruptor de encendido/apagado integrado: Si","Sintonizador de TV integrado: No","Dimensiones del empaque (ancho x largo x alto): 448 x 175 x 437 mm","Requisitos de energía: Universal/auto-sensing, 100 to 240 VAC, 50 to 60 Hz","Características de seguridad: Kensington Lock-ready","Monitor sincronización de señal de entrada: One 15-pin miniature D-sub connector","Máxima resolución: 1280 x 1024 Pixeles","Señal de entrada: Analog","Frecuencia de puntos de vídeo: 140 MHz","Resolución (máxima analógica): 1280 x 1024 Pixeles","Resolución de origen: SXGA (1280x1024)","Exhibición","Tratamiento de superficie: Active Matrix TFT (thin film transistor)","Puertos e Interfaces","Puertos de entrada y salida (E/S): 15-pin mini D-sub analog VGA connector","Ergonomía","Inclinación y rango de giro de pantalla: Tilt range: -5° to + 25° vertical tilt, no swivel range, no height adjust, detachable base","Condiciones ambientales","Humedad relativa sin funcionamiento (no condensable): 5 - 90%","Otras características","Dimensiones (Ancho x Profundidad x Altura): 386,1 x 375,9 x 190,5 mm (15.2 x 14.8 x 7.5"")","Resolución recomendada: Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60, 70 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 76 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60, 72 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60, 72 and 75 Hz","Resolución de la pantalla a frecuencia: Preset VESA Graphic Modes (non-interlaced): 1280 x 1024 @ 60 and 75 Hz, 1024 x 768 @ 60, 70 and 75 Hz, 1152 x 870 @ 75 Hz (Mac), 1152 x 900 @ 76 Hz (Sun), 832 x 624 @ 75 Hz (Mac), 800 x 600 @ 60, 72 and 75 Hz, 720 x 400 @ 70 Hz, 640 x 480 @ 60, 72 and 75 Hz","Conector de entrada de vídeo a pantalla: 15-pin D-sub mini connector; detached","Audio incluido: No audio included at platform level","Multimedia: Optional HP LCD Speaker Bar: powered directly by the monitor or PC, the Speaker Bar seamlessly attaches to the monitor's lower bezel to bring full audio support to select HP flat panel monitors. Features include dual speakers with full sound range and an external jack for headphones, part number EE418AA. For more information, refer to the product’s QuickSpecs. Optional HP LCD Monitor Quick Release: an easy-to-use, VESA-compliant, flat panel monitor mounting solution that allows you to quickly and securely attach a flat panel monitor to a variety of stands, brackets, arms or wall mounts, part number EM870AA. For more information, refer to the product's QuickSpecs.","Controles de usuario: Power on/off; 3-button OSD (menu, plus, minus)Image control (auto, horizontal, vertical), color temperature (6500k, 9300k, custom, sRGB), brightness, contrast, clock, clock phase, monitor management (power saver, sleep, power on recall, power on status, DDC/CI support, bezel power LED), factory reset","Conexiones multimedia: Optional HP LCD Speaker Bar: powered directly by the monitor or PC, the Speaker Bar seamlessly attaches to the monitor's lower bezel to bring full audio support to select HP flat panel monitors. Features include dual speakers with full sound range and an external jack for headphones, part number EE418AA. For more information, refer to the product’s QuickSpecs. Optional HP LCD Monitor Quick Release: an easy-to-use, VESA-compliant, flat panel monitor mounting solution that allows you to quickly and securely attach a flat panel monitor to a variety of stands, brackets, arms or wall mounts, part number EM870AA. For more information, refer to the product's QuickSpecs.","Peso (imperial): 10.4 lb","Nota de dimensión (imperial): with stand","Nota de dimensión (métrico): with stand","Medidas del producto con soporte (P x A x L): 386,1 x 375,9 x 177,8 mm (15.2 x 14.8 x 7"")","Dimensiones de producto (con soporte, imperial): 12.4 x 14 .8 x 2 .3","Código UNSPSC: 43211902"