"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43" "","","84350","","Acer","91.SL97J.TC7?17","84350","","PCs/Estaciones de trabajo","153","","","Aspire RC500SFF P4 2800 512MB160GB US+17","20240307153452","ICECAT","1","36199","https://images.icecat.biz/img/norm/high/65134.jpg","320x221","https://images.icecat.biz/img/norm/low/65134.jpg","https://images.icecat.biz/img/gallery_mediums/img_65134_medium_1480676940_6086_2323.jpg","https://images.icecat.biz/thumbs/65134.jpg","","","Acer Aspire RC500SFF P4 2800 512MB160GB US+17 0,5 GB DDR-SDRAM 160 GB PC","","Acer Aspire RC500SFF P4 2800 512MB160GB US+17, 2,8 GHz, 0,5 GB, DDR-SDRAM, 160 GB","Acer Aspire RC500SFF P4 2800 512MB160GB US+17. Frecuencia del procesador: 2,8 GHz. Memoria interna: 0,5 GB, Tipo de memoria interna: DDR-SDRAM. Capacidad total de almacenaje: 160 GB. Tipo de producto: PC","","https://images.icecat.biz/img/norm/high/65134.jpg","320x221","","","","","","","","","","","","Procesador","Frecuencia del procesador: 2,8 GHz","Bus del lado delantero del procesador: 800 MHz","Memoria","Memoria interna: 0,5 GB","Tipo de memoria interna: DDR-SDRAM","Almacenamiento","Capacidad total de almacenaje: 160 GB","Velocidad del disco duro: 7200 RPM","Gráficos","Memoria máxima de adaptador gráfico: 0,128 GB","Redes","Velocidad de módem: Y","Desempeño","Tipo de producto: PC","Chipset placa madre: Intel® 865G","Sistema de audio: 3-way including subwoofer (one channel)","Software","Sistemas operativos compatibles: Microsoft Windows XP-Home Edition Multilingual preload (NL/FR/UK), Multilangual recovery CD (NL/FR/EN)\n","Software incluido: Adobe Acrobat reader 5.0, Cyberlink Power DVD,\nNTI CD-Maker2000, Cyberlink Power VCR II, Aspire media player skin, Aspire theme\n","Certificados","Certificación: PC2001, NSTL Y2K, EnergyStar, CE, CB, UL, CCEE, FCC, CE, BSMI\n","Peso y dimensiones","Ancho: 113 mm","Profundidad: 403,2 mm","Altura: 373 mm","Contenido del embalaje","Diagonal de pantalla: 43,2 cm (17"")","Resolución de pantalla: 1280 x 1024 Pixeles","Otras características","Tipo de fuente de alimentación: 200W","Pantalla: TN+Film","Características de red: Integrated LAN 10/100 for DSL&Cable connection","Interfaz: 2x IEEE 1394 (1 on front 4pin, 1 on back 6pin) Fire wire 4x USB 2.0 (2 in front / 2 on the back)","Unidad de disco óptico","Velocidad de lectura de DVD: Y","DVD, velocidad de escritura: Y","Puertos e interfaces","Puertos de entrada y salida (E/S): 7-in-1 memory card reader for Memory Stick PROTM, CompactFlashTM Type I, CompactFlashTM Type II, SmartMedia, Secure Digital, MultiMediaCard, and xD-Picture Card (front) \nCo-Axial and Optical S/PDIF connectors \nFour USB 2.0 ports (two front) \nTwo IEEE 1394 ports (front 4-pin, rear 6-pin) \nHeadphone and microphone jacks (front) \nLine-in and line-out jacks (rear) \nThree PCI slots for expanding functionality \nOn-board 8X AGP VGA out. Optional second AGP VGA port/TV out. \nOne parallel and one serial port \nOptional S-Video in/TV composite in/FM aerial \nOne PS/2 keyboard port and one PS/2 mouse port","Otras características","Tipo de ranura: Slots: 3x PCI (2 free slots); 1xAGP (4x / 8x) (used) 1x serial port, 1x parallel port, 1x line in/out and mic in front 1x Optical S/PDIF audio out connector, 1x Coaxial S/PDIF audi out connector","Actualización de memoria: 4 GB","DVD, velocidad de sobre-escritura: Y"