"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43" "","","92204","","Fujitsu","FAP:SCED100-03NL","92204","","PCs/estaciones de trabajo","153","","","SCENIC Edition X100 i845GV Pentium428GHz 40 GB HDD","20200514162228","ICECAT","","15166","https://images.icecat.biz/img/norm/high/92204.jpg","375x198","https://images.icecat.biz/img/norm/low/92204.jpg","https://images.icecat.biz/img/gallery_mediums/img_92204_medium_1480680209_3154_2323.jpg","https://images.icecat.biz/thumbs/92204.jpg","","","Fujitsu SCENIC Edition X100 i845GV Pentium428GHz 40 GB HDD Intel® Pentium® 4 0,25 GB DDR-SDRAM PC","","Fujitsu SCENIC Edition X100 i845GV Pentium428GHz 40 GB HDD, 2,8 GHz, Intel® Pentium® 4, 0,25 GB, DDR-SDRAM, 40 GB","Fujitsu SCENIC Edition X100 i845GV Pentium428GHz 40 GB HDD. Frecuencia del procesador: 2,8 GHz, Familia de procesador: Intel® Pentium® 4. Memoria interna: 0,25 GB, Tipo de memoria interna: DDR-SDRAM. Capacidad total de almacenaje: 40 GB. Tipo de producto: PC. Peso: 11 kg","","https://images.icecat.biz/img/norm/high/92204.jpg","375x198","","","","","","","","","","","Procesador","Familia de procesador: Intel® Pentium® 4","Fabricante de procesador: Intel","Frecuencia del procesador: 2,8 GHz","FSB, Front side bus: 533 MHz","Memoria","Memoria interna: 0,25 GB","Tipo de memoria interna: DDR-SDRAM","Medios de almacenaje","Capacidad total de almacenaje: 40 GB","Gráficos","Memoria máxima de adaptador de gráficos: 0,064 GB","Desempeño","Tipo de producto: PC","Sistema de audio: Audio on board","Software","Sistemas operativos compatibles: Microsoft Windows XP Professional","Software incluido: Drivers CD included\nRecovery CD included\nF-Secure virus scanner","Control de energía","Fuente de alimentación, voltaje de entrada: 100 - 127, 200 - 240 V","Fuente de alimentación, frecuencia de entrada: 50 - 60 Hz","Condiciones ambientales","Intervalo de temperatura operativa: 15 - 35 °C","Aprobaciones reguladoras","Certificación: according to EU Directives\n89/336/EEC (EMC) and\n73/23/EEC (Product safety)\nErgonomics ISO9241 (GS mark)\nProduct safety IEC60950, EN60950\nElectromagn. compatibility EN55022/B, EN55024\nEN61000-3-2/3","Peso y dimensiones","Ancho: 202 mm","Profundidad: 376 mm","Altura: 372 mm","Peso: 11 kg","Otras características","Características de seguridad: Prepared for Kensington lock for access and theft protection\nEye for padlock for access and theft protection\nPasswords for system and setup\nEnable / disable interfaces incl. USB\nBoot and write protection for floppy disk and CD drive\nVirus protection in BIOS\nWrite protection for Flash EPROM\nF-Secure virus scanner","Pantalla: N","Compatibilidad: Microsoft operating systems (HCT / HCL entry)","Características de red: ADMtek AN983B - 10/100 Mbps Fast","Impulsión óptica","Velocidad de lectura de DVD: 48x","DVD, velocidad de escritura: 16x","Puertos e Interfaces","Puertos de entrada y salida (E/S): 1 x serial (9-pin, 16-byte FIFO, 16550-compatible)\n1 x parallel (25-pin, with EPP and ECP)\n1 x keyboard (PS/2)\n1 x mouse (PS/2)\n1 x monitor (15-pin, VGA)\n1 x micro (mono)\n1 x line in (stereo)\n1 x line out (stereo, 1 Watt)\n1 x LAN RJ-45\n4 x Universal Serial Bus (USB 2.0)\n2 of these rear, 2 of these in front","E/S, adaptador de interfaz: Fast IDE / Ultra DMA-100 busmaster capability for 2 x 2 drives","Otras características","Unidad de disquete: 1,44 MB"