"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42"
"","","930408","","Samsung","CLP-650","930408","","Laser Printers","235","","","CLP-650 Colour Laser Printer","20200127104904","ICECAT","1","79806","https://images.icecat.biz/img/norm/high/930408-3775.jpg","462x431","https://images.icecat.biz/img/norm/low/930408-3775.jpg","https://images.icecat.biz/img/gallery_mediums/img_930408_medium_1480984422_1462_5647.jpg","https://images.icecat.biz/thumbs/930408.jpg","","","Samsung CLP-650 Colour Laser Printer 2400 x 600 DPI A4","CLP-650 Colour Laser Printer","Samsung CLP-650 Colour Laser Printer, Laser, Colour, 2400 x 600 DPI, A4, 20 ppm","Samsung CLP-650 Colour Laser Printer. Print technology: Laser, Colour. Number of print cartridges: 4. Resolution (maximum): 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed black (normal, A4/US Letter): 20 ppm","The CLP-650 color laser printer delivers sharp text and vibrant graphics at speeds that let you spend more time creating, less time printing.\r\n\r\nA Faster, Smaller and Lighter Color Laser Printer\r\nThe CLP-650 is a faster, smaller and lighter printer compared to other printers. The speed of the CLP-650 is exceptionally high for color printing, at 20 pages per minute (ppm) for both color and monochrome! It’s also smaller and lighter than other color printers, at 465x465x445mm, and 28.5kg. This product allows you to maximize productivity and helps you save office space.\r\n\r\nQuicker Color Printing Speed\r\nWith the CLP-650, you have a color printing speed as fast as black and white printing speeds. The CLP-650 has the fastest effective color printing performance in its class of printers. It takes just 3 seconds for a single color page; its speed is 20 color pages per minute. This is a lot faster than competitive printers such as those you see here.\r\n\r\nHigh-Impact Color Printing \r\nThe color printing allows you to get more attention from your documents than mono printing. That helps you get better opportunities for your business because you can provide better graphic documents such as presentations, brochures & flyers, business forms etc.\r\n\r\nPop-Up Message in System Tray\r\nThe pop-up messages of the CLP-650 allow you to manage it easily. The pop-up message display that is installed in the system tray alerts you automatically with a smart panel program. The Smart Panel icon appears in the system tray if an error occurs. Double click on the Smart Panel icon to show a menu which includes: Toner Level, Buy Now, Troubleshooting Guide, Printer Setting and Driver Setting.\r\n\r\nN-up Printing & Poster Printing\r\nThe CLP-650 supports Distinctive Printouts Features. The N-up printing feature lets you print multiple pages (up to 16 pages) on one sheet for maximum impact and paper conservation. The Poster printing feature also allows you to specify portrait or landscape. In addition, you can control the amount of overlap from sheet to sheet. These various printing features help you produce professional printouts.","https://images.icecat.biz/img/norm/high/930408-3775.jpg","462x431","","","","","","","","","","Printing","Colour: Yes","Print technology: Laser","Resolution (maximum): 2400 x 600 DPI","Print speed black (normal, A4/US Letter): 20 ppm","Print speed colour (normal, A4/US Letter): 20 ppm","Time to first page (black, normal): 16 s","Time to first page (colour, normal): 16 s","Features","Number of print cartridges: 4","Input & output capacity","Total input capacity: 250 sheets","Total output capacity: 250 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Labels, Plain paper","ISO A-series sizes (A0...A9): A4, A5","ISO B-series sizes (B0...B9): B5","Network","Network ready: No","Performance","Internal memory: 256 MB","Maximum internal memory: 512 MB","Built-in processor: Yes","Processor: MIPS","Processor frequency: 600 MHz","Sound pressure level (printing): 52 dB","Sound power level (standby): 35 dB","Weight & dimensions","Weight: 29,1 kg","Dimensions (WxDxH): 465 x 465 x 445 mm","Packaging data","Package weight: 33,6 kg","Other features","Macintosh connectivity: Yes","Compatible operating systems: Windows 98SE/Me/NT4.0/2000/XP/2003 Linux OS (Red Hat 8.0-9.0, Fedora Core 1-3, Mandrake 9.2-10.1, SuSE 8.2-9.2)\nMac OS 8.6-9.2/10.1-10.4","Emulations: PostScript 3, PCL 6, GDI","Package dimensions (WxDxH): 635 x 565 x 609 mm","Custom media sizes: 90 x 140 mm (3.5"" x 5.5"") - 216 x 356 mm (8.5"" x 14"")","Colour printing technology: ICC"