"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161" "","","8902656","","Lenovo","NZ178MC","8902656","","Laptops","151","ThinkPad","Edge","E420","20240314185703","ICECAT","","11633","https://images.icecat.biz/img/gallery/8fd3524e091fa9755544543078d67b15.jpg","398x400","https://images.icecat.biz/img/gallery_lows/8fd3524e091fa9755544543078d67b15.jpg","","https://images.icecat.biz/img/gallery_thumbs/8fd3524e091fa9755544543078d67b15.jpg","","","Lenovo ThinkPad Edge E420 Intel® Core™ i3 i3-2310M 35,6 cm (14"") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Home Premium","ThinkPad Edge E420 - Intel Core i3-2310M (2.10GHz), 4GB DDR3 RAM, 500GB SATA HDD, 14"" LCD (1366x768), Intel HD Graphics, Gigabit Ethernet, WLAN 802.11b/g/n, Windows 7 Home Premium 64-bit","Lenovo ThinkPad Edge E420, Intel® Core™ i3, 2,1 GHz, 35,6 cm (14""), 1366 x 768 pixels, 4 GB, 500 GB","Lenovo ThinkPad Edge E420. Processor type: Intel® Core™ i3, Processor: i3-2310M, Processor frequency: 2,1 GHz. Display diagonal: 35,6 cm (14""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drives: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: Intel® HD Graphics. Operating system software: Windows 7 Home Premium. Weight: 2,2 kg","POWERFUL, AFFORDABLE COMPUTING SOLUTIONS\nThe ThinkPad Edge E420 and E520 fit neatly into SMB IT budgets without compromising on quality or performance.\n\n- 2nd generation Intel® Core™ i7 processors deliver unmatched performance.\n- Integrated Intel® HD graphics and switchable discrete AMD Radeon™ graphic cards2 provide an outstanding multimedia experience.\n- Up to 750GB HDDs offer ample storage space for critical business data.\n- The ThinkPad Edge Series offers SMB users top quality at an affordable price.\n\nSOPHISTICATED AND GREEN\n- The ThinkPad Edge E420 and E520 notebooks are environmentally friendly, and are designed to project a professional image.\n- The superior ThinkPad Edge design is now up to 13% thinner, and more suave and elegant than ever.\n- The smooth matte finish is available in Midnight Black or Heatwave Red.\n- Non-toxic inks have been used on the packaging, which itself is recyclable and made of 100% recyclable material.\n- The ThinkPad Edge Series notebook is compliant with international standards including ENERGY STAR™ 5.0, EPEAT™ Gold and the RoHS Directive.\n\nPRODUCTIVE, MOBILE AND RELIABLE\nThe ThinkPad Edge E420 and E520 are built to keep users productive, even when mobile.\n\n- The ThinkPad Edge E420 weighs 4.6 lb and the Edge E520 weighs 5.2 lb, making them easy and comfortable to carry.\n- WiFi, Gigabit Ethernet, and options for WWAN, WiMax and Bluetooth® ensure constant connectivity while traveling.\n- Lightweight construction with reinforced metal hinges makes the ThinkPad Edge Series notebooks sturdy, stable and durable.\n- The spill-resistant keyboard protects core components in case of an accidental spill.\n- ThinkVantage® Active Protection System™ and Rescue and Recovery® minimize data loss because of hardware corruption, enhancing critical data safety.\n\nUNMATCHED VOICE AND VIDEO CONFERENCING\nThe ThinkPad Edge E420 and E520 offer users a state-of-the-art voice and video conferencing experience.\n- Low light-sensitive, 720p HD camera delivers peerless video quality.\n- Multiple audio modes ensure that individuals and groups can be heard distinctly when making audio or video calls.\n- Talk uninterrupted with keyboard noise suppression technology on the ThinkPad Edge notebooks.","https://images.icecat.biz/img/gallery/8fd3524e091fa9755544543078d67b15.jpg|https://images.icecat.biz/img/gallery/img_9086002_high_1472492157_8295_26430.jpg","398x400|314x403","|","","","","","","","","","Display","Display diagonal: 35,6 cm (14"")","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 220 cd/m²","Contrast ratio (typical): 500:1","Processor","Processor type: Intel® Core™ i3","Processor manufacturer: Intel","Processor: i3-2310M","Processor frequency: 2,1 GHz","Processor generation: 2nd gen Intel® Core™ i3","Processor number of cores: 2","Processor threads: 4","System bus data transfer rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1023","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-2300 Mobile Series","Processor codename: Sandy Bridge","Bus type: DMI","FSB Parity: No","Stepping: J1","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express сonfigurations: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 21","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory speed: 1333 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Optical drives: DVD-RW","Number of HDDs installed: 1","Hard drive interface: SATA","Hard drive rotational speed: 7200 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: Intel® HD Graphics","On-board graphics card model: Intel® HD Graphics 3000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","On-board graphics card ID: 0x116","Audio","Audio system: HD","Number of built-in speakers: 2","Network","Wi-Fi: Yes","Network interface: Gigabit Ethernet","Ethernet LAN connection: Yes","Bluetooth: No","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","eSATA/USB 2.0 ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Keyboard","Pointing device: ThinkPad UltraNav","Spill-resistant keyboard: Yes","Full-size keyboard: Yes","Software","Operating system software: Windows 7 Home Premium","Operating system architecture: 64-bit","Processor special features","Intel Wireless Display (WiDi) Technology: Yes","Intel My WiFi Technology: Yes","Intel Anti-Theft Technology: Yes","Intel Identity Protection Technology: Yes","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 xrPGA988B); 31 x 24 (BGA1023)","Supported instruction sets: AVX","Processor code: SR04S","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1,00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 52220","Conflict-Free processor: No","Integrated 4G WiMAX: Yes","Battery","Battery capacity: 57 Wh","Number of battery cells: 6","Battery life (max): 6,2 h","Power","AC adapter power: 65 W","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Fingerprint reader: Yes","Sustainability","Sustainability certificates: RoHS, EPEAT Gold, ENERGY STAR","Weight & dimensions","Weight: 2,2 kg","Width: 343,4 mm","Depth: 233,6 mm","Height (front): 2,87 cm","Height (rear): 3,64 cm","Width (imperial): 34,3 cm (13.5"")","Depth (imperial): 23,4 cm (9.2"")","Height (front) (imperial): 2,87 cm (1.13"")","Height (rear) (imperial): 3,63 cm (1.43"")","Other features","AC adapter included: Yes","Infrared data port: No","Graphics card family: Intel","Type: PC","Display: TFT","Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab","HDD user password: Yes","Intel segment tagging: Home office, Small Business","Features","Images Type Map:
"