"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","8901880","","StarTech.com","RK419WALVS","8901880","0065030841849|065030841849","Rack Cabinets","240","","","Wall-Mount Server Rack with Dual Fans and Lock - 4U","20240307153452","ICECAT","1","59227","https://images.icecat.biz/img/norm/high/8901880-StarTech.com.jpg","600x600","https://images.icecat.biz/img/norm/low/8901880-StarTech.com.jpg","https://images.icecat.biz/img/norm/medium/8901880-StarTech.com.jpg","https://images.icecat.biz/thumbs/8901880.jpg","http://objects.icecat.biz/objects/mmo_8901880_1523972276_7143_30562.pdf","http://objects.icecat.biz/objects/mmo_8901880_1523972275_8387_30700.pdf","StarTech.com RK419WALVS rack cabinet 4U Wall mounted rack Black","StarTech.com Wall-Mount Server Rack with Dual Fans and Lock - Vertical Mounting Rack for Server - 4U","StarTech.com RK419WALVS, Wall mounted rack, 4U, 68 kg, Key lock, 20,1 kg, Black","StarTech.com RK419WALVS. Type: Wall mounted rack, Rack capacity: 4U, Maximum weight capacity: 68 kg, Key lock. Weight: 20,1 kg. Product colour: Black","Vertically mount your server or networking equipment to a wall, with lock and key for maximum security
The RK419WALVS 4U 19-inch Secure Wall Mountable Server Rack is a lockable, solid steel storage rack that provides a robust solution for wall mounting telecom, network or server equipment, and includes two 120mm fans, for improved airflow. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.
This 4U rack can be mounted to a wall in a server room, office, or above a doorway in rooms lacking the space for a full-size rack, to expand your workspace and keep your equipment protected from unauthorized access.
Constructed to EIA-RS310 standards, the server rack allows equipment to be mounted horizontally, and offers a hinged lockable front cover as well as a lockable body. Alternatively, non-rackmount equipment can be mounted vertically with the included bottom cover, using the rack as a wall case.
The bracket mounting holes (used to mount to a wall or desk) are positioned at 16-inches apart, matching standard stud measurements for easy installation.
Backed by a StarTech.com Lifetime warranty.
The StarTech.com Advantage
- Versatile and secure installation options for side mounting standard rack mount equipment, or vertically mounting any equipment
- Rack depth allows installation of equipment that would typically be impossible to mount in a small form factor rack, such as deep servers and high power PCs
- Lockable top cover and body restricts unauthorized users from tampering with equipment; the multiple locks even allow for multiple security levels on the single rack","https://images.icecat.biz/img/norm/high/8901880-StarTech.com.jpg|https://images.icecat.biz/img/gallery/8901880-Startech-StarTech.com-RK419WALVS-2472-2.jpg|https://images.icecat.biz/img/gallery/8901880-Startech-StarTech.com-RK419WALVS-2472-3.jpg|https://images.icecat.biz/img/gallery/12553036-Startech-StarTech.com-RK419WALVSGB-447-4.jpg|https://images.icecat.biz/img/gallery/12553036-Startech-StarTech.com-RK419WALVSGB-447-5.jpg|https://images.icecat.biz/img/gallery/12553036-Startech-StarTech.com-RK419WALVSGB-447-6.jpg|https://images.icecat.biz/img/gallery/12553036_5246.jpg|https://images.icecat.biz/img/gallery/8901880_7288.jpg","600x600|600x600|600x600|600x600|600x600|600x600|600x600|600x600","|||||||","","","","","","","","","","Features","Rack capacity: 4U","Type: Wall mounted rack","Maximum weight capacity: 68 kg","Product colour: Black","Disk material: Steel","Frame type: Closed","Product design: 2-post","Front door construction: Steel","Removable front door: Yes","Key lock: Yes","Front door key lock: Yes","Adjustable mounting rails: No","Cooling type: Active","Number of fans: 2 fan(s)","Fan diameter: 12 cm","Fan performance: 106 cfm","Noise level: 46 dB","Cable management: No","Mounting hole shape: Square","Castor wheels: No","Certification: RoHS, CE, UL","Power","AC input voltage: 115 V","Weight & dimensions","Width: 644 mm","Depth: 725 mm","Height: 219 mm","Inner width: 64,1 cm","Inner depth: 72,1 cm","Inner height: 17,8 cm","Weight: 20,1 kg","Mounting depth (min): 56,1 cm","Packaging data","Nuts included: Yes","Number of nuts: 16","Screws included: Yes","Number of screws: 24","Mounting kit: Yes","Package width: 779 mm","Package depth: 705 mm","Package height: 275 mm","Package weight: 22 kg","Other features","Compliance industry standards: EIA-310-D, EIA RS310-D"