"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63"
"","","86186651","","APC","BX950MI","86186651","0731304410805|731304410805","Uninterruptible Power Supplies (UPSs)","817","","","BX950MI","20240309142818","ICECAT","1","129250","https://images.icecat.biz/img/gallery/85903566_9104139399.jpg","4000x3054","https://images.icecat.biz/img/gallery_lows/85903566_9104139399.jpg","https://images.icecat.biz/img/gallery_mediums/85903566_9104139399.jpg","https://images.icecat.biz/img/gallery_thumbs/85903566_9104139399.jpg","http://objects.icecat.biz/objects/mmo_86186651_1603176763_0385_21775.pdf","","APC BX950MI uninterruptible power supply (UPS) Line-Interactive 0,95 kVA 520 W 6 AC outlet(s)","950VA, 230V, AVR, 6x IEC Sockets, Black","APC BX950MI, Line-Interactive, 0,95 kVA, 520 W, Sine, 140 V, 300 V","APC BX950MI. UPS topology: Line-Interactive, Output power capacity (VA): 0,95 kVA, Output power: 520 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 1 min, Typical backup time at half load: 6,5 min. Form factor: Compact, Product colour: Black, Cable length: 1,2 m. Width: 120 mm, Depth: 355 mm, Height: 160 mm","Automatic Voltage Regulation (AVR)\nAutomatically steps up low voltage and steps down high voltage to levels that are suitable for your equipment.\n\nDataline surge protection\nProvides protection of connected equipment from power surges on the data lines.\n\nPowerChute Personal Edition OS Compatibility\nThis software supports numerous operating systems and processors.\n\nUSB connection\nUse your PC to access additional power protection and management features for your UPS via a USB Port.\n\nAudible alarms\nProvides notification of changing utility power and UPS power conditions\n\nLED status display\nQuickly understand unit and power status with visual indicators.\n\nIntelligent battery management\nMaximizes battery performance, life, and reliability through intelligent, precision charging.\n\nAutomatic self-test\nPeriodic battery self-test ensures early detection of a battery that needs to be replaced.\n\nBattery failure notification\nProvides early-warning fault analysis on batteries enabling timely preventive maintenance\n\nSurge only outlets\nProtect secondary electronics from surges and spikes without reducing battery power used to run primary electronics during an outage.\n\nBattery and surge protected outlets\nBack up and protect your hardware and data during power outages, surges and spikes.\n\nSafety-agency approved\nEnsures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment.\n\nBattery-protected and surge-only outlets\nReserves power capacity and run time for connected equipment that require UPS battery back-up while providing surge only protection for less critical equipment","https://images.icecat.biz/img/gallery/85903566_9104139399.jpg|https://images.icecat.biz/img/gallery/86186651_3464161326.jpg|https://images.icecat.biz/img/gallery/85903566_7358558668.jpg|https://images.icecat.biz/img/gallery/86186651_8398580816.jpg|https://images.icecat.biz/img/gallery/85903566_7432519015.jpg|https://images.icecat.biz/img/gallery/85903566_5376711445.jpg","4000x3054|4000x4991|2500x1500|1056x782|4000x5391|4000x3162","|||||","","","","","https://www.youtube.com/watch?v=JoErEwjle3g&t=10s","","","","Features","UPS topology: Line-Interactive","Output power capacity (VA): 0,95 kVA","Output power: 520 W","Waveform: Sine","Input operation voltage (min): 140 V","Input operation voltage (max): 300 V","Input frequency: 50/60 Hz","Output operation voltage (min): 230 V","Output operation voltage (max): 230 V","Output frequency: 50/60 Hz","Output frequency regulation: 0.5 Hz","Output voltage regulation: 10%","Automatic Voltage Regulation (AVR): Yes","Surge energy rating: 273 J","Response time: 6 ms","Input power factor: 0,54","Noise level: 40 dB","Surge protection: Yes","Audible alarm(s): Yes","Audible alarm modes: Low battery alarm","Ports & interfaces","AC outlet types: C13 coupler","Power plug: C14 coupler","AC outlets quantity: 6 AC outlet(s)","USB port: Yes","USB 2.0 ports quantity: 1","USB port type: USB Type-B","Ethernet LAN (RJ-45) ports: 2","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 1 min","Typical backup time at half load: 6,5 min","Battery life (max): 2 year(s)","Battery recharge time: 8 h","Design","Form factor: Compact","Product colour: Black","Cable length: 1,2 m","LED indicators: Yes","International Protection (IP) code: IP20","Certification: CB Meet EN62040-1 / CE / IEC-62040-1 / IEC-62040-2","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 40 °C","Operating relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Technical details","Sustainability certificates: RoHS","Weight & dimensions","Width: 120 mm","Depth: 355 mm","Height: 160 mm","Weight: 6,1 kg","Package width: 197 mm","Package depth: 430 mm","Package height: 250 mm","Package weight: 6,6 kg","Packaging data","Cables included: Input power cable","Manual: Yes","Logistics data","Harmonized System (HS) code: 85078000"