"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57"
"","","80486369","","TP-Link","ARCHER T4U PLUS","80486369","0840030701535|840030701535|6935364072636","Network Cards","182","","","Archer T4U Plus","20240810112645","ICECAT","1","303880","https://images.icecat.biz/img/gallery/873befb2ec064eca003638d997052719.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/873befb2ec064eca003638d997052719.jpg","https://images.icecat.biz/img/gallery_mediums/873befb2ec064eca003638d997052719.jpg","https://images.icecat.biz/img/gallery_thumbs/873befb2ec064eca003638d997052719.jpg","http://objects.icecat.biz/objects/mmo_80486369_1601881924_2358_5203.pdf","http://objects.icecat.biz/objects/mmo_80486369_1601881914_5189_5097.pdf","TP-Link Archer T4U Plus WLAN 867 Mbit/s","USB 3.0, IEEE 802.11b/g/n 2.4 GHz, IEEE 802.11a/n/ac 5 GHz, 84 x 156.3 x 19.2 mm","TP-Link Archer T4U Plus, Wireless, USB, WLAN, Wi-Fi 5 (802.11ac), 867 Mbit/s, Black","TP-Link Archer T4U Plus. Connectivity technology: Wireless, Host interface: USB, Standard connectivity: WLAN. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). USB powered. Product colour: Black","Boost Your PC’s Network Speeds\nAC1300 Dual Antennas High-Gain Wireless USB Adapter\nArcher T4U Plus\n\nHigh-Speed, Dual Band WiFi\nThe Archer T4U Plus grants your PC access to 802.11ac technology while receiving WiFi signals on two separate bands, boosting speeds up to 1.2 Gbps (up to 400 Mbps on 2.4 GHz and 867 Mbps on 5 GHz). This means better networking experience for all your online needs. Choose the 2.4 GHz band for web browsing, email, and social media, or switch to 5 GHz for gaming, HD streaming, and large file downloads.\n\nDual High-Gain Antennas, Broader Coverage\nTwo powerful 5 dBi high-gain external antennas ensure stronger signal transmission and reception between web devices and your router even from farther away or across multiple walls and floors. Enjoy stable wireless connections and faster speeds without WiFi drops and lag.\n\nA Great Match for Faster Speeds\nConnect the newest hardware with USB 3.0. USB 3.0 is specially suited for the 802.11ac WiFi protocol and utilizes its transfer rate for better connections. Take full advantage of USB 3.0 and 802.11ac WiFi for optimized network performance.\n\nAdjustable, Multi-Directional Antenna\nRotate and adjust the antenna 180° for the best reception in different environments.\n\nFlexible Design, Easy Setup\nThe adapter’s desktop-style design and 1.0 m USB cable help you find the best spot for network reception. Enjoy an easy and desktop-friendly setup for flexible deployment.","","","","","https://images.icecat.biz/img/gallery/873befb2ec064eca003638d997052719.jpg|https://images.icecat.biz/img/gallery/ea7004b6b88998aea202f987d39a0588.jpg|https://images.icecat.biz/img/gallery/0a8ee5f93f57d7620bb36249c3b1c262.jpg|https://images.icecat.biz/img/gallery/034d8a2921d7d2fdc36f989a1d006176.jpg|https://images.icecat.biz/img/gallery/3dfa9bbb2c65f7cf96f4bd261ec7e444.jpg|https://images.icecat.biz/img/gallery/fdf5e4868a5e4585fd29973be2b61885.jpg|https://images.icecat.biz/img/gallery/e15670c0cdbab8eb69af77ba9ed82f02.jpg","1000x1000|1000x1000|1000x1000|590x590|590x590|1000x1000|1000x1000","||||||","","","","","","","","","Ultra-Fast Wi-Fi – 1300Mbps wireless speeds (400Mpbs on the 2.4GHz band and 867Mbps on the 5GHz band) with support for the next generation 802.11ac Wi-Fi standard|Dual Band Wireless - 2.4GHz and 5GHz bands for flexible connectivity|Dual High-Gain antennas – Improved range, signal quality and transmission performance|MU-MIMO –Delivers highly efficient wireless connection|Super Speed USB 3.0 Port - Up to 10x faster transfer speeds than USB 2.0|Adjustable, Multi-Directional Antenna - Enable flexible deployment for the best reception","","Ports & interfaces","Connectivity technology: Wireless","Host interface: USB","Standard connectivity: WLAN","USB ports quantity: 1","USB version: 3.2 Gen 1 (3.1 Gen 1)","Network","Maximum data transfer rate: 867 Mbit/s","Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n","Wi-Fi: Yes","Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)","Frequency range: 2,4 - 5 GHz","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)","WLAN data transfer rates supported: 11,54,300,400,867 Mbit/s","Encryption type: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK","Design","Internal: No","Component for: PC/Laptop","Product colour: Black","Antenna: Yes","Antenna design: External","Antenna gain level (max): 5 dBi","Transmitting power (CE): 20 dBm","Transmitting power (FCC): 20 dBm","LED indicators: Status","Certification: FCC, CE","Power","USB powered: Yes","System requirements","Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 Enterprise, Windows 11 Enterprise x64, Windows 11 Home, Windows 11 Pro, Windows 11 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64","Mac operating systems supported: Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Storage humidity: 5 - 90%","Weight & dimensions","Width: 84 mm","Depth: 19,2 mm","Height: 156,3 mm","Packaging data","Package width: 200 mm","Package depth: 150 mm","Package height: 44 mm","Package weight: 230 g","Packaging content","Cables included: USB","Resource CD: Yes","Quick installation guide: Yes","Technical details","Compliance certificates: RoHS","Logistics data","Harmonized System (HS) code: 85176990","Network","MU-MIMO: Yes","Sustainability","Sustainability compliance: Yes"