"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51" "","","7569346","","Siemens","TE503201RW","7569346","","Coffee Makers","1320","","","TE503201RW","20231123103113","ICECAT","1","17916","https://images.icecat.biz/img/norm/high/7569346-7293.jpg","1000x1140","https://images.icecat.biz/img/norm/low/7569346-7293.jpg","https://images.icecat.biz/img/norm/medium/7569346-7293.jpg","https://images.icecat.biz/thumbs/7569346.jpg","","","Siemens TE503201RW coffee maker Fully-auto Espresso machine 1,7 L","Espresso /Macchiato, 1600 W, 15 bar, 1.70 L, 9.91 kg, Silver","Siemens TE503201RW, Espresso machine, 1,7 L, Coffee beans, Ground coffee, Built-in grinder, 1600 W, Silver","Siemens TE503201RW. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,7 L, Coffee input type: Coffee beans, Ground coffee, Number of spouts: 2, Built-in grinder. Display type: LCD. Power: 1600 W. Product colour: Silver","- Intelligent Heater inside: The sensoFlow System guarantees maximum espresso indulgence every time, thanks to its ideal, constant brewing temperature\n- aromaDouble Shot: Extra-strong coffee with less bitterness thanks to two grinding and brewing processes 15 bar\n- ceramDrive: High-quality grinder made of wear-resistant ceramic\n- directWhirl\n- creamCleaner for convenient rinsing of the milk system\n- EQ.5 macchiato\n- Silver\n- Wattage: 1600 W\n- Coffee and espresso from bean to cup at one touch\n- Innovative brewing technique ""aroma pressure system""\n- Water pump with 19 bar pressure\n- 2 cup function prepares your drinks in two grinding and brewing cycles to ensure the perfect coffee\n- Height-adjustable coffee outlet & milk nozzle (max. 150 mm) for large ""latte macchiacto"" glasses\n- Convenient quick rinsing function of milk system creamCleaner\n- All milk nozzle parts are easily removable, easy to clean & dishwasher-proof\n- Fully automatic descaling & cleaning programme\n- Removable 1.7 litre water tank\n- Bean container with aroma preserving lid for up to 300grams\n- Removable drip dish including container for coffee grounds\n- Separate container for pre-grounded coffee","https://images.icecat.biz/img/norm/high/7569346-7293.jpg","1000x1140","","","","","","","","","","","Performance","Appliance placement: Countertop","Product type: Espresso machine","Water tank capacity: 1,7 L","Coffee input type: Coffee beans, Ground coffee","Coffee maker type: Fully-auto","Built-in grinder: Yes","Hot water system: Yes","Maximum operating pressure: 19 bar","Adjustable grinder settings: Yes","Coffee beans capacity: 300 g","Milk tank: No","Number of spouts: 2","Adjustable temperature: Yes","Number of temperature settings: 3","Steam pipe: Yes","Automatic anti-calc: Yes","Self-cleaning: Yes","Cooking functions & programs","Multi beverage: Yes","Espresso making: Yes","Cappuccino making: Yes","Coffee making: Yes","Latte Macchiato making: Yes","Hot milk making: Yes","Ergonomics","Product colour: Silver","Built-in display: Yes","Display type: LCD","Removable drip tray: Yes","Cord storage: Yes","Cord length: 1 m","Illuminated on/off switch: Yes","Power","Power: 1600 W","AC input voltage: 220–240","AC input frequency: 50 - 60 Hz","Auto power off: Yes","Weight & dimensions","Width: 280 mm","Depth: 479 mm","Height: 385 mm","Weight: 9,87 kg","Packaging data","Package width: 340 mm","Package depth: 425 mm","Package height: 510 mm","Package weight: 11 kg","Other features","Type: Coffee/Espresso","Aroma jug: Yes"