"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18" "","","62903","","Fujitsu","S26361-K909-V150","62903","","Monitors CRT","221","","","B772-1 17IN 72KHZ 0.27MM","20190404041531","ICECAT","1","83970","https://images.icecat.biz/img/norm/high/62903.jpg","200x150","https://images.icecat.biz/img/norm/low/62903.jpg","https://images.icecat.biz/img/gallery_mediums/img_62903_medium_1480676779_8851_2323.jpg","https://images.icecat.biz/thumbs/62903.jpg","","","Fujitsu B772-1 17IN 72KHZ 0.27MM monitor CRT 43,2 cm (17"") 1280 x 1024 pixels","B772-1 17IN 72KHZ 0.27MM 1280X1024 TCO99 IN (PC)","Fujitsu B772-1 17IN 72KHZ 0.27MM, 43,2 cm (17""), 30 cm, 23 cm, 50 - 160 Hz, 30 - 72 kHz, 1280 x 1024 pixels","Fujitsu B772-1 17IN 72KHZ 0.27MM. Display diagonal: 43,2 cm (17""), Viewable size, horizontal: 30 cm, Viewable size diagonal: 23 cm. Maximum resolution: 1280 x 1024 pixels, Display resolution: 1280 x 1024 pixels. Power consumption (typical): 75 W. Certification: Compliant Standards - CE, ISO 9241-3, ISO 9241-8, ISO 9241-7, DDC-1, DDC-2B, EN 60950, EN55022,.... Weight: 15,4 kg","Fujitsu Siemens B772-1 Review\r\n\r\nFujitsu Siemens Computers enables people to freely access information and services anywhere and at any time with world-leading products, services and solutions, thus ensuring peoples success within a knowledge-based society. Fujitsu Siemens is committed to meeting and exceeding your expectations and to earning your respect as the long-term IT partner of choice.\r\n\r\nFeatures of the Fujitsu Siemens B772-1 include:\r\n\r\nManufacturer Warranty - 3 years \r\nDimensions (WxDxH) - 41 cm x 42 cm x 40.2 cm \r\nWeight - 15 kg \r\nPower AC - 100/240 V ( 50/60 Hz ) \r\nDevice Type - Display / CRT \r\nDiagonal Size - 17"" \r\nViewable Size - 15.7"" \r\nDot Pitch - 0.27 mm \r\nMax Resolution - 1280 x 1024 / 64 Hz \r\nCompliant Standards - CE, ISO 9241-3, ISO 9241-8, ISO 9241-7, DDC-1, DDC-2B, EN 60950, EN55022, GS, TCO '99, VESA DDC/CI, \r\nEN55024 \r\nPower Consumption - Operational 75 Watt","https://images.icecat.biz/img/norm/high/62903.jpg","200x150","","","","","","","","","","Display","Display diagonal: 43,2 cm (17"")","Viewable size, horizontal: 30 cm","Viewable size diagonal: 23 cm","Display scan frequency (vertical): 50 - 160 Hz","Display scan frequency (horizontal): 30 - 72 kHz","Display resolution","Maximum resolution: 1280 x 1024 pixels","Display resolution: 1280 x 1024 pixels","Power","Power consumption (typical): 75 W","Operational conditions","Operating relative humidity (H-H): 30 - 80%","Operating temperature (T-T): 15 - 32 °C","Certificates","Certification: Compliant Standards - CE, ISO 9241-3, ISO 9241-8, ISO 9241-7, DDC-1, DDC-2B, EN 60950, EN55022, GS, TCO '99, VESA DDC/CI, TCO99","Weight & dimensions","Weight: 15,4 kg"