"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31"
"","","61021586","","Tripp Lite","N206-FP02-IND","61021586","0037332206268|037332206268","Socket-Outlets","2375","","","N206-FP02-IND 2-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA","20240614023835","ICECAT","1","89709","https://images.icecat.biz/img/gallery/61021586_4777438517.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/61021586_4777438517.jpg","https://images.icecat.biz/img/gallery_mediums/61021586_4777438517.jpg","https://images.icecat.biz/img/gallery_thumbs/61021586_4777438517.jpg","http://objects.icecat.biz/objects/mmo_61021586_1708372158_8651_1274644.pdf","","Tripp Lite N206-FP02-IND socket-outlet RJ-45 Silver","2-Port Single Gang Faceplate, Stainless Steel, Industrial Grade, IP44, TAA","Tripp Lite N206-FP02-IND, RJ-45, 5e/6, USB 3.2 Gen 1 (3.1 Gen 1), Silver, Metal, Stainless steel, IP44","Tripp Lite N206-FP02-IND. Socket type: RJ-45, Networking cable category: 5e/6, USB version: USB 3.2 Gen 1 (3.1 Gen 1). Product colour: Silver, Housing material: Metal, Stainless steel, International Protection (IP) code: IP44. Width: 127 mm, Depth: 12,7 mm, Height: 195,6 mm. Package width: 127 mm, Package depth: 12,7 mm, Package height: 195,6 mm. Country of origin: Taiwan, Master (outer) case width: 238,8 mm, Master (outer) case length: 25,4 mm","Bulkhead Wall Plate Recommended for Outdoor or Harsh Indoor Environments\nThis single-gang industrial bulkhead face plate is ideal for connecting Cat5e/6 networks, USB 3.0 or 4K HDMI installations in outdoor applications and other areas where protection from harsh elements is essential. The stainless steel frame and rubber back gasket contribute to the wall plate’s IP44 rating, which ensures protection from splashing water from all directions. Wall-mounting hardware is included.\n\nDesigned for Use with Industrial-Grade Cables and Couplers\nThe bulkhead wall plate with two cutouts is recommended for use with N206-Series industrial Cat5e/6 patch cables and N206-BC01-IND bulkhead coupler or N206-KJ01-IND keystone jack, the U325-Series industrial USB 3.0 cables and U325-000-IND bulkhead coupler and the P569-000-FF-IND bulkhead coupler and P569-Series industrial 4K HDMI cables (all sold separately).\n\nTAA-Compliant for GSA Schedule Purchases\nThe N206-FP02-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.\n\nLifetime Warranty\nThe N206-FP02-IND is backed by a lifetime warranty, ensuring reliability and performance.","https://images.icecat.biz/img/gallery/61021586_4777438517.jpg|https://images.icecat.biz/img/gallery/61021586_4467589873.jpg|https://images.icecat.biz/img/gallery/61021586_6060431863.jpg|https://images.icecat.biz/img/gallery/61021586_5657478731.jpg|https://images.icecat.biz/img/gallery/61021586_9026503589.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||","","","","","","","","","Built to protect Gigabit Ethernet and digital signage applications in harsh environments|IP44-rated to prevent splashing water from damaging cables and other equipment|Designed for industrial cables and couplers—no guessing about compatibility|Wall-mounting hardware included for immediate installation|Complies with Federal Trade Agreements Act standards for GSA Schedule purchases","Features","Socket type: RJ-45","Sockets quantity: 2","Networking cable category: 5e/6","USB version: USB 3.2 Gen 1 (3.1 Gen 1)","Design","Product colour: Silver","Housing material: Metal, Stainless steel","International Protection (IP) code: IP44","Certification: TAA","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332206265","Compliance certificates: RoHS","Weight & dimensions","Width: 127 mm","Depth: 12,7 mm","Height: 195,6 mm","Weight: 80 g","Packaging data","Package width: 127 mm","Package depth: 12,7 mm","Package height: 195,6 mm","Package weight: 80 g","Logistics data","Country of origin: Taiwan","Master (outer) case width: 238,8 mm","Master (outer) case length: 25,4 mm","Master (outer) case height: 340,4 mm","Master (outer) case weight: 780 g","Quantity per master (outer) case: 10 pc(s)"