"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41"
"","","54314","","Canon","7733A001","54314","","Multifunction Printers","304","imageRUNNER","","iR1610F","20200128153113","ICECAT","1","47353","https://images.icecat.biz/img/norm/high/54314.jpg","200x346","https://images.icecat.biz/img/norm/low/54314.jpg","https://images.icecat.biz/img/gallery_mediums/img_54314_medium_1480675717_5203_2323.jpg","https://images.icecat.biz/thumbs/54314.jpg","","","Canon imageRUNNER iR1610F Inkjet A3 2400 x 600 DPI 16 ppm","iR1610F Digital Multifunction System","Canon imageRUNNER iR1610F, Inkjet, 2400 x 600 DPI, Mono scanning, Mono faxing, A3","Canon imageRUNNER iR1610F. Print technology: Inkjet, Resolution (maximum): 2400 x 600 DPI. Maximum copy resolution: 1200 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A3","Consistently high copy quality is matched by highly reliable performance. Mixed-sized documents can be fed directly to the standard Automatic Document Feeder. G3 faxing, with a range of advanced functions, is supported as a standard feature - enhancing overall office productivity. Transforming from a fax into a fast and flexible network printer simply by adding on Canon optional print and networking capability, the innovative range of networked intelligent features speed up and simplify your entire workflow by collecting, sharing, managing and digitally storing all your documents. \r\n\r\nNow you have the power to be more flexible\r\n\r\nThe iR1610F offers combined digital copying with comprehensive Super G3 fax functionality as standard to serve the general office needs of small SMEs. Moreover, the iR1610F also has unique upgrade potential. By adding the optional print board and network interface adapter the iR1610F not only offers copying, faxing and network printing but also Intelligent Send. \r\n\r\nInformation at your fingertips\r\nIntelligent Send allows documents scanned directly into the iR1610F for distribution to multiple destinations, to individual or groups of email addresses, to network or host folders and files, to document management applications as well as to other networked iRi's. This eliminates the expense of printing, forwarding and filing hard copies and the associated labour intensive tasks.\r\n\r\nSimple and effective\r\nAn intuitive control panel ensures every task is simple to perform. Connected users can manage and control jobs direct from the desktop PCs via the Remote User Interface (RUI). Combined with their optional document finishing accessories the iR1610F is an ideal first step down the digital multifunction path.\r\n\r\nProductive print option\r\nOptional print and networking capability gives professional print productivity with Print resolution rising to 2400 x 600 dpi with AIR smoothing technology. Optional PostScriptâ„¢ emulation is also available to optimise printing output. \r\n\r\nSmart software and service solutions\r\nCanon Business Intelligence skills can show you how to achieve more streamlined and extremely cost-effective office operations, by fully integrating your document, print and network management systems","https://images.icecat.biz/img/norm/high/54314.jpg","200x346","","","","","","","","","","","Printing","Print technology: Inkjet","Printing: No","Resolution (maximum): 2400 x 600 DPI","Print speed black (normal, A4/US Letter): 16 ppm","Warm-up time: 30 s","Time to first page (black, normal): 8,2 s","Copying","Copying: No","Maximum copy resolution: 1200 x 600 DPI","Scanning","Scanning: Mono scanning","Optical scanning resolution: 600 x 600 DPI","Fax","Faxing: Mono faxing","Modem speed: 33,6 Kbit/s","Fax memory: 2 MB","Broadcast locations: 63 locations","Features","Digital sender: No","Input & output capacity","Maximum input capacity (sheets): 250 sheets","Paper handling","Maximum ISO A-series paper size: A3","Maximum print area: 297 x 420 mm","Ports & interfaces","Standard interfaces: Parallel","Parallel ports quantity: 1","Performance","Internal memory: 32 MB","Maximum internal memory: 72 MB","Processor frequency: 200 MHz","Design","Market positioning: Business","Weight & dimensions","Weight: 38 kg","Other features","Dimensions (WxDxH): 615 x 631 x 662 mm","Maximum memory: 64 GB","All-in-one functions: Fax, Scan","Colour all-in-one functions: No"