"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30"
"","","486656","","Seagate","ST340211AS?20PK","486656","","Internal Hard Drives","219","Desktop HDD","","Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk","20221021101432","ICECAT","","84788","https://images.icecat.biz/img/norm/high/486656-4783.jpg","200x185","https://images.icecat.biz/img/norm/low/486656-4783.jpg","https://images.icecat.biz/img/gallery_mediums/img_486656_medium_1480934086_2374_26509.jpg","https://images.icecat.biz/thumbs/486656.jpg","","","Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk 3.5""","Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk","Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk, 3.5"", 40 GB, 7200 RPM","Seagate Desktop HDD Barracuda 7200.9 40GB Serial ATA II 7200RPM 2MB 20pk bulk. Hard drive size: 3.5"", Hard drive capacity: 40 GB, Hard drive rotational speed: 7200 RPM","The Barracuda 7200.9 is a 3.5"" disc drive with reduced height (20mm vs. traditional 26mm drives). The product is available in 40, 80, 120 and 160GByte capacities with 2 and 8MB cache offerings. To support your application requirements the Barracuda 7200.9 is configured as a SATA 1.5Gb/s interface but can be easily configured to SATA 3Gb/s by removing a single jumper on the drive.\r\n\r\nNew Low Profile Height\r\nLighter design weighs less and reduces shipping costs.\r\n\r\nSeagate SoftSonic \r\nSeagate SoftSonic motor enables whisper-quiet operation.\r\n\r\nReversed PCBA Electronics\r\nBy reversing the circuit board, the drive electronics are protected from handling damage during shipping and integration.\r\n\r\nPerpendicular Recording Technology\r\nPerpendicular Recording increases data density while decreasing moving parts for a more dependable drive.\r\n","https://images.icecat.biz/img/norm/high/486656-4783.jpg","200x185","","","","","","","","","","Features","Hard drive size: 3.5""","Hard drive capacity: 40 GB","Hard drive rotational speed: 7200 RPM","Standard connectivity: Serial ATA II","Storage drive buffer size: 2 MB","Average latency: 4,16 ms","Bytes per sector: 512","Compatible products: PCs","Power","Power consumption (standby): 1,5 W","Operating voltage: 5 / 12 V","Start-up current: 2,8 A","Operational conditions","Operating temperature (T-T): 0 - 60 °C","Storage temperature (T-T): -40 - 70 °C","Operating shock: 63 G","Non-operating shock: 350 G","Weight & dimensions","Width: 101,6 mm","Height: 20 mm","Depth: 147 mm","Weight: 365 g","Other features","Dimensions (WxDxH): 101,6 x 146,99 x 19,99 mm","Internal: Yes","Macintosh connectivity: No","Data transfer rate: 3 Gbit/s","USB powered: No","External power adapter: No"