"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135"
"","","470025","","ASUS","A6F-AP026H","470025","","Laptops","151","","","A6F-AP026H","20201201161700","ICECAT","1","64069","https://images.icecat.biz/img/norm/high/470025-2157.jpg","444x390","https://images.icecat.biz/img/norm/low/470025-2157.jpg","https://images.icecat.biz/img/gallery_mediums/img_470025_medium_1480931170_9573_26509.jpg","https://images.icecat.biz/thumbs/470025.jpg","","","ASUS A6F-AP026H laptop Intel® Core™ Duo T2050 39,1 cm (15.4"") 0,5 GB DDR2-SDRAM 80 GB Windows XP Home Edition","A6F-AP026H - Intel Core Duo T2050, 512MB RAM, 80GB HDD, 15.4"" TFT, Win XP Home","ASUS A6F-AP026H, Intel® Core™ Duo, 1,6 GHz, 39,1 cm (15.4""), 1280 x 800 pixels, 0,5 GB, 80 GB","ASUS A6F-AP026H. Processor type: Intel® Core™ Duo, Processor: T2050, Processor frequency: 1,6 GHz. Display diagonal: 39,1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system software: Windows XP Home Edition. Weight: 2,85 kg","Dual core, Double Power\r\nEquipped with the latest dual core technology, the A6F provides enhanced responsiveness to enjoy audio & video playback & record, gaming, IM, and web-browsing simultaneously on your notebook. Moreover, it offers outstanding dual-core performance to enjoy multimedia management and digital content creation. . \r\n\r\nThe latest 3D processing Power\r\nIncorporated with ATI's Mobility Radeon X1600 and Avivo, the A6F delivers stunning, true-to-life visuals, incredibly smooth video playback and exceptional graphics performance—from personal video recording and high definition TV, to enthusiast-level gaming\r\n\r\nBuilt-in Webcam and Microphone\r\nWhether it's at home, hotel rooms, coffee shops or airports, as long as there is Internet connection, the A6F links users to the rest of the world via built in1.3 mega-pixel webcam and microphone. Mobile video conferencing anytime is now possible without bulky webcams and tangling wires.\r\n\r\nTriple Speed Connection with Wireless Freedom \r\nResponding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the A6F notebooks, with the built-in BluetoothR V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.\r\n\r\nExclusive Power Saving Technology \r\nPower4 Gear+ is a unique technology available exclusively from ASUS only. It offers eight operation modes designed specifically for various applications. Power is distributed according to the operation modes to ensure that no power goes to waste. The A6F Series delivers the long lasting battery performance needed for the most intense games.\r\n\r\nTop cost effective choice\r\nHave instant communication with the high quality mega pixel web camera& microphone! Featuring 15.4"" widescreen display, the ASUS A6F notebook is a powerful digital multimedia solution, with built-in high quality web camera & microphone, S/PDIF, card-reader, Audio DJ, and the BluetoothR V2.0 EDR. As versatile as it proves, the A6F Series are the best laptop choice for your shopping list.","https://images.icecat.biz/img/norm/high/470025-2157.jpg","444x390","","","","","","","","","","Display","Display diagonal: 39,1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor type: Intel® Core™ Duo","Processor manufacturer: Intel","Processor: T2050","Processor frequency: 1,6 GHz","Processor number of cores: 2","Processor threads: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: Socket 478","Processor system bus: 533 MHz","Processor lithography: 65 nm","Processor operating modes: 32-bit","Processor series: Intel Core Duo T2000 Series","Processor codename: Yonah","Bus type: FSB","FSB Parity: No","Stepping: C0","Thermal Design Power (TDP): 31 W","Tjunction: 100 °C","Number of Processing Die Transistors: 151 M","Processing die size: 90 mm²","CPU multiplier (bus/core ratio): 12","ECC supported by processor: No","Memory","Internal memory: 0,5 GB","Maximum memory: 2 GB","Internal memory type: DDR2-SDRAM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 80 GB","Hard drive interface: Ultra-ATA/100","Hard drive rotational speed: 5400 RPM","Card reader integrated: Yes","Graphics","Maximum graphics card memory: 0,128 GB","Audio","Audio system: Intel HDA, SoundBlaster Pro","Number of built-in speakers: 2","Camera","Front camera: Yes","Network","Network interface: Gigabit Ethernet, Wireless LAN","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Parallel ports quantity: 1","Keyboard","Pointing device: Touchpad","Keyboard number of keys: 88","Windows keys: Yes","Software","Operating system software: Windows XP Home Edition","Bundled software: ASUSDVD XP 6.0\nPower Director V3.0 DE\nMedi@Show V2.0 SE\nSymantec Norton Internet Security 2005 (trial)\nAdobe Acrobat Reader 7.0\nNERO Express V6.0\nASUS Live Update\nASUS ChkMail\nASUS Hotkey\nASUS Power4 Gear+","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: No","Intel Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: No","Execute Disable Bit: Yes","Idle States: No","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Processor code: SL9BN","Physical Address Extension (PAE): 32 bit","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 27231","Conflict-Free processor: No","Power","AC adapter power: 65 W","AC adapter input voltage: 100/240 V","AC adapter output current: 3,42 A","AC adapter output voltage: 19 V","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Weight & dimensions","Weight: 2,85 kg","Width: 354 mm","Depth: 284 mm","Height: 35,2 mm","Other features","Physical security: BIOS Booting / HDD User Password","AC adapter included: Yes","Infrared data port: No","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem: Data/Fax","Network","Networking speed: 10/100/1000 Mbps Base-TX","Keyboard","Keyboard special features: Audio DJ (play/pause, stop, forward, rewind)","Hard drive","Storage drive height: 9,5 mm"