"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69" "","","462313","","Acer","LX.A3605.275","462313","","Laptops","151","Aspire","","Aspire 1362LC","20201201162706","ICECAT","1","125272","https://images.icecat.biz/img/norm/high/462313-9163.jpg","310x276","https://images.icecat.biz/img/norm/low/462313-9163.jpg","https://images.icecat.biz/img/gallery_mediums/img_462313_medium_1480930302_2801_26509.jpg","https://images.icecat.biz/thumbs/462313.jpg","","","Acer Aspire 1362LC 38,1 cm (15"") 0,5 GB DDR-SDRAM 40 GB K8N800 Windows XP Home Edition","Aspire 1362LC AMD Sempron XP 2800+ 15TFT 2*256MB 40GB DVD-RW 56Kbps LAN WLAN WXP Home Multi noFDD QW","Acer Aspire 1362LC, 1,6 GHz, 38,1 cm (15""), 1024 x 768 pixels, 0,5 GB, 40 GB, Windows XP Home Edition","Acer Aspire 1362LC. Processor frequency: 1,6 GHz. Display diagonal: 38,1 cm (15""), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drives: DVD±RW. Discrete graphics card model: K8N800. Operating system software: Windows XP Home Edition. Weight: 3,6 kg","The Acer Aspire 1360 series is the ideal mobile workplace for private users looking for a neat, compact, all-in-one home computer that can be easily transported to other locations and that provides great entertainment, easy access to the Internet and more than enough power for demanding home multimedia applications. Self-employed professionals and users from small businesses will also find this complete transportable workplace just the right instrument to accompany them at work both inside and outside the office and at play when its captivating leisure and entertainment qualities make winding down an added pleasure.","https://images.icecat.biz/img/norm/high/462313-9163.jpg","310x276","","","","","","","","","","","Display","Display diagonal: 38,1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Processor","Processor frequency: 1,6 GHz","Memory","Internal memory: 0,5 GB","Maximum memory: 2 GB","Internal memory type: DDR-SDRAM","Storage","Total storage capacity: 40 GB","Optical drives: DVD±RW","Hard drive interface: Ultra-ATA/100","Hard drive rotational speed: 4200 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: K8N800","Maximum graphics card memory: 0,064 GB","Audio","Audio system: Sound Blaster Pro & MS Sound compatible","Number of built-in speakers: 2","Camera","Front camera: No","Network","Network interface: Ethernet/Fast Ethernet","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Parallel ports quantity: 1","Keyboard","Pointing device: Touchpad","Software","Operating system software: Windows XP Home Edition","Bundled software: Acer Launch Manager, Acer System Recovery CD, Acer eManager (including eSetting and ePresentation), Acer disc-to-disc recovery, Norton AntiVirus, Adobe Acrobat Reader, CyberLink PowerDVD, NTI CD-Maker, Aspire Arcade","Battery","Number of battery cells: 8","Battery life (max): 3 h","Weight & dimensions","Weight: 3,6 kg","Width: 361 mm","Depth: 293 mm","Height: 47 mm","Other features","Infrared data port: Yes","Dimensions (WxDxH): 361 x 293 x 47 mm","Display: LCD","Wake-on-Ring ready: Yes","TV-in port: No","Wake-on-LAN ready: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s","Hard drive","Flexible disk drive: N"