"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147"
"","","4559500","","ASUS","90NY8A332L2514VL455","4559500","","Laptops","151","ROG","","G73JH","20220126165559","ICECAT","1","12389","https://images.icecat.biz/img/norm/high/4559500-9187.jpg","450x311","https://images.icecat.biz/img/norm/low/4559500-9187.jpg","https://images.icecat.biz/img/gallery_mediums/img_4559500_medium_1481116513_9336_23752.jpg","https://images.icecat.biz/thumbs/4559500.jpg","","","ASUS ROG G73JH Intel® Core™ i5 i5-520M 43,9 cm (17.3"") HD+ 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5870 Windows 7 Home Premium Black","G73JW 17.3"" 1600x900, Core i5 520M 2.4GHz, DDR3 4GB, Radeon HD 5870 1GB, Dual SATA 1TB, DVD-RW, Windows 7 HP","ASUS ROG G73JH, Intel® Core™ i5, 2,4 GHz, 43,9 cm (17.3""), 1600 x 900 pixels, 4 GB, 1 TB","ASUS ROG G73JH. Processor type: Intel® Core™ i5, Processor: i5-520M, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3""), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drives: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5870. Operating system software: Windows 7 Home Premium. Product colour: Black. Weight: 3,85 kg","Absolute gaming on a notebook – it’s the next logical step, bringing the power and authority of a desktop rig to an advanced machine that’s a total package for dedicated gamers.\r\n\r\nPower through any Challenge.\r\n\r\nNothing fazes the G73 – it runs the latest releases in high detail, no more watered down versions. This beast has Intel® Core™ i3/i5/i7 processors that handle all comers with on demand overclocking through Turbo Boost, hurtling CPU speeds up to 3.33GHz. All it takes is one key press and extra power becomes available.\r\n\r\nMemory goes up to a formidable 8GB – games run smooth and relentless since nothing needs to be left out. The new G73 signifies a move towards uncompromised notebooks, so we packed it to the gills with hardware.\r\n\r\nView to a Thrill.\r\n\r\nVisuals look awesome on the 17.3” full HD screen, and made even better by the ATI Mobility™ Radeon® HD5870 with 1GB GDDR5 – an overkill GPU taking notebook gaming beyond the edge so you no longer have to switch graphic details off in options menus.\r\n\r\nG73 is 100% DX11 compliant – offering all the benefits of the latest graphics standard. Future proofing never had this much firepower.\r\n\r\nEven the built-in camera rises above the norm – offering 2 megapixels so gamers can stay in visual contact with one another in style.\r\n\r\nThe New Spin.\r\n\r\nHigh definition has well and truly dawned, it’s now a must in any self-respecting setup. And because G73 is the gaming notebook of choice, it doesn’t cut any corners when it comes to optical media – the Blu-ray Disc/DVD combo drive makes sure of that.\r\n\r\nSounds like Domination.\r\n\r\nG73 gamers get the upper hand thanks to EAX 4.0 3D surround that makes every morsel of audio come to life in vivid detail for complete spatial awareness. Great gaming deserves great sound – not the tinny output other notebooks have.\r\n\r\nStylish Supremacy.\r\n\r\nInspired by the F117 stealth bomber, the matte-finished G73 is an ergonomic feast of gamer-centric features – a huge keyboard that lights up for night time ops and can be turned off instantly for stealth, ample handrest real estate and rubberized surface areas for comfort during prolonged sessions.\r\n\r\nReady for Take Off.\r\n\r\nTwin rear exhausts draw heat away from the action with some of the best cooling around. This afterburner effect doesn’t come with a noise penalty – G73 is a formidable performer, but it’s deadly silent.\r\n\r\nMassive is Good.\r\n\r\nAmple was the imperative when designing this notebook – down to dual SATA support and up to 1TB in storage, a far cry from the paltry hard drives of most notebooks. Nothing escapes real gamers equipped with enough install space!\r\n\r\nGreat for Civilians.\r\n\r\nGames are among the most demanding applications for a PC. This means G73 has more than enough oomph to handle pretty much every other kind of usage you throw at it, should you choose to take time off gaming. It’s a notebook PC, after all – just a very powerful one.","https://images.icecat.biz/img/norm/high/4559500-9187.jpg|https://images.icecat.biz/img/gallery/16713_4559500_9.jpg|https://images.icecat.biz/img/gallery/16713_4559500_6348.jpg|https://images.icecat.biz/img/gallery/16713_4559500_9473.jpg|https://images.icecat.biz/img/gallery/16713_4559500_2682.jpg","450x311|500x500|500x500|500x500|500x500","||||","","","","","","","","","Design","Product colour: Black","Display","Display diagonal: 43,9 cm (17.3"")","Display resolution: 1600 x 900 pixels","HD type: HD+","LED backlight: Yes","Native aspect ratio: 16:9","Display surface: Gloss","Processor","Processor type: Intel® Core™ i5","Processor manufacturer: Intel","Processor: i5-520M","Processor frequency: 2,4 GHz","Processor generation: Intel® Core™ i5","Processor number of cores: 2","Processor threads: 4","Processor boost frequency: 2,93 GHz","System bus data transfer rate: 2,5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 956","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-500 Mobile Series","Processor codename: Arrandale","Bus type: DMI","FSB Parity: No","Stepping: C2","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express сonfigurations: 1x16","Number of Processing Die Transistors: 382 M","Processing die size: 81 mm²","CPU multiplier (bus/core ratio): 18","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum memory: 8 GB","Internal memory type: DDR3-SDRAM","Storage","Total storage capacity: 1 TB","Optical drives: DVD-RW","Number of HDDs installed: 2","Hard drive capacity: 500 GB","Hard drive interface: SATA II","Hard drive rotational speed: 7200 RPM","Card reader integrated: Yes","Compatible memory cards: Memory Stick (MS), MiniSD, MMC, SD, xD","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon HD 5870","On-board graphics card model: Intel® HD Graphics","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 500 MHz","On-board graphics card dynamic frequency (max): 766 MHz","Maximum graphics card memory: 1,024 GB","Audio","Audio system: EAX Advanced HD 4.0","Number of built-in speakers: 2","Built-in subwoofer: Yes","Network","Wi-Fi: Yes","Bluetooth: Yes","Bluetooth version: 2.1+EDR","Ports & interfaces","USB 2.0 ports quantity: 4","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Performance","Chipset: Intel® HM55 Express","Software","Operating system software: Windows 7 Home Premium","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: 1.0","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: Yes","Intel AES New Instructions: Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: rPGA 37.5x 37.5, BGA 34x28","Supported instruction sets: SSE4.1/4.2","Physical Address Extension (PAE): 36 bit","CPU configuration (max): 1","Embedded options available: Yes","Graphics & IMC lithography: 45 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 47341","Conflict-Free processor: No","Battery","Number of battery cells: 8","Battery capacity: 5200 mAh","Power","AC adapter power: 150 W","AC adapter input voltage: 100 - 240 V","AC adapter output current: 4,7 A","AC adapter output voltage: 16 V","Security","Cable lock slot: No","Weight & dimensions","Weight: 3,85 kg","Width: 420 mm","Depth: 310 mm","Height (front): 1,89 cm","Height (rear): 5,68 cm","Other features","AC adapter included: Yes","Infrared data port: No","Graphics card family: AMD","Type: PC","TV-in port: No","Internal modem: No","TV tuner integrated: No"