"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112" "","","4558560","","Lenovo","59035915+888010311","4558560","","Laptops","151","","","S10-3t + Bag","20201201162716","ICECAT","","10314","https://images.icecat.biz/img/norm/high/4558560-9007.jpg","550x640","https://images.icecat.biz/img/norm/low/4558560-9007.jpg","https://images.icecat.biz/img/gallery_mediums/img_4558560_medium_1481116447_1358_23752.jpg","https://images.icecat.biz/thumbs/4558560.jpg","","","Lenovo S10-3t + Bag Intel Atom® N450 Netbook 25,6 cm (10.1"") 1 GB DDR2-SDRAM 160 GB Windows 7 Starter Black","S10-3 10.1"" Intel ATOM N450 1Gb 160Gb 802.11b/g/n","Lenovo S10-3t + Bag, Intel Atom®, 1,66 GHz, 25,6 cm (10.1""), 1024 x 600 pixels, 1 GB, 160 GB","Lenovo S10-3t + Bag. Product type: Netbook. Processor type: Intel Atom®, Processor: N450, Processor frequency: 1,66 GHz. Display diagonal: 25,6 cm (10.1""), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system software: Windows 7 Starter. Product colour: Black. Weight: 1,25 kg","Though the U1 Hybrid took the spotlight, the less revolutionary but still eye-catching IdeaPad S10-3t also caught our attention. As part of Lenovo's updating of the S10 Netbook series, the 3t changes the entire design, adding a swivel-screen touch display to turn the Netbook into a convertible tablet.\r\n\r\nThe multi-touch display on the S10-3t is capacitive, not resistive, meaning the screen isn't pressure-based, and operates somewhat like the display on an iPhone. With smooth lines and large stereo speakers, the S10-3t looks like it's aiming at media consumers as much as standard Netbook users with this hybrid. We found a lot of touches to get excited about, but the overall final product is still too much of a mixed bag.","https://images.icecat.biz/img/norm/high/4558560-9007.jpg|https://images.icecat.biz/img/gallery/img_4558560_high_1470901468_8927_9027.jpg|https://images.icecat.biz/img/gallery/img_4558560_high_1470901469_8513_9027.jpg","550x640|500x482|800x690","||","","","","","","","","","Design","Product type: Netbook","Product colour: Black","Display","Display diagonal: 25,6 cm (10.1"")","Display resolution: 1024 x 600 pixels","LED backlight: Yes","Native aspect ratio: 5:3","Processor","Processor type: Intel Atom®","Processor manufacturer: Intel","Processor: N450","Processor frequency: 1,66 GHz","Processor number of cores: 1","Processor threads: 2","Processor cache: 0,512 MB","Processor cache type: L2","Processor socket: BGA 559","Processor system bus: 667 MHz","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Atom N400 Series","Processor codename: Pineview","Bus type: DMI","FSB Parity: No","Stepping: A0","Thermal Design Power (TDP): 5,5 W","Tjunction: 100 °C","Number of Processing Die Transistors: 123 M","Processing die size: 66 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 1 GB","Maximum memory: 2 GB","Internal memory type: DDR2-SDRAM","Memory speed: 667 MHz","Memory layout (slots x size): 1 x 1 GB","Storage","Total storage capacity: 160 GB","Hard drive capacity: 160 GB","Hard drive interface: SATA","Hard drive rotational speed: 5400 RPM","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","On-board graphics card model: Unspecified","Audio","Number of built-in speakers: 2","Network","Ethernet LAN connection: Yes","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","Charging port type: DC-in jack","Performance","GPS: No","Software","Operating system software: Windows 7 Starter","Drivers included: Yes","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: Yes","Intel Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 22 x 22 mm","Supported instruction sets: SSE2, SSE3, SSSE3","Processor code: SLBMG","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 42503","Conflict-Free processor: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Weight & dimensions","Weight: 1,25 kg","Packaging content","Remote control: No","Other features","Graphics card family: Intel","Dimensions (WxDxH): 280 x 174 x 20,2 mm","Compatible operating systems: Windows","Graphics card: GMA 3150"