"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101" "","","3893243","","Lenovo","SPL15UK","3893243","","Servers","156","ThinkServer","TS","TS200","20221021101432","ICECAT","1","","https://images.icecat.biz/img/norm/high/3893243-8493.jpg","1170x2100","https://images.icecat.biz/img/norm/low/3893243-8493.jpg","https://images.icecat.biz/img/gallery_mediums/img_3893243_medium_1481110034_5506_23568.jpg","https://images.icecat.biz/thumbs/3893243.jpg","","","Lenovo ThinkServer TS200 server Tower (5U) Intel® Xeon® 3000 Sequence X3450 2,66 GHz 4 GB DDR3-SDRAM","Intel Xeon X3450(2.67GHz), 4GB DDR3, no HDD, RAID (0,1, 1e), DVD-RW, 2x430 Watt, no OS","Lenovo ThinkServer TS200, 2,66 GHz, X3450, 4 GB, DDR3-SDRAM, Tower (5U)","Lenovo ThinkServer TS200. Processor type: Intel® Xeon® 3000 Sequence, Processor frequency: 2,66 GHz, Processor: X3450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Redundant power supply. Form factor: Tower (5U)","In today's busy corporate environment, IT departments are looking for ways to make installing and managing their server environments efficient and cost effective without sacrificing performance. Lenovo® had these needs in mind when creating the new TD200. Based on the latest Intel® Xeon® processors with a suite of intuitive software and thoughtfully designed services, our new offering is targeted at customers who need:\r\n\r\n- A fully loaded platform to run mission critical applications including database, email, virtualization, and line of business\r\n- High-performance, high-capacity storage (up to 4.8 TB of data)\r\n- Built-in data protection standard on every model to ensure hard drive failure doesn't result in data loss\r\n- Integrated advanced management and remote administration capabilities provide health monitoring and control of your server from anywhere, at anytime\r\n- Integrated Management Module (IMM) Premium delivers remote management and virtual media standard on every model","https://images.icecat.biz/img/norm/high/3893243-8493.jpg","1170x2100","","","","","","","","","","","Processor","Processor type: Intel® Xeon® 3000 Sequence","Processor manufacturer: Intel","Processor: X3450","Processor frequency: 2,66 GHz","Processor boost frequency: 3,2 GHz","Processor number of cores: 4","Processor cache: 8 MB","Memory channels supported by processor: Dual","Number of processors: 1","Thermal Design Power (TDP): 95 W","Processor cache type: Smart Cache","System bus data transfer rate: 2,5 GT/s","Processor socket: LGA 1156 (Socket H)","Processor lithography: 45 nm","Processor threads: 8","Processor operating modes: 64-bit","Stepping: B1","FSB Parity: No","Bus type: DMI","Processor codename: Lynnfield","Tcase: 72,7 °C","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 800,1066,1333 MHz","Memory bandwidth supported by processor (max): 21 GB/s","ECC supported by processor: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Maximum number of PCI Express lanes: 16","PCI Express сonfigurations: 1x16, 2x8, 4x4","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.2","Processor code: SLBLD","Physical Address Extension (PAE): Yes","Physical Address Extension (PAE): 36 bit","Embedded options available: Yes","Number of Processing Die Transistors: 774 M","CPU multiplier (bus/core ratio): 20","Processing die size: 296 mm²","Processor series: Intel Xeon 3400 Series","Conflict-Free processor: No","Memory","Internal memory: 4 GB","Internal memory type: DDR3-SDRAM","Maximum memory: 48 GB","ECC: Yes","Memory speed: 1333 MHz","Storage","RAID levels: 1","Hot-swap: Yes","Network","Network interface: Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 2","USB 2.0 ports quantity: 6","VGA (D-Sub) ports quantity: 2","Expansion slots","PCI Express slots version: 2.0","Design","Form factor: Tower (5U)","Software","Compatible operating systems: - Microsoft Windows Server Standard Edition 2003 (32-bit & 64-bit)\n- Microsoft Windows Server Standard Edition 2008 (32-bit & 64-bit)\n- Microsoft Windows Server Enterprise Edition 2008 (64-bit)\n- Microsoft Windows Server Essential Business Server Edition 2008 (64-bit-Standard)\n- Microsoft Windows Server Small Business Server Edition 2008 (64-bit-Standard)\n- Microsoft Windows Server Data Center Edition 2008\n- Microsoft Windows Server Enterprise Edition 2003 (64-bit)\n- Microsoft Windows Server Small Business Server Edition 2003 (32 bit & 64 bit Standard/Premium)\n- Microsoft Windows Server Data Center Edition 2003\n- Novell SUSE Enterprise Server\n- Red Hat Enterprise Linux","Processor special features","CPU configuration (max): 1","Intel Rapid Storage Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Wireless Display (WiDi) Technology: No","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: Yes","Intel My WiFi Technology: No","Intel Turbo Boost Technology: 1.0","Intel® Quick Sync Video Technology: No","Intel® InTru™ 3D Technology: No","Intel Clear Video HD Technology: No","Intel® Insider™: No","Intel Flex Memory Access: No","Intel Smart Cache: Yes","Intel AES New Instructions: No","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: Yes","Intel Clear Video Technology: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 42929","Power","Redundant power supply: Yes","Weight & dimensions","Weight: 3,8 kg","Other features","Dimensions (WxDxH): 218 x 745 x 440 mm","Features","Images Type Map: