"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58" "","","36611017","","AVM","20002781","36611017","4023125027819","Wireless Routers","3982","","","FRITZ BOX 6590 CABLE DE * FH","20240314191744","SUPPLIER","1","56060","http://images.icecat.biz/img/brand/high/42_66dd62a48354457683c6b1ff51d1d7d3.jpg","200x131","http://images.icecat.biz/img/brand/low/42_c46635b04ca3419cb6e828be10446df9.jpg","","http://images.icecat.biz/img/brand/thumb/42_51043275b0744d32b7091aef00138006.jpg","","","AVM FRITZ BOX 6590 CABLE DE * FH wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White","","AVM FRITZ BOX 6590 CABLE DE * FH, Dual-band (2.4 GHz / 5 GHz), Ethernet LAN connection, White, Tabletop router","AVM FRITZ BOX 6590 CABLE DE * FH. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), WLAN data transfer rate (max): 2533 Mbit/s, WLAN data transfer rate (first band): 800 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Networking standards: IEEE 802.11ac, IEEE 802.11n. Encryption type: WPA2. Product type: Tabletop router, Product colour: White, LED indicators: Power, WLAN. Cables included: LAN (RJ-45), Phone (RJ-12)","","http://images.icecat.biz/img/brand/high/42_66dd62a48354457683c6b1ff51d1d7d3.jpg","200x131","","","","","","","","","","","WAN connection","Ethernet WAN: No","DSL WAN: No","SIM card slot: No","3G/4G USB modem compatibility: No","Wireless LAN features","Wi-Fi band: Dual-band (2.4 GHz / 5 GHz)","WLAN data transfer rate (max): 2533 Mbit/s","WLAN data transfer rate (first band): 800 Mbit/s","WLAN data transfer rate (second band): 1733 Mbit/s","Network","Ethernet LAN connection: Yes","Ethernet LAN interface type: Gigabit Ethernet","Networking standards: IEEE 802.11ac, IEEE 802.11n","DSL features","ADSL: No","ADSL2: No","ADSL2+: No","VDSL: No","VDSL2: No","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB port: Yes","USB 2.0 ports quantity: 2","RJ-11 ports quantity: 2","Memory card slot(s): No","Management features","Web-based management: Yes","WPS push button: Yes","Security","Encryption type: WPA2","Firewall: Yes","Guest access: Yes","Protocols","DHCP server: Yes","Design","Product type: Tabletop router","Product colour: White","Wall mountable: No","Indication light: Yes","LED indicators: Power, WLAN","Packaging content","Cables included: LAN (RJ-45), Phone (RJ-12)","AC adapter included: Yes","Quick start guide: Yes","Antenna","Antenna design: Internal","Features","Firmware upgradeable: Yes","Power","Power source type: AC","AC input voltage: 220 V","Power consumption (typical): 14 W","Weight & dimensions","Width: 273 mm","Depth: 85 mm","Height: 209 mm","Weight: 1,01 kg"