"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90"
"","","3520477","","D-Link","DES-1210-28","3520477","0790069327735|790069327735|0790069327742|790069327742","Network Switches","258","","","DES-1210-28","20231220165002","ICECAT","1","141138","https://images.icecat.biz/img/norm/high/3520477-159.jpg","983x416","https://images.icecat.biz/img/norm/low/3520477-159.jpg","https://images.icecat.biz/img/norm/medium/3520477-159.jpg","https://images.icecat.biz/thumbs/3520477.jpg","","","D-Link DES-1210-28 network switch Managed L2 1U Black","24-Port Web Smart Switch III","D-Link DES-1210-28, Managed, L2, Full duplex, Rack mounting, 1U","D-Link DES-1210-28. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Routing/switching capacity: 12,8 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Rack mounting, Form factor: 1U","24/48-Port Web Smart Switch III\r\nD-Link’s DES-1210 Series is the latest generation of Web Smart Switches. Equipped with 24 or 48\r\n10/100Mbps ports, 2 10/100/1000BASE-T ports, and 2 combo 10/100/1000BASE-T/SFP ports, the series integrates advanced management and security functions that provide performance and scalability. While easy to use, the DES-1210 Series provides a complete and affordable solution for small and medium businesses. Management options for the switches include SNMP, Web Management, SmartConsole Utility, and Compact Command Lines. The series also supports ACL filtering and D-Link’s Safeguard Engine. Furthermore, the DES-1210-28/52 uses Auto Voice VLAN, ensuring higher priority for voice traffic. Both models come with an innovative fanless design in 19”\r\nmetal cases.\r\n\r\nSeamless Integration\r\nThe Web Smart Switches are designed to provide SMB users a complete control over the network.\r\nWith Ethernet and Gigabit copper ports capable of connecting to existing Cat.5 twisted-pair cables,\r\nthese switches eliminate the need for a complex reconfiguration process. The DES-1210 Series allows\r\nfor flexible connection to a backbone or servers. Additionally, all ports support auto-negotiation of\r\nMDI/MDIX crossover, or configurable auto MDI and therefore do away with crossover cables or uplink\r\nports. This brings inexpensive and easy connectivity to your desktop.\r\n\r\nExtensive Layer 2 Features\r\nEquipped with a complete lineup of L2 features, these switches include IGMP Snooping, Port Mirroring,\r\nSpanning Tree and Link Aggregation Control Protocol (LACP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data transfer. At 2000Mbps Full Duplex, the Gigabit ports provide high-speed data pipes to servers with minimum data transfer loss. Network maintenance features include Loopback Detection and Cable Diagnostics. Loopback Detection is used to detect loops created by a specific port and automatically shut down the affected port. Cable\r\nDiagnostics is designed for network administrators to quickly examine the quality of the copper cables and also determine the type of cable error.\r\n\r\nQoS, Bandwidth Control\r\nThe switches are perfect for deployment in a VoIP environment, as they support Auto Voice VLAN and\r\nDifferentiated Services Code Point (DSCP) QoS for VoIP application. Auto Voice VLAN will automatically\r\nplace voice traffic from an IP phone to an assigned VLAN and by doing so enhance the VoIP service. With a higher priority and individual VLAN, this feature guarantees the quality and security of VoIP traffic. DSCP marks parts of an IP packet, enabling different levels of service to be assigned for network traffic. With Bandwidth Control, the network administrator can reserve bandwidth for important functions that require a larger bandwidth or might have high priority.\r\n\r\nSecure your Network\r\nD-Link’s innovative Safeguard Engine function protects the switches against traffic flooding caused\r\nby virus attacks. The switches support 802.1X portbased authentication, allowing the network to be\r\nauthenticated through external RADIUS servers. In addition, the Access Control List (ACL) feature\r\nenhances network security and helps to protect the internal IT network. With the IP-MAC-Port Binding\r\n(DHCP Snooping) feature, the switch snoops DHCP information in order to automatically learn IP-MACPort Binding pairs and create a white list. Whenever cyber crime or hacking attempts are found, the IP change is kept under control and the location of the IP address becomes traceable. For added security, the DHCP Server Screening feature screens rogue DHCP server packets from user ports to prevent unauthorized IP assignment.\r\n\r\nVersatile Management\r\nThe new generation of Web Smart Switches provides growing businesses simple and easy management of their network using an intuitive SmartConsole utility or a web-based management interface that enables administrators to remotely control their network down to the port level. The SmartConsole easily allows customers to discover multiple D-Link Web Smart Switches within the same L2 network segment. With this utility, users do not need to change the IP address of their PC and it also provides an easy initial setting of the Smart Switches. Switches within the same L2 network segment that are connected to the user’s local PC are displayed on screen for instant access.\r\nThis allows extensive switch configuration settings and basic configuration of discovered devices such\r\nas password changes and firmware upgrades. The DES-1210 Series also supports D-View 6.0 and\r\nCompact Command Line Interface (CLI) through Telnet. D-View 6.0 is a Network Management\r\nSystem that allows for the central management of critical network characteristics such as availability,\r\nreliability, resilience, and security in a consistent way. D-View 6.0 provides a useful set of tools for network administrators who want to effectively manage device configurations, fault tolerance, performance, and security. CLI management of the switches is possible via Telnet. This makes the adjustment of basic settings like password changes or firmware and configuration file uploads possible.","https://images.icecat.biz/img/norm/high/3520477-159.jpg","983x416","","","","","","","","","","","Management features","Switch type: Managed","Switch layer: L2","Quality of Service (QoS) support: Yes","Web-based management: Yes","MIB support: MIB II, Bridge MIB, SNMPv2 MIB, MIB Traps Convention, Interface Group MIB, Private MIB","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 24","Gigabit Ethernet (copper) ports quantity: 2","Combo SFP ports quantity: 2","SFP/SFP+ slots quantity: 2","Network","Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z","10G support: No","Copper ethernet cabling technology: 1000BASE-T, 100BASE-TX, 10BASE-T","Port mirroring: Yes","Full duplex: Yes","Flow control support: Yes","Link aggregation: Yes","Broadcast storm control: Yes","Auto MDI/MDI-X: Yes","Spanning tree protocol: Yes","Number of VLANs: 256","Data transmission","MAC address table: 8000 entries","Routing/switching capacity: 12,8 Gbit/s","Data rate: 10/100/1000 Mbps","Store-and-forward: Yes","Maximum data transfer rate: 1 Gbit/s","Packet buffer memory: 0,5 MB","Security","DHCP features: DHCP client","Access Control List (ACL): Yes","IGMP snooping: Yes","Static port security: Yes","Multicast features","Multicast support: Yes","Design","Rack mounting: Yes","Stackable: No","Form factor: 1U","Product colour: Black","Safety: cUL, LVD","Performance","Mean time between failures (MTBF): 419467 h","Technical details","Shipping (inner) case height: 34,9 cm","Shipping (inner) case width: 29,4 cm","Shipping (inner) case length: 41,6 cm","Shipping (inner) case net weight: 8,92 kg","Quantity per shipping (inner) case: 3 pc(s)","Pallet gross weight (air): 255,2 kg","Master (outer) cases per pallet (air): 24 pc(s)","Products per pallet (air): 72 pc(s)","Pallet gross length: 110 cm","Pallet gross width: 120 cm","Pallet height (air): 118,2 cm","Pallet gross weight (sea): 410,7 kg","Master (outer) cases per pallet (sea): 40 pc(s)","Products per pallet (sea): 120 pc(s)","Pallet height (sea): 188 cm","Shipping (inner) case weight: 9,72 kg","Power","Input voltage: 100 - 240 V","Power consumption (typical): 17,6 W","Power over Ethernet (PoE)","Power supply PoE: No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -10 - 70 °C","Operating relative humidity (H-H): 10 - 95%","Storage humidity: 5 - 95%","Heat dissipation: 60,05 BTU/h","Weight & dimensions","Width: 440 mm","Depth: 210 mm","Height: 44 mm","Weight: 2,6 kg","Packaging data","Package width: 314 mm","Package depth: 394 mm","Package height: 89 mm","Package weight: 2,97 kg","Other features","Connectivity technology: Wired","Packet transfer speed: 9.5 Mpps","Performance management: Telnet, Telnet Server, TFTP Client, SNMP v1/v2/v3, SNMP Trap","Input frequency: 50/60 Hz","Electromagnetic emissions: FCC Class A, CE Class A, VCCI Class A, C-Tick","Connectivity LEDs: Y"