"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","32851896","","Tripp Lite","U436-06N-G-C","32851896","0037332193827|037332193827","Interface Cards/Adapters","175","","","U436-06N-G-C USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White","20240219200640","ICECAT","1","111621","https://images.icecat.biz/img/gallery/32851896_7662351778.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/32851896_7662351778.jpg","https://images.icecat.biz/img/gallery_mediums/32851896_7662351778.jpg","https://images.icecat.biz/img/gallery_thumbs/32851896_7662351778.jpg","http://objects.icecat.biz/objects/mmo_32851896_1708369590_7668_375426.pdf","","Tripp Lite U436-06N-G-C interface cards/adapter RJ-45, USB 3.2 Gen 1 (3.1 Gen 1)","USB-C to Gigabit Network Adapter with USB-C PD Charging - Thunderbolt 3, White","Tripp Lite U436-06N-G-C, USB Type-C, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1), White, Vietnam, 802.3; 802.3u; USB 1.1; USB 2.0, 3.0, 3.1, 60 W","Tripp Lite U436-06N-G-C. Host interface: USB Type-C, Output interface: RJ-45, USB 3.2 Gen 1 (3.1 Gen 1). Product colour: White, Country of origin: Vietnam, Certification: 802.3; 802.3u; USB 1.1; USB 2.0, 3.0, 3.1. Power consumption (typical): 60 W. Weight: 50 g. Package width: 119,9 mm, Package depth: 97,5 mm, Package height: 20,1 mm","The U436-06N-G-C USB 3.1 Gen 1 USB-C to Gigabit Ethernet NIC Network Adapter allows USB Type-C or Thunderbolt 3 computers, laptops, tablets and other compatible devices without an NIC (Network Interface Controller) to connect to a network or the Internet using an RJ45 cable. It’s a more convenient and less expensive way to connect to a network than opening your device and installing an internal Ethernet card.\n\nNo software or drivers are needed. Connect the adapter’s USB-C male plug to the USB-C or Thunderbolt 3 port on your device. Then, connect the adapter’s RJ45 port to a network using a UTP cable, such as N201-Series Cat6 cables. The U436-06N-G-C allows you to transfer data quickly and stream audio and video at true 10/100/1000 Mbps Ethernet speeds. Two status LEDs illuminate when the adapter is successfully connected to the network (link) and transferring data (activity).\n\nThe USB-C charging port supports power input up to 20V 3A (60W). It powers the device that the U436-06N-G-C is plugged into by connecting the charging port to a USB-C wall charger.\n\nCompliant with IEEE 802.3, 802.3u, 802.3ab and 802.3az standards. Supports 10/100/1000 auto-sensing, twisted-pair crossover detection, auto-correction and Wake-on-LAN power management. Compatible with Windows, Mac and Chromium operating systems. Backward compatible with previous USB versions.","https://images.icecat.biz/img/gallery/32851896_7662351778.jpg|https://images.icecat.biz/img/gallery/32851896_8743746111.jpg|https://images.icecat.biz/img/gallery/32851896_4373167584.jpg|https://images.icecat.biz/img/gallery/32851896_4361282678.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Connects a USB Type-C or Thunderbolt™ 3 device to a wired Ethernet network|Supports true 10/100/1000 Mbps network speeds|LEDs indicate activity and link|USB-C charge port connects to wall charger to power device|Compatible with Windows, Mac and Chromium|Plug-and-play—no software or drivers required","Ports & interfaces","Host interface: USB Type-C","Output interface: RJ-45, USB 3.2 Gen 1 (3.1 Gen 1)","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","Design","Internal: No","Product colour: White","Country of origin: Vietnam","Certification: 802.3; 802.3u; USB 1.1; USB 2.0, 3.0, 3.1","Features","Plug and Play: Yes","Power","Power consumption (typical): 60 W","USB powered: Yes","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332193824","Weight & dimensions","Weight: 50 g","Packaging data","Manual: Yes","Package width: 119,9 mm","Package depth: 97,5 mm","Package height: 20,1 mm","Package weight: 40 g","Logistics data","Harmonized System (HS) code: 8517,62,0090","Quantity per master (outer) case: 10 pc(s)","Master (outer) case width: 255 mm","Master (outer) case length: 119,9 mm","Master (outer) case height: 115,1 mm","Master (outer) case weight: 550 g"