"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","324761","","D-Link","DI-524/E","324761","","Wireless Routers","3982","","","DI-524/E","20230509091014","ICECAT","1","469462","https://images.icecat.biz/img/norm/high/324761-3654.jpg","400x400","https://images.icecat.biz/img/norm/low/324761-3654.jpg","https://images.icecat.biz/img/gallery_mediums/img_324761_medium_1480936956_2297_26422.jpg","https://images.icecat.biz/thumbs/324761.jpg","","","D-Link DI-524/E wireless router Grey","AirPlusTM G DI-524 Wireless Router","D-Link DI-524/E, 802.11g, Ethernet LAN connection, Grey","D-Link DI-524/E. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11g, 802.11b, Modulation: OFDM. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Encryption type: WPA. Product colour: Grey, LED indicators: Power, Status, WAN, WLAN. Antenna design: External, Antenna connector type: RP-SMA","D-Link, the industry leader in wireless networking, introduces another breakthrough in wireless connectivity. The D-Link AirPlusTM G DI-524\r\nwhich is capable of transferring data at rates of up to 54Mbps in the 2.4GHz frequency — the same wireless frequency as 802.11b. The D-Link DI-524 also offers four Ethernet ports to support multiple computers.\r\n\r\nThe advanced wireless technology built into the DI-524 offers data transfer speeds up to 54Mbps through its wireless channels allowing streaming\r\nvideos and other high bandwidth applications, such as online gaming events, to operate without the hassle of Ethernet cables. The ability to use high\r\nbandwidth applications also makes streaming real-time programs more enjoyable and more efficient.\r\n\r\nWith the DI-524’s built-in advanced firewall, threats of hackers penetrating your network are minimized. Some firewall features include functions that allow\r\nor disallow certain ports to be open for certain applications. Time scheduling can be established as a firewall rule so that specific ports will be open at\r\ncertain times and be closed at other times. Features like content filtering, MAC filtering, URL blocking, and domain blocking are useful tools to prevent\r\nother unwanted intruders from connecting to your network or browsing restricted sites.\r\n\r\nThe easy-to-use configuration wizard takes only minutes to setup and guides users step-by-step through configuring the DI-524. With all the versatile features and an user-friendly utility, the DI-524 provides an enhanced networking experience.","https://images.icecat.biz/img/norm/high/324761-3654.jpg","400x400","","","","","","","","","","WAN connection","Ethernet WAN: Yes","Wireless LAN features","Wi-Fi band: No","Top Wi-Fi standard: 802.11g","Wi-Fi standards: 802.11g, 802.11b","Modulation: OFDM","Network","Ethernet LAN connection: Yes","Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u","Full duplex: Yes","Supports ISDN connection: No","Mobile network","3G: No","4G: No","Ports & interfaces","Ethernet LAN (RJ-45) ports: 4","Management features","Web-based management: Yes","Quality of Service (QoS) support: Yes","Reset button: Yes","Security","Encryption type: WPA","Filtering: Yes","MAC address filtering: Yes","Protocols","DHCP client: Yes","DHCP server: Yes","Design","Product colour: Grey","LED indicators: Power, Status, WAN, WLAN","Antenna","Antenna design: External","Antenna connector type: RP-SMA","Power","Power consumption (typical): 3,6 W","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Weight & dimensions","Width: 273 mm","Depth: 205 mm","Height: 66 mm","Other features","Mobile network connection: No","Dimensions (WxDxH): 109 x 142 x 31 mm","Maximum data transfer rate: 0,054 Gbit/s","Rack mounting: No","xDSL connection: No"