"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26"
"","","30946667","","Tripp Lite","P586-006-VGA-V2","30946667","0037332191854|037332191854","Video Cable Adapters","2926","","","P586-006-VGA-V2 Mini DisplayPort 1.2 to VGA Active Adapter Cable (M/M), 6 ft. (1.8 m)","20240219200827","ICECAT","1","50232","https://images.icecat.biz/img/gallery/30946667_4404086918.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/30946667_4404086918.jpg","https://images.icecat.biz/img/gallery_mediums/30946667_4404086918.jpg","https://images.icecat.biz/img/gallery_thumbs/30946667_4404086918.jpg","http://objects.icecat.biz/objects/mmo_30946667_1708369690_7911_2217405.pdf","","Tripp Lite P586-006-VGA-V2 video cable adapter 1,8 m Mini DisplayPort VGA (D-Sub) Black","Mini DisplayPort 1.2 to VGA Active Adapter Cable (M/M), 6 ft. (1.8 m)","Tripp Lite P586-006-VGA-V2, 1,8 m, Mini DisplayPort, VGA (D-Sub), Male, Male, Gold","Tripp Lite P586-006-VGA-V2. Cable length: 1,8 m, Connector 1: Mini DisplayPort, Connector 2: VGA (D-Sub). Sustainability certificates: RoHS. Package width: 177,8 mm, Package depth: 12,7 mm, Package height: 228,6 mm. Master (outer) case width: 406,4 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 457,2 mm","Send High-Quality Mini DisplayPort v1.2 Video Signals to a VGA Display\nConnects Mini DisplayPort (or Thunderbolt) computer to VGA-enabled monitor, projector or TV\nIdeal for displaying video on large monitor or digital sign\nLow-profile VGA connector fits neatly into available space; no jamming between wall and monitor or impeding neighboring connections\nMini DisplayPort and HD15 male connectors\nNo separate adapter required\n\nVibrant, Superior Video Quality\nSupports computer video resolutions up to 1920 x 1200\nSupports HD video resolutions up to 1920 x 1080 (1080p)\nConverts Single-Mode and Dual-Mode (DP++) Mini DisplayPort output\nPerfect for use with graphics cards, such as AMD Eyefinity, that don’t output DP++ signals\n\nSuperior Materials for Superior Performance\nDouble shielding with foil and braid for maximum EMI/RFI protection\nNickel-plated connectors with gold-plated contacts for excellent conductivity\nIntegral strain relief for long life\n\nTAA-Compliant for GSA Schedule Purchases\nThe P569-020-MF-ACT is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.","https://images.icecat.biz/img/gallery/30946667_4404086918.jpg","1200x1200","","","","","","","","","","Active adapter cable for use with any Mini Displayport (or Thunderbolt) port|Low-profile VGA connector fits neatly into available space; no jamming between wall and monitor or impeding neighboring connections|Supports computer video resolution up to 1920 x 1200|Supports HD video resolution up to 1920 x 1080 (1080p)|No separate adapter required|Nickel-plated connectors with gold-plated contac","Features","Cable length: 1,8 m","Connector 1: Mini DisplayPort","Connector 2: VGA (D-Sub)","Connector 1 gender: Male","Connector 2 gender: Male","Connector contacts plating: Gold","Maximum resolution: 1920 x 1200 pixels","Supported graphics resolutions: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)","Supported video modes: 1080p","Product colour: Black","Country of origin: Taiwan","Sustainability","Sustainability certificates: RoHS","Packaging data","Package width: 177,8 mm","Package depth: 12,7 mm","Package height: 228,6 mm","Package weight: 90 g","Logistics data","Master (outer) case width: 406,4 mm","Master (outer) case length: 25,4 mm","Master (outer) case height: 457,2 mm","Master (outer) case weight: 890 g","Quantity per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332191851"