"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42" "","","298538","","Freecom","25219","298538","","Optical Disc Drives","214","FS","","FS-50 DVD+/-RW 8x DL","20221021101432","ICECAT","1","33262","https://images.icecat.biz/img/norm/high/298538-2509.jpg","318x250","https://images.icecat.biz/img/norm/low/298538-2509.jpg","https://images.icecat.biz/img/gallery_mediums/img_298538_medium_1480934689_075_26422.jpg","https://images.icecat.biz/thumbs/298538.jpg","","","Freecom FS -50 DVD+/-RW 8x DL optical disc drive Internal","FS-50 DVD+/-RW 8x DL LightScribe","Freecom FS -50 DVD+/-RW 8x DL, UL, CSA, TÜV, CE, USB 2.0, 60000 h, 24x, 10x, 24x","Freecom FS -50 DVD+/-RW 8x DL. Certification: UL, CSA, TÜV, CE. Standard connectivity: USB 2.0, Mean time between failures (MTBF): 60000 h. CD write speed: 24x, CD rewrite speed: 10x. CD read speed: 24x. DVD drive average random access time: 100 ms, Access time: 95 ms","Key features:\r\n- Super small external DVD+/-RW drive, barely larger than a DVD and it\r\nfits easily in your pocket! \r\n- Support LightScribe disk labeling. \r\n- Upgrade your notebook or desktop PC with this small designed and\r\nsilent FS-50. \r\n- Whether it is for professional use or home use you can always save,\r\nshare and exchange your data files,watch movies or even burn your\r\nfavourite movies on CDs and DVDs, no matter where you are! \r\n- Due to the patented TWIN USB 2.0 cable there is no need to use an\r\nadditional AC adapter. \r\n- USB compliant,works simultaneously with any other USB device. \r\n- Can also be operated on PCs with just 1 USB port when using an AC\r\nadapter or integrated rechargeable battery. \r\n- Installs in seconds without opening your notebook or desktop PC. \r\n- Connects and disconnects without restarting! \r\n- Compatible with Windows ’98/ME/2000 and XP \r\n- Supports CD-Text, multi read capable. \r\n- All Freecom devices meet the highest industry standards. \r\n- Unlimited free helpdesk support.","https://images.icecat.biz/img/norm/high/298538-2509.jpg","318x250","","","","","","","","","","Design","Internal: Yes","Certification: UL, CSA, TÜV, CE","Performance","Standard connectivity: USB 2.0","LightScribe: Yes","Mean time between failures (MTBF): 60000 h","Writing speed","CD write speed: 24x","CD rewrite speed: 10x","Reading speed","CD read speed: 24x","Access time","DVD drive average random access time: 100 ms","Access time: 95 ms","Operational conditions","Operating relative humidity (H-H): 8 - 80%","Operating temperature (T-T): 5 - 50 °C","Weight & dimensions","Weight: 600 g","Other features","Package dimensions (WxDxH): 245 x 225 x 110 mm","Write methods: Sequential, Random, Incremental, Disc-at-once, Restricted overwrite, Track-at-once, Session-at-once, Packet","Dimensions (WxDxH): 144 x 140 x 17 mm","Minimum RAM: 128 MB","Minimum processor: Pentium III 700 MHz","Minimum hard drive: 0,400 GB","Compatible operating systems: Windows 98/ME/2000/XP\n","Number of optical discs: 1 discs","Logistics data","Products per pallet: 200 pc(s)","Writing speed","DVD write speed: 8x","DVD rewrite speed: 4x","Reading speed","DVD read speed: 8x","Other features","DVD-RW speed: 4x","DVD+R speed: 8x","DVD+RW speed: 4x","DVD-R speed: 8x","Double Layer DVD write speed: 2,4x"