"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29" "","","2731955","","Tripp Lite","B013-330","2731955","0037332143419|037332143419","Console Extenders","1617","","","Cat5e KVM Console Extender Kit","20240219225713","ICECAT","1","118614","https://images.icecat.biz/img/gallery/2731955_8135517720.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/2731955_8135517720.jpg","https://images.icecat.biz/img/gallery_mediums/2731955_8135517720.jpg","https://images.icecat.biz/img/gallery_thumbs/2731955_8135517720.jpg","http://objects.icecat.biz/objects/mmo_2731955_1504287604_7867_22136.pdf","","Tripp Lite B013-330 console extender Console transmitter & receiver","Cat5e KVM Console Extender Kit","Tripp Lite B013-330, 175,3 mm, 203,2 mm, 137,2 mm, 1,18 kg, KVM, USB, China","Tripp Lite B013-330. Package width: 175,3 mm, Package depth: 203,2 mm, Package height: 137,2 mm. Cables included: KVM, USB. Country of origin: China, Master (outer) case width: 434,3 mm, Master (outer) case length: 436,9 mm","Tripp Lite's B013-330 Cat5e KVM Extender Kit utilizes Cat5 cabling to extend your computer's Keyboard, Monitor, and Mouse control up to 100 meters away. The Cat5 KVM Extender Set comprises two units - the Transmitter (Local Unit) and the Receiver (Remote Unit). The Transmitter Unit contains local console ports, allowing the user to have both a local and remote console. The Receiver Unit contains Gain and Equalization knobs that allow the user to manually adjust the video parameters of the remote console. Users can easily optimize the video screen output via these mechanical knobs.\n\n● Enables you to control a PS/2 or USB computer/KVM switch from a distance of up to 100m away.\n● Can control the computer or KVM switch via both Local and Remote Consoles.\n● The remote connection is made using standard Cat5e cable\n● Display mode of 1600 x 1200 @ 60Hz\n● Shielded Cat5e cables provide better transmission integrity\n\n\n● Manage a PS/2 or USB computer/KVM switch from a remote location up to 100m away\n\n● Use readily available Cat5e cable for interconnection\n\nPackage Includes\n\n\n● Transmitter and Receiver Unit (1 each) \n● 3-ft. PC/KVM Cable Kit (1) \n● Power Adapter (DC9V, 1A) for Receiver Unit (1) \n● 4-ft. USB A-B Cable (1) \n● Quick Start Guide","https://images.icecat.biz/img/gallery/2731955_8135517720.jpg|https://images.icecat.biz/img/gallery/2731955_9541470462.jpg","1200x1200|500x500","|","","","","","","","","","","Technical details","Type: Console transmitter & receiver","Product colour: Silver","Maximum resolution: 1600 x 1200 pixels","Master (outer) case GTIN (EAN/UPC): 20037332143413","Ports & interfaces","VGA (D-Sub) ports quantity: 2","USB 2.0 ports quantity: 1","PS/2 ports quantity: 4","KVM switch ports quantity: 1","DC-in jack: Yes","Weight & dimensions","Package width: 175,3 mm","Package depth: 203,2 mm","Package height: 137,2 mm","Package weight: 1,18 kg","Packaging content","Cables included: KVM, USB","Quick start guide: Yes","AC adapter included: Yes","Logistics data","Country of origin: China","Master (outer) case width: 434,3 mm","Master (outer) case length: 436,9 mm","Master (outer) case height: 393,7 mm","Master (outer) case weight: 14,9 kg","Quantity per master (outer) case: 12 pc(s)","Technical details","I/O ports: 2 x RJ-45 M\r\n1 x HD15 M\r\n2 x HD15 F\r\n2 x MiniDIN6 M\r\n4 x MiniDIN6 F\r\n1 x USB A"