"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110"
"","","26957578","","ASUS","90MS00E1-M00060","26957578","","PC/Workstation Barebones","1062","","","VC62B-B006M","20240307153452","ICECAT","1","91250","https://images.icecat.biz/img/gallery/29282594_5351.jpg","500x500","https://images.icecat.biz/img/gallery_lows/29282594_5351.jpg","https://images.icecat.biz/img/gallery_mediums/img_29282594_medium_1480590595_5491_3120.jpg","https://images.icecat.biz/img/gallery_thumbs/29282594_5351.jpg","","","ASUS VC62B-B006M 2L sized PC Black i3-4030U BGA 1168 1,9 GHz","Intel Core i3-4030U (1.9GHz, 3M Cache), 0GB DDR3, 0GB HDD, Intel HD Graphics 4400, WLAN 802.11 a/b/g/n/ac, DOS","ASUS VC62B-B006M, 2L sized PC, Mini PC barebone, BGA 1168, Serial ATA III, Ethernet LAN connection, 65 W","ASUS VC62B-B006M. Form factor: 2L sized PC, Product type: Mini PC barebone. Processor socket: BGA 1168. Number of memory slots: 2, Maximum memory: 16 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Power supply: 65 W","ASUS VivoPC\nSmall yet powerful mini PC\nImagine all the functionalities of a traditional desktop PC in a chic, compact box with a footprint slightly larger than a standard DVD jewel case. Stop imagining and meet the ASUS VivoPC VC62B.\n\nPowered by the 4th gen Intel® processor and featuring SonicMaster Technology and 4K/UHD visuals, the new VivoPC VC62B is the answer to your day-to-day computing needs. Vivo DualBay gives you flexible storage options, so you can tailor configurations for faster operating system response times or increased drive space. You can even access your PC remotely and stream multimedia content anytime, anywhere thanks to 802.11ac Wi-Fi and ASUS HomeCloud.\n\nVivo DualBay - Flexible dual storage design\nVivoPC VC62B features a unique dual storage design that can accommodate up to two storage drives. So whether you’re after larger storage capacities or faster data access speeds, you can mix and match between hard disk and solid state drive to better suit your needs.\n\nIf you’re looking for space to house your files and applications, use a single 3.5-inch or two 2.5-inch hard disk drives. Alternatively, you can choose a combination of a 2.5-inch hard disk and solid state drive to speed up your operating system.\n* Vivo DualBay availability may vary by model or region\n\nBreathtaking 4K/UHD visuals\nVivoPC VC62B also supports 4K/UHD displays to give you attractive, ultra-realistic visuals with breathtaking levels of detail – making it ideal for point-of-sale terminals, digital signage, or kiosk displays.\n\nMulti-display productivity\nVivoPC VC62B supports up to three independent displays through HDMI and DisplayPort++ without the need for an additional graphics card. The additional displays increase productivity, giving you more onscreen space for multi-tasking. It gives you endless possibilities – you can spread out your work windows, mirror content, or extend a single window across multiple displays.\n* Support for three displays is only possible with daisy-chain connections through DisplayPort++.\n\nVESA mount ready for tidier workstations\nVivoPC VC62B features a space-saving, low profile design makes it ideal for business or commercial use. VESA compatibility means it can be mounted on the back of a monitor for a clean and tidy work station.\n\nFull compatibility for convenient connectivity\nVivoPC VC62B isn‘t short on connectivity options either, with an array of ports that are compatible with a multitude of devices. VivoPC VC62B comes with numerous USB 2.0 and USB 3.0 ports, with the latter delivering faster device charging and up to 10 times faster transfer speeds than previous generation USB for quick file transfers and device syncing. VivoPC VC62B has an optical S/PDIF output port for multi-channel audio support. It also comes with two audio output jacks; and that’s accompanied by HDMI and DisplayPort++ output ports for connections to HD displays or TVs.\n\nFaster Wi-Fi speeds and wireless control\nSurf your favorite webpages or stream movies and music from online libraries more smoothly with the Wi-Fi. Wi-Fi GO! technology gives you full control over VivoPC without having to get up off the couch - it turns your smartphone or tablet into a remote control where you can access VivoPC through the remote desktop function and virtual keyboard or mouse.\n\n* Actual speeds may vary\n** The Wi-Fi standard of 802.11ac will be restricted by countries' regulations. Wi-Fi 802.11ac feature will be supported under the complete 11ac eco-system environment.","https://images.icecat.biz/img/gallery/29282594_5351.jpg|https://images.icecat.biz/img/gallery/29282618_3305.jpg|https://images.icecat.biz/img/gallery/29282618_7683.jpg|https://images.icecat.biz/img/gallery/29282594_9995.jpg|https://images.icecat.biz/img/gallery/29282594_4409.jpg","500x500|500x500|500x500|500x500|500x500","||||","","","","","https://www.youtube.com/watch?v=Hd79Nhchgg4","","","","","Processor","Built-in processor: Yes","Processor manufacturer: Intel","Processor type: Intel® Core™ i3","Processor generation: 4th gen Intel® Core™ i3","Processor: i3-4030U","Processor number of cores: 2","Processor threads: 4","Processor frequency: 1,9 GHz","Processor lithography: 22 nm","Thermal Design Power (TDP): 15 W","Processor codename: Haswell","Processor series: Intel® Core™ i3-4000 Mobile Series","CPU configuration (max): 1","Memory","Memory slots type: SO-DIMM","Number of memory slots: 2","Maximum memory: 16 GB","Supported memory clock speeds: 1600 MHz","Storage","Supported storage drive types: HDD & SSD","Storage drive sizes supported: 2.5,3.5""","Storage drive interface: Serial ATA III","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Network","Ethernet LAN connection: Yes","Wi-Fi: Yes","Ports & interfaces","USB 2.0 ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 4","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","DisplayPorts quantity: 1","Microphone in: Yes","Headphone outputs: 1","S/PDIF out port: Yes","Number of SATA III connectors: 4","DC-in jack: Yes","Expansion slots","PCI Express slots version: 2.0","PCI Express сonfigurations: 4x1, 2x4","Design","Form factor: 2L sized PC","Product colour: Black","Product type: Mini PC barebone","Cable lock slot: Yes","Cable lock slot type: Kensington","Performance","Processor socket: BGA 1168","Audio system: SonicMaster","Number of built-in speakers: 2","Speaker power: 4 W","Processor special features","Intel HD Audio Technology: Yes","Embedded options available: No","Intel Dual Display Capable Technology: No","Intel Virtualization Technology: VT-x, VT-d","Intel Rapid Storage Technology: Yes","Intel Anti-Theft Technology: Yes","Intel AES New Instructions: Yes","Intel® Quick Sync Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel Wireless Display (WiDi) Technology: Yes","Intel FDI Technology: No","Intel Clear Video HD Technology: Yes","Intel Turbo Boost Technology: No","Intel Hyper-Threading Technology: Yes","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel 64: Yes","Intel My WiFi Technology: No","Idle States: Yes","Enhanced Intel SpeedStep Technology: Yes","Intel Demand Based Switching: No","Thermal Monitoring Technologies: Yes","Intel Fast Memory Access: No","Intel Flex Memory Access: No","Intel Identity Protection Technology: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel Smart Cache: Yes","Intel TSX-NI: No","Intel ME Firmware Version: 9.5","Intel Matrix Storage Technology: No","Intel Smart Connect Technology: Yes","Intel® Secure Key: Yes","Intel Clear Video Technology: No","Intel Virtualization Technology (VT-x): Yes","Certificates","Certification: BSMI/CB/CE/FCC/UL/VCCI","Software","Operating system software: No","Power","Power supply type: External AC adapter","Power supply: 65 W","Weight & dimensions","Width: 190 mm","Depth: 190 mm","Height: 56,2 mm","Weight: 1,09 kg","Packaging content","AC adapter included: Yes","Display included: No","Other features","Number of processors: 1"