"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104" "","","25424541","","LevelOne","FCS-1153","25424541","4015867191538","Security Cameras","1557","","","Fixed Network Camera, 5-Megapixel, PoE 802.3af, Day & Night","20240314194126","ICECAT","1","113098","https://images.icecat.biz/img/gallery/25424541_2581664039.jpg","3000x2250","https://images.icecat.biz/img/gallery_lows/25424541_2581664039.jpg","https://images.icecat.biz/img/gallery_mediums/25424541_2581664039.jpg","https://images.icecat.biz/img/gallery_thumbs/25424541_2581664039.jpg","http://objects.icecat.biz/objects/mmo_25424541_1541594648_4692_2039.pdf","http://objects.icecat.biz/objects/mmo_25424541_1541594249_2018_8248.pdf","LevelOne FCS-1153 security camera Box IP security camera 2592 x 1944 pixels Wall","5MP, IP, 2592 x 1944px, 30 fps, 1~1/10000 sec, CMOS 1/3.2"", RAW, Fast Ethernet, PoE 802.3af","LevelOne FCS-1153, IP security camera, Wired, CE, FCC, ONVIF, Wall, Black, Grey, White, Box","LevelOne FCS-1153. Type: IP security camera, Connectivity technology: Wired, Certification: CE, FCC, ONVIF. Mounting type: Wall, Product colour: Black, Grey, White, Form factor: Box. Minimum illumination: 0,05 lx, Lens viewing angle, horizontal: 81.6°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25,4 / 3,2 mm (1 / 3.2""). Focus: Manual, Fixed focal length: 2,93 mm","The LevelOne FCS-1153 fixed-position camera offers an ultra-reliable, cost-effective solution for IP surveillance networks. Providing clear, sharp imagery with 5-Megapixel resolution and the versatility of 802.3af standard PoE to transfer power and data via a single Cat.5 cable, the LevelOne FCS-1153 should be an essential part of any security deployment.","https://images.icecat.biz/img/gallery/25424541_2581664039.jpg|https://images.icecat.biz/img/gallery/25424541_7187739700.jpg|https://images.icecat.biz/img/gallery/25424541_9629899928.jpg|https://images.icecat.biz/img/gallery/25424541_0811.jpg","3000x2250|3000x2250|3000x2250|1000x386","|||","","","","","","","","","5-Megapixel high-definition resolution|2.8-12 mm adjustable Vari-focal length for wide angle surveillance|Built-in Micro SDHC/SDXC card slot for local storage|Video compression: H.264, MJPEG|Removable IR-cut filter for day and night surveillance|Power support: PoE (IEEE 802.3af)|Free surveillance and CMS (Central Management System) software packages with 64-channel license","Performance","Type: IP security camera","Connectivity technology: Wired","PTZ control: Yes","Wide Dynamic Range (WDR): Yes","Day/night mode: Yes","Certification: CE, FCC, ONVIF","Design","Mounting type: Wall","Product colour: Black, Grey, White","Form factor: Box","LED indicators: Power","Country of origin: Taiwan","Camera","Minimum illumination: 0,05 lx","Lens viewing angle, horizontal: 81.6°","White balance: Auto","Camera shutter type: Electronic","Camera shutter speed: 1/5 - 1/10000 s","Image sensor","Sensor type: CMOS","Optical sensor size: 25,4 / 3,2 mm (1 / 3.2"")","Progressive scan: Yes","Lens system","Number of lenses: 1","Zoom capability: Yes","Focus: Manual","Focus adjustment: 2.0","Fixed focal length: 2,93 mm","Night vision","Night vision: Yes","Video","Maximum resolution: 2592 x 1944 pixels","Total megapixels: 5 MP","Video formats supported: RAW","Video compression formats: H.264, M-JPEG","Supported graphics resolutions: 320 x 240, 640 x 480 (VGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 2048 x 1536 (QXGA)","Supported video modes: 240p, 480p, 720p, 1080p","Frame rate: 30 fps","Video streaming: Yes","Noise reduction: Yes","Automatic gain control: Yes","Full HD: Yes","Image quality adjustment: Brightness, Contrast, Saturation, Sharpness","Back Light Compensation (BLC): Yes","Audio","Audio formats supported: G.711","Built-in microphone: No","Voice codecs: G.711","Network","Ethernet LAN connection: Yes","Wi-Fi: No","Bluetooth: No","Ethernet interface type: Fast Ethernet","Supported network protocols: TCP, UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, IPv6, DNS, DDNS, NTP, ICMP, ARP, IGMP, SMTP, FTP, UPnP, SNMP, Bonjour","Storage","Built-in hard drive: No","Card reader integrated: Yes","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC","Maximum memory card size: 64 GB","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","Terminal block port: Yes","DC-in jack: Yes","Standard connectivity: RJ-45","Management features","Reset button: Yes","Power","Power source type: PoE","Power consumption (typical): 4,002 W","Power supply PoE: Yes","Operational conditions","Operating temperature (T-T): -10 - 50 °C","Operating relative humidity (H-H): 10 - 85%","System requirements","Windows operating systems supported: Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Weight & dimensions","Width: 67 mm","Depth: 169 mm","Height: 65 mm","Weight: 438 g","Package width: 200 mm","Package depth: 90 mm","Package height: 200 mm","Package weight: 706 g","Package type: Box","Packaging content","Number of cameras: 1","Screws included: Yes","Quick installation guide: Yes","Resource CD: Yes","Technical details","Iris: Yes","Sustainability certificates: RoHS","Logistics data","Harmonized System (HS) code: 85258900","Master (outer) case width: 405 mm","Master (outer) case length: 367 mm","Master (outer) case height: 405 mm","Master (outer) case weight: 12,3 kg","Quantity per master (outer) case: 16 pc(s)","Technical details","Back light compensation method: Y","Number of video streams: 2"