"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89"
"","","22523274","","Epson","C11CD74001BY","22523274","8715946539423","Multifunction Printers","304","WorkForce","","AL-MX300DN","20221021101432","ICECAT","1","79903","https://images.icecat.biz/img/norm/high/22523274-4792.jpg","259x311","https://images.icecat.biz/img/norm/low/22523274-4792.jpg","https://images.icecat.biz/img/gallery_mediums/img_22523274_medium_1483090672_4374_24591.jpg","https://images.icecat.biz/thumbs/22523274.jpg","","","Epson WorkForce AL-MX300DN Laser A4 1200 x 1200 DPI 35 ppm","1200 x 1200 dpi, AcuBrite, Print, Scan, Copy, Fax, 35ppm, 6s, 100000 Pages per month, USB 2.0, Ethernet, Duplex, 750 MHz, 1GB Memory, Monochrome","Epson WorkForce AL-MX300DN, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White","Epson WorkForce AL-MX300DN. Print technology: Laser, Printing: Mono printing, Resolution (maximum): 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: White","The AL-MX300DN features an impressively high duty cycle, efficiency-boosting document management system compatibility, and a low total cost of ownership (TCO). Print, scan and copy with this printer that has a compact footprint and a standard paper capacity of 300 pages.\n\nHigh performance made affordable\nPrint up to 35ppm, with a first page out time of just 5.5 seconds2, using this speedy multifunction printer; perfect for workgroups and offices. This model has a very low cost per page (CPP) and low total cost of ownership, a high toner cartridge yield of up to 10,000 pages3, and duplex printing as standard.\n\nReliability\nRely on Epson's expertise and the AL-MX300DN's 100,000 page duty cycle4 to keep you printing for longer.\n\nFlexibility\nPrint securely and in confidence thanks to compatibility with Epson's Email Print for Enterprise software5. Featuring LDAP address book support for quick integration in IT environments, allowing users to import an existing address book. In addition, documents can be scanned and sent directly to email accounts, FTP and network folders, ensuring that important paper documents can be shared instantly with members of staff anywhere. Use Epson's free iPrint app6 to print and scan from your tablet or smartphone, and share your files online. Documents can also be scanned straight to USB, ideal for quick document sharing or saving important files to portable memory devices.\n\nEfficient document management\nOrganise documents easily and quickly; this printer is compatible with Document Capture Pro1, featuring push scan functionality, cloud services and document management systems integration.\n\nKey Features\n- High performance made affordable\n- Print up to 35ppm, with a first page out time of just 5.5 seconds2\n- Reliability\n- High 100,000 page duty cycle4\n- Multifunction\n- Print, scan and copy\n- LDAP support\n- For quick integration in IT environments\n- Efficient document management\n- Organise documents easily and quickly","https://images.icecat.biz/img/norm/high/22523274-4792.jpg","259x311","","","","","","","","","","","Printing","Print technology: Laser","Printing: Mono printing","Duplex printing: Yes","Resolution (maximum): 1200 x 1200 DPI","Print speed black (normal, A4/US Letter): 35 ppm","Warm-up time: 36 s","Time to first page (black, normal): 6 s","Copying","Copying: Mono copying","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 35 cpm","Time to first copy (black, normal): 11 s","Maximum copies: 999 copies","Copier resize: 25 - 400%","Scanning","Scanning: Colour scanning","Optical scanning resolution: 1200 x 1200 DPI","Scanner type: Flatbed scanner","Enhanced scanning resolution: 9600 x 9600 DPI","Scan speed (colour): 13 ppm","Scan speed (black): 20 ppm","Fax","Faxing: Mono faxing","Modem speed: 33,6 Kbit/s","A4 pages held in memory: 500 pages","Fax memory: 8 MB","Features","Duty cycle (monthly, A4): 100000 pages per month","Number of print cartridges: 1","Colour(s) of print cartridges: Black","Digital sender: No","Page description languages: ESC P, PCL 5c, PCL 6, PostScript 3","AIO multitasking supported: Yes","Input & output capacity","Total number of input trays: 1","Total input capacity: 300 sheets","Total output capacity: 150 sheets","Paper input type: Paper tray","Auto document feeder (ADF): Yes","Auto document feeder capacity: 50 sheets","Maximum input capacity (sheets): 550 sheets","Maximum output capacity (sheets): 150 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Labels, Plain paper","ISO A-series sizes (A0...A9): A4, A5, A6","ISO B-series sizes (B0...B9): B5","Envelopes sizes: DL","Ports & interfaces","Direct print supported: No","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","Network","Wi-Fi: No","Ethernet LAN connection: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Supported network protocols (IPv4): LPR, FTP, IPP, Port 9100, WSD, Net BIOS over TCP/IP, TCP/IPv4","Supported network protocols (IPv6): TCP/IPv6, IPSec","Management protocols: SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SSDP, Ping, SLP, WSD, LLTD, TCP/IPv4, TCP/IPv6, IPSec, IEEE 802.1X","Performance","Internal memory: 1024 MB","Card reader integrated: No","Processor frequency: 750 MHz","Design","Product colour: White","Market positioning: Business","Built-in display: Yes","Display: LCD","Power","Power consumption (average operating): 940 W","Power consumption (sleep): 302 W","Power consumption (standby): 409 W","Power consumption (off): 37 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","Operational conditions","Operating relative humidity (H-H): 15 - 85%","Storage temperature (T-T): 20 - 40 °C","Operating temperature (T-T): 5 - 32 °C","Storage humidity: 20 - 40%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 430 mm","Depth: 426 mm","Height: 503 mm","Weight: 18,8 kg"