"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103" "","","21758419","","Canon","9337B011","21758419","8714574615998","Digital Cameras","575","PowerShot","","D30","20221021101432","ICECAT","1","182865","https://images.icecat.biz/img/norm/high/21758419-6227.jpg","530x265","https://images.icecat.biz/img/norm/low/21758419-6227.jpg","https://images.icecat.biz/img/norm/medium/21758419-6227.jpg","https://images.icecat.biz/thumbs/21758419.jpg","","","Canon PowerShot D30 1/2.3"" Compact camera 12 MP CMOS 4000 x 3000 pixels Blue","12.1 MP (4000 x 3000 max.), 1/2.3"" CMOS, 5x optical/4x digital zoom, ISO 100-3200, Full HD video, 3"" TFT LCD, USB 2.0, Mini HDMI, 218 g","Canon PowerShot D30, 12 MP, 4000 x 3000 pixels, CMOS, 5x, Full HD, Blue","Canon PowerShot D30. Camera type: Compact camera, Megapixel: 12 MP, Image sensor size: 1/2.3"", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5 - 25 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3""). PictBridge. Weight: 218 g. Product colour: Blue","Enjoy advanced underwater performance down to 25 m with the tough and reliable PowerShot D30. Ideal for every outdoor adventure it features HS System for superb shots and GPS to track the thrills.\n\n- Compact and tough digital camera for active outdoor adventures\n- Go deeper underwater – waterproof down to 25 m, shockproof up to 2 m drops, freezeproof (-10 °C) and dustproof\n- Beautiful results even in low light with 12.1 Megapixel HS System\n- 28mm, 5x optical zoom with Intelligent IS\n- Superb aquatic shots with Underwater mode and Custom White Balance\n- GPS to tag your shots and log your journey\n- Easy viewing in bright light using large 7.5 cm (3.0"") PureColor II LCD with Sunlight LCD mode\n- Full HD movies (1080p) with optical zoom and HDMI\n- Simply point and shoot with Smart Auto (32 scenes)\n- More ways to capture action with Movie Digest and Super Slow Motion Movie","https://images.icecat.biz/img/norm/high/21758419-6227.jpg|https://images.icecat.biz/img/gallery/21758419_9284.jpg|https://images.icecat.biz/img/gallery/21758419_3145.jpg|https://images.icecat.biz/img/gallery/21758419_3460.jpg","530x265|530x265|530x265|530x265","|||","","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 12 MP","Sensor type: CMOS","Maximum image resolution: 4000 x 3000 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 4:3 - (L) 4000 x 3000, (M1) 2816 x 2112, (M2) 1600 x 1200, (S) 640 x 480\r\n16:9 - (L) 4000 x 2248, (M1) 2816 x 1584, (M2) 1920 x 1080, (S) 640 x 360\r\n3:2 - (L) 4000 x 2664, (M1) 2816 x 1880, (M2) 1600 x 1064, (S) 640 x 424\r\n1:1 - (L) 2992 x 2992, (M1) 2112 x 2112, (M2) 1200 x 1200, (S) 480 x 480","Image stabilizer: Yes","Image formats supported: JPG","Lens system","Optical zoom: 5x","Digital zoom: 4x","Focal length range: 5 - 25 mm","Minimum focal length (35mm film equiv): 28 mm","Maximum focal length (35mm film equiv): 140 mm","Minimum aperture number: 3,9","Maximum aperture number: 4,8","Lens structure (elements/groups): 12/10","Combined zoom: 20x","Focusing","Focus: TTL","Focus adjustment: Auto/Manual","Auto focusing (AF) modes: Continuous Auto Focus, Servo Auto Focus, Single Auto Focus, Tracking Auto Focus","Auto Focus (AF) object detection: Face","Closest focusing distance: 0,01 m","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","ISO sensitivity (min): 100","ISO sensitivity (max): 3200","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 100, 200, 400, 1600, 3200, Auto","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/1600 s","Slowest camera shutter speed: 15 s","Flash","Flash modes: Auto, Flash off, Flash on, Manual, Red-eye reduction, Slow synchronization","Flash exposure lock: Yes","Flash range (wide): 0,3 - 3,5 m","Flash range (tele): 1 - 3 m","Flash sync-speed: 0.000625 s","Flash exposure compensation: Yes","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 320 x 240,640 x 480,1280 x 720,1920 x 1080","Resolution at capture speed: 640x480@120fps, 1920x1080@24fps, 640x480@30fps","Analog signal format system: NTSC, PAL","Video formats supported: MOV","Audio","Built-in microphone: Yes","Memory","Compatible memory cards: SD, SDHC, SDXC","Memory slots: 1","Display","Display: LCD","Display diagonal: 7,62 cm (3"")","Display resolution (numeric): 461000 pixels","Ports & interfaces","PictBridge: Yes","USB version: 2.0","HDMI: Yes","USB connector: Mini-USB B","HDMI connector type: Mini","Network","Bluetooth: No","Wi-Fi: No","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent, Fluorescent H, Tungsten, Underwater","Scene modes: Fireworks, Night, Portrait, Snow, Underwater","Photo effects: Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid","Self-timer delay: 2,10 s","Playback zoom (max): 10x","Languages support: Multi","Histogram: Yes","GPS: Yes","Camera file system: DPOF 1.1, Exif 2.3","Image processor: DIGIC 4","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Design","Product colour: Blue","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (CIPA standard): 300 shots","Battery type: NB-6LH","Number of batteries supported: 1","Operational conditions","Operating temperature (T-T): -10 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 109,4 mm","Depth: 27,5 mm","Height: 68 mm","Weight: 218 g","Packaging content","Bundled software: ImageBrowser EX\r\nPhotoStitch\r\nMap Utility","Other features","Built-in flash: Yes","Power source type: Battery"