"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","2137933","","TP-Link","TL-WN560G","2137933","","Network Cards","182","","","54Mbps eXtended Range™ Wireless Mini PCI Adapter ","20201106094717","ICECAT","","81876","https://images.icecat.biz/img/norm/high/2137933-4408.jpg","450x337","https://images.icecat.biz/img/norm/low/2137933-4408.jpg","https://images.icecat.biz/img/gallery_mediums/img_2137933_medium_1481029183_9757_12184.jpg","https://images.icecat.biz/thumbs/2137933.jpg","","","TP-Link 54Mbps eXtended Range™ Wireless Mini PCI Adapter Internal 54 Mbit/s","eXtended Range 54M Wireless mini PCI Adapter","TP-Link 54Mbps eXtended Range™ Wireless Mini PCI Adapter, Internal, Wireless, PCI, 54 Mbit/s, Green","TP-Link 54Mbps eXtended Range™ Wireless Mini PCI Adapter. Internal. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 54 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product colour: Green","The TL-WN560G 54Mbps Wireless Network Mini PCI Adapter is fully compatible with IEEE 802.11b and IEEE 802.11g standards. Its auto-sensing capability allows high packet transfer rate up to 54Mbps for maximum throughput, or dynamic range shifting to lower speeds due to distance or operating limitations in an environment with a lot of electromagnetic interference. It can also interoperate with all the 11Mbps wireless (802.11b) products. Your wireless communications are protected by WPA/WPA2 encryption for high security.\r\n- Adopts 2x to 3x eXtended Range™ WLAN transmission technology\r\n- Supports 64/128/152-bit WEP, complies with 128 bit WPA standard(TKIP/AES), supports MIC, IV Expansion, Shared Key Authentication, IEEE 802.1X\r\n- Supports 54/48/36/24/18/12/9/6/11/5.5/3/2/1Mbps wireless LAN data transfer rates\r\n- Supports Ad-Hoc and Infrastructure modes\r\n- Supports roaming between access points when configured in Infrastructure mode\r\n- Ease to configure and provides monitoring information\r\n- Supports Windows 98SE, ME, 2000, XP, Vista","https://images.icecat.biz/img/norm/high/2137933-4408.jpg","450x337","","","","","","","","","","","Ports & interfaces","Connectivity technology: Wireless","Host interface: PCI","Network","Maximum data transfer rate: 54 Mbit/s","Wi-Fi: Yes","Wi-Fi band: Single-band (2.4 GHz)","Design","Internal: Yes","Component for: PC/Laptop","Product colour: Green","Certification: CE, FCC","System requirements","Compatible operating systems: Win 98SE/ME/2000/XP/Vista","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -40 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Storage humidity: 5 - 90%","Weight & dimensions","Width: 60 mm","Depth: 45 mm","Height: 3,3 mm","Other features","Compliance industry standards: IEEE 802.11g, IEEE 802.11b","Dimensions (WxDxH): 60 x 45 x 3,3 mm","Data rate: 54/48/36/24/18/12/9/6 Mbps","Wireless connection: Yes","Maximum operating temperature range: 32 - 104 °F","Outdoor range: 830m","Indoor range: 200m"