"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86"
"","","18146998","","Canon","8595B003","18146998","","Digital Cameras","575","EOS","","Rebel T5i + EF-S 18-55mm","20221220191037","ICECAT","1","94214","https://images.icecat.biz/img/gallery/18146998_7662851144.jpg","977x853","https://images.icecat.biz/img/gallery_lows/18146998_7662851144.jpg","https://images.icecat.biz/img/gallery_mediums/18146998_7662851144.jpg","https://images.icecat.biz/img/gallery_thumbs/18146998_7662851144.jpg","","","Canon EOS Rebel T5i + EF-S 18-55mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black","EOS Rebel T5i 18-55mm IS STM Kit - 18.0 MP, 22.3 x 14.9mm CMOS, DIGIC 5, EF/EF-S, 3.0"" TFT, HDMI mini, Full HD Video, SDXC","Canon EOS Rebel T5i + EF-S 18-55mm, 18 MP, 5184 x 3456 pixels, CMOS, Full HD, Touchscreen, Black","Canon EOS Rebel T5i + EF-S 18-55mm. Camera type: SLR Camera Kit, Megapixel: 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 12800. Fastest camera shutter speed: 1/4000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7,62 cm (3""), Touchscreen. PictBridge. Product colour: Black","Step into DSLR photography and let your creativity grow. Produce superb photos and video with an 18-megapixel sensor and enjoy shooting with an easy to use Vari-angle Clear View LCD II Touch screen.\n\n- Create high-quality low-noise images that are packed with detail\n- Shoot 18-megapixel photos and Full-HD video from the same camera\n- Movie Servo AF keeps moving subjects in focus when shooting video\n- Explore different shooting angles with a Vari-Angle Clear View LCD II Touch Screen\n- Get shooting quickly and easily with Scene Intelligent Auto\n\nSuperb image quality\n\nCapture every detail with an 18-megapixel Hybrid CMOS AF sensor. The EOS 700D produces low-noise images that can be printed at large sizes or cropped for alternative compositions.\n\nProduce Full HD movie projects\nShoot video at 1080p resolution, enjoying the right level of automatic or manual control for you. Hybrid AF technology enables continuous focusing when shooting video, and the EOS 700D supports near-silent Movie Servo AF with compatible STM lenses. Record stereo sound with a built-in or external microphone.\n\nKeep up with fast moving action\nTrack moving subjects even if they move across the scene with an autofocus system comprising 9 cross-type AF points. Continuous shooting at 5 fps for bursts of up to 22 shots means you’ll never miss that decisive moment.\n\nExplore new angles\nCompose photos and movies from new and interesting angles using the EOS 700D’s Vari-angle 7.7cm (3.0”) 3:2 ratio Clear View LCD II Touch screen. Shoot over the top of crowds, or go for a dramatic ground-level viewpoint.\n\nTouch-screen control\nThe EOS 700D is easy to use from the moment you first pick it up. Shoot and focus with a single tap of the camera’s touch screen, and use pinch and swipe gestures to navigate when reviewing images.\n\nScene Intelligent Auto\nShoot great pictures easily. Canon’s Scene Intelligent Auto mode analyses the scene and selects the most appropriate cameras settings automatically.\n\nTaking your next creative steps\nChoose from and preview a range of Creative filter effects, including Grainy Black & White, Toy Camera and Miniature effect. Theme-based scene modes automatically pick the right settings for the subject being photographed, while Creative Auto mode offers more control over factors like background blur, via an intuitive interface.\n\nTake complete control\nWhen you’re ready to advance your photography choose to Aperture Priority, Shutter Priority or Manual mode for complete control over your images.\n\nLow-light performance\nTake great pictures even in low light, shooting without flash to capture the true ambience of an occasion. The EOS 700D features an ISO sensitivity range of ISO 100-12800 (extendable to ISO 25600).\n\n\nGreat results in difficult conditions\nHDR Backlight Control mode captures three different exposures and combines them into one, retaining shadow and highlight detail. The EOS 700D’s Hand Held Night Scene mode captures multiple images at fast shutter speeds and blends them together for a blur-free result.","https://images.icecat.biz/img/gallery/18146998_7662851144.jpg|https://images.icecat.biz/img/gallery/31710993_4301.jpg|https://images.icecat.biz/img/gallery/18146998_6509.jpg|https://images.icecat.biz/img/gallery/18146998_5152.jpg|https://images.icecat.biz/img/gallery/18146998_3599.jpg|https://images.icecat.biz/img/gallery/18146998_6219.jpg|https://images.icecat.biz/img/gallery/18146998_1597.jpg|https://images.icecat.biz/img/gallery/18146998_6591.jpg|https://images.icecat.biz/img/gallery/18146998_6937.jpg|https://images.icecat.biz/img/gallery/18146998_8576.jpg","977x853|675x450|675x450|675x450|675x450|675x450|675x450|675x450|675x450|675x450","|||||||||","","","","","","","","","","Picture quality","Camera type: SLR Camera Kit","Megapixel: 18 MP","Sensor type: CMOS","Maximum image resolution: 5184 x 3456 pixels","Still image resolution(s): 480 x 480,720 x 400,720 x 480,1280 x 1280,1920 x 1080,1920 x 1920,2304 x 2304,2592 x 1456,2592 x 1728,3072 x 2304,3456 x 1944,3456 x 3456,4608 x 3456,5184 x 3456","Image stabilizer: No","Image formats supported: JPG","Supported aspect ratios: 3:2, 4:3, 16:9","Total megapixels: 18,5 MP","Image sensor size (W x H): 22,3 x 14,9 mm","Focusing","Focus: TTL","Auto focusing (AF) modes: Servo Auto Focus","Exposure","ISO sensitivity (min): 100","ISO sensitivity (max): 12800","Light exposure modes: Auto, Manual","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 100, 6400, 12800, Auto","Light exposure control: Program AE","Shutter","Fastest camera shutter speed: 1/4000 s","Slowest camera shutter speed: 30 s","Camera shutter type: Electronic","Flash","Flash modes: Auto, Manual, Red-eye reduction","Flash exposure correction: ±2EV (1/2, 1/3 EV step)","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 640 x 480,1280 x 720,1920 x 1080","Motion JPEG frame rate: 30 fps","Analog signal format system: NTSC, PAL","Video formats supported: MOV","Audio","Built-in microphone: Yes","Voice recording: Yes","Audio formats supported: PCM","Memory","Compatible memory cards: SD, SDHC, SDXC","Display","Display: TFT","Touchscreen: Yes","Display diagonal: 7,62 cm (3"")","Display resolution (numeric): 1040000 pixels","Field of view: 100%","Viewfinder","Magnification: 0,85x","Ports & interfaces","PictBridge: Yes","USB version: 2.0","Camera","White balance: Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten","Scene modes: Night portrait, Portrait, Sports, Landscape","Shooting modes: Auto, Manual, Movie, Program, Scene","Self-timer delay: 2,10 s","Tripod mounting supported: Yes","Brightness adjustment: Yes","Camera playback: Movie, Single image","Camera file system: DCF 2.0, DPOF 1.1, RAW","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion","Design","Product colour: Black","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (CIPA standard): 440 shots","Battery type: LP-E8","Number of batteries supported: 1","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Weight & dimensions","Width: 133,1 mm","Depth: 78,8 mm","Height: 99,8 mm","Weight (including battery): 580 g","Packaging content","Cables included: AC, USB","Battery charger included: Yes","Batteries included: Yes","Other features","HDMI ports quantity: 1","Power source type: AC, Battery"