"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70"
"","","16381479","","Canon","6372B001","16381479","","Laser Printers","235","i-SENSYS","","LBP6310dn","20230530120849","ICECAT","1","184737","https://images.icecat.biz/img/norm/high/16381479-3406.jpg","270x265","https://images.icecat.biz/img/norm/low/16381479-3406.jpg","https://images.icecat.biz/img/gallery_mediums/img_16381479_medium_1481887461_859_16750.jpg","https://images.icecat.biz/thumbs/16381479.jpg","","","Canon i-SENSYS LBP6310dn 2400 x 600 DPI A4","i-SENSYS LBP6310dn - Laser, 33 ppm, 6 sec, 2400 x 600 dpi, 16 MB, Fast Ethernet, USB 2.0, 11.2 kg","Canon i-SENSYS LBP6310dn, Laser, 2400 x 600 DPI, A4, 33 ppm, Duplex printing, Network ready","Canon i-SENSYS LBP6310dn. Print technology: Laser. Number of print cartridges: 1, Duty cycle (monthly, A4): 25000 pages per month. Resolution (maximum): 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed black (normal, A4/US Letter): 33 ppm, Duplex printing. Network ready. Product colour: Black, White","Speed, quality and productive performance in a compact, elegant design.\n\nThis network ready, compact mono laser printer with duplex printing keeps you productive and offers the performance that dynamic small and medium-sized businesses demand.\n\n- Compact, 33ppm mono laser printer\n- Automatic double-sided printing\n- Network ready\n- Fast First Print Out Time\n- No waiting with Quick First-Print technologies\n- Up to 2400 x 600 dpi print resolution\n- Max. 800-sheet paper capacity\n\nSave time and boost productivity\nSmall and medium sized businesses that print in higher volumes will find the LBP6310dn an ideal means to increase productivity. Offering 33ppm mono laser printing, and with a fast First Print Out Time of 6 seconds or less, the LBP6310dn helps teams work quickly and without wasteful delays.\n\nBuilt to perform\nA durable design helps ensure essential workloads are completed. The LBP6310dn is equipped with a 250-sheet cassette and 50-sheet tray as standard. An additional 500-sheet cassette, provides 800-sheet total paper supply, which ensures low replenishment times. With a user-friendly, space-saving design the printer fits conveniently into busy office environments. Automatic duplex printing creates professional-looking documents while simultaneously saving time and money.\n\nConsistently excellent results\nThe LBP6310dn offers up to 2400 x 600 dpi print resolution with Automatic Image Refinement (AIR). This provides the valuable advantage of delivering clear, accurate documents with superior image quality, at speed.\n\nNetwork ready for easy integration and operation\nThe LBP6310dn includes a built-in network interface. As a result, it can be quickly and seamlessly integrated with your network, making this printer ideal for sharing within small businesses and workgroups. A Remote User Interface (RUI) enables the LBP6310dn to be monitored and managed remotely.\n\nEasy and affordable maintenance\nThe maintenance-free All-in-One cartridge helps you achieve continuous high quality output. The All-in-One cartridge – containing toner and all essential parts – can be replaced in seconds. There’s no mess or maintenance worries – just continuous high quality output. A higher yield toner cartridge is also available which allows you to print well over double the amount of pages.\n\nEnergy-saving design\nWith the LBP6310dn, you can save energy without sacrificing performance. A TEC* rating of just 1.9 kwh/w, plus impressive energy consumption levels of 9 watts in standby and 1 watt in sleep mode, help reduce your carbon footprint, support your environmental objectives and result in lower running costs. The Auto Shutdown Tool improves the printer’s energy efficiency further.","https://images.icecat.biz/img/norm/high/16381479-3406.jpg|https://images.icecat.biz/img/gallery/16381479_8947.jpg","270x265|253x265","|","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Resolution (maximum): 2400 x 600 DPI","Print speed black (normal, A4/US Letter): 33 ppm","Warm-up time: 10 s","Time to first page (black, normal): 6 s","Print margins (top, bottom, right, left): 5 mm","Features","Duty cycle (monthly, A4): 25000 pages per month","Colour(s) of print cartridges: Black","Number of print cartridges: 1","Page description languages: CAPT","Input & output capacity","Total number of input trays: 1","Total input capacity: 250 sheets","Total output capacity: 150 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 50 sheets","Maximum number of input trays: 2","Maximum input capacity (sheets): 500 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Labels, Plain paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print area: 216 x 356 mm","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive, Legal, Letter","Envelopes sizes: 10, B5, C5","Custom media width: 105 - 215,9 mm","Custom media length: 148 - 355,6 mm","Paper tray media weight: 60 - 120 g/m²","Multi-Purpose Tray media weight: 60 - 163 g/m²","Ports & interfaces","Standard interfaces: USB 2.0","USB 2.0 ports quantity: 1","Network","Wi-Fi: No","Ethernet LAN connection: Yes","Network ready: Yes","Performance","Internal memory: 16 MB","Sound pressure level (printing): 54,2 dB","Design","Product colour: Black, White","Display: No","Power","Power consumption (printing): 540 W","Power consumption (standby): 9 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion","Linux operating systems supported: Yes","Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64","Operational conditions","Operating temperature (T-T): 10 - 30 °C","Operating relative humidity (H-H): 20 - 80%","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 11,2 kg","Dimensions (WxDxH): 400 x 376 x 263 mm","Other features","Macintosh connectivity: Yes","Network interface: Fast Ethernet","Power LED: Yes","Stand-by LED: Yes"