"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98" "","","1421775","","HP","KD109AW#ABH","1421775","","PCs/Workstations","153","","","dc73 Blade Workstation Client","20220711134047","ICECAT","","51833","https://images.icecat.biz/img/norm/high/1523569-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/1523569-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_1421775_medium_1480996006_7007_5955.jpg","https://images.icecat.biz/thumbs/1523569.jpg","","","HP dc73 Blade Workstation Client Intel® Itanium® E2160 0,5 GB DDR2-SDRAM NVIDIA® Quadro® NVS 290 PC","HP dc73 Blade Workstation Client","HP dc73 Blade Workstation Client, 1,8 GHz, Intel® Itanium®, E2160, 0,5 GB, DDR2-SDRAM","HP dc73 Blade Workstation Client. Processor frequency: 1,8 GHz, Processor type: Intel® Itanium®, Processor: E2160. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Discrete graphics card model: NVIDIA® Quadro® NVS 290. Product type: PC. Weight: 8,5 kg","","https://images.icecat.biz/img/norm/high/1523569-HP.jpg","400x400","","","","","","","","","","","Processor","Processor type: Intel® Itanium®","Processor manufacturer: Intel","Processor: E2160","Processor frequency: 1,8 GHz","Processor number of cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 1 MB","Processor cache type: L2","Processor system bus: 800 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Pentium E2000 Series for Desktop","Processor codename: Conroe","Thermal Design Power (TDP): 65 W","Tcase: 73,3 °C","Number of processors: 1","Number of Processing Die Transistors: 105 M","Processing die size: 77 mm²","Stepping: M0","CPU multiplier (bus/core ratio): 9","ECC supported by processor: No","Memory","Internal memory: 0,5 GB","Internal memory type: DDR2-SDRAM","Graphics","Discrete graphics card model: NVIDIA® Quadro® NVS 290","Design","Country of origin: China","Performance","Product type: PC","Software","Bundled software: HP Remote Graphics Software (Receiver); HP Session Allocation Manager Connection Client; Altiris Deployment Solution Agent","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: Yes","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Processor package size: 37.5 x 37.5 mm","Processor code: SLA8Z","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 29739","Intel Turbo Boost Technology: No","Intel Hyper-Threading Technology: No","Intel® Quick Sync Video Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Conflict-Free processor: No","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -30 - 60 °C","Weight & dimensions","Width: 337,8 mm","Depth: 378,5 mm","Height: 100,3 mm","Weight: 8,5 kg","Other features","Power supply type: 240W 80 PLUS power supply - Active PFC","Power requirements: 240W 80 PLUS power supply – Active PFC","Network interface: Intel 82566DM Gigabit Network Connection (integrated on system board)","Pointing device: USB 2-button optical scroll mouse","Product dimensions (W x D x H): 10 cm (3.95"")","Minimum RAM: 512 MB","Ports & interfaces","I/O ports: USB (2 front, 6 rear); headphone; microphone; two PS/2; RJ-45; audio in/out","Other features","Graphic subsystem name: NVIDIA Quadro 290 NVS 256 MB PCIe x 1 or 16 dual display","Internal drives: 512 MB SATA Flash Disk-On-Memory","Internal drive bays: 1 - 3.5-in; 1 – 5.25-in\n1 – 3.5-in","Expansion slots: 1 low profile PCI slot, 2 low profile PCI Express x1 slot, 1 low profile PCI Express x16 slot","Audio: Integrated High Definition audio with ADI1884 codec (all ports are stereo), Microphone and Headphone front ports, Line-out and Line-In rear ports, Multistreaming capable, Internal Speaker","Security management: Power-On Password (via BIOS); Setup Password (via BIOS)","Keyboard: USB standard keyboard","Rear ports note: 6 USB 2.0; 1 line-in; 1 line-out","Weight (imperial): 8,5 kg (18.8 lbs)","Multimedia: Integrated high definition with Realtek 4-channel ADI1884 codec"