"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71" "","","13850219","","Sony","SNC-DH140T/POE","13850219","","Security Cameras","1557","","","SNC-DH140T + SNCA-POE1","20240307153452","ICECAT","1","13815","https://images.icecat.biz/img/norm/high/13092055-7536.jpg","680x410","https://images.icecat.biz/img/norm/low/13092055-7536.jpg","https://images.icecat.biz/img/norm/medium/13092055-7536.jpg","https://images.icecat.biz/thumbs/13092055.jpg","","","Sony SNC-DH140T + SNCA-POE1 Dome IP security camera Indoor & outdoor 1329 x 1049 pixels Ceiling","SNC-DH140T, Exmor CMOS, 1.4MP, 1329 x 1049, 720p, XDNR + SNCA-POE1","Sony SNC-DH140T + SNCA-POE1, IP security camera, Indoor & outdoor, Wired, Auto, Ceiling, White","Sony SNC-DH140T + SNCA-POE1. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Minimum illumination: 0,2 lx, Lens viewing angle, horizontal: 85.4°, White balance: Auto, Manual. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3""). Optical zoom: 2,9x, Digital zoom: 2x, Focal length range: 3.1 - 8.9 mm","The SNC-DH140T is a tamper proof high definition (720p) minidome network security camera with electrical Day/Night settings, Intelligent Motion Detection, DEPA Advanced, View DR and is ONVIF compliant. It also supports dual streaming of H.264, MPEG-4 and JPEG at full frame-rate.\n\nSony’s Exmor™ CMOS sensor provides excellent pictures and event detection for effective evidence gathering.\n\nSony’s-V Series cameras have outstanding picture quality and come with a powerful feature set.","https://images.icecat.biz/img/norm/high/13092055-7536.jpg|https://images.icecat.biz/img/gallery/13850219_7660.jpg|https://images.icecat.biz/img/gallery/13850223_2076.jpg|https://images.icecat.biz/img/gallery/13092055_7227.jpg|https://images.icecat.biz/img/gallery/13092055_7090.jpg|https://images.icecat.biz/img/gallery/13092055_321.jpg","680x410|680x410|680x410|680x410|680x410|680x410","|||||","","","","","","","","","Performance","Type: IP security camera","Placement supported: Indoor & outdoor","Connectivity technology: Wired","Day/night mode: Yes","Alarm input/output: Yes","Light exposure modes: Auto","Design","Mounting type: Ceiling","Product colour: White","Form factor: Dome","Camera","Minimum illumination: 0,2 lx","Lens viewing angle, horizontal: 85.4°","White balance: Auto, Manual","Camera shutter speed: 1 - 1/10000 s","Image sensor","Sensor type: CMOS","Optical sensor size: 25,4 / 3 mm (1 / 3"")","Lens system","Optical zoom: 2,9x","Digital zoom: 2x","Focal length range: 3.1 - 8.9 mm","Focus adjustment: 1.2 - 2.1","Night vision","LED type: IR","Video","Maximum resolution: 1329 x 1049 pixels","Total megapixels: 1,4 MP","Video formats supported: H.264, M-JPEG, MPEG4","Supported graphics resolutions: 320 x 192, 320 x 240, 384 x 288, 640 x 368, 704 x 576, 720 x 480, 720 x 576, 768 x 576, 1280 x 800, 1280 x 960, 1024 x 576 (WSVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 640 x 480 (VGA), 800 x 480 (WVGA)","Supported video modes: 720p","Frame rate: 30 fps","Analog signal format system: NTSC, PAL","Number of TV lines: 600","Audio","Signal-to-Noise Ratio (SNR): 50 dB","Network","Ethernet LAN connection: Yes","Wi-Fi: No","Supported network protocols: IPv4, IPv6, TCP, UDP, ARP, ICMP, IGMP, HTTP, HTTPS, FTP (client/server), SMTP, DHCP, DNS,NTP, RTP/RTCP, RTSP, SNMP (MIB-2)","Cabling technology: 10/100Base-T(X)","Storage","Built-in hard drive: No","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","Headphone outputs: 1","Standard connectivity: RJ-45/BNC","Security","Motion sensor: Yes","Power","Power source type: PoE","AC input voltage: 24 V","Power supply PoE: Yes","Operational conditions","Operating temperature (T-T): -10 - 50 °C","Storage temperature (T-T): -20 - 60 °C","System requirements","Windows operating systems supported: Yes","Minimum processor: Core 2 Duo 2GHz","Minimum RAM: 1024 MB","Weight & dimensions","Height: 119 mm","Diameter: 14 cm","Weight: 980 g","Packaging content","Cables included: Audio (3.5mm), BNC, LAN (RJ-45)","Mounting kit: Yes","Mounting brackets included: Yes","Manual: Yes","User guide: Yes"