"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25" "","","134820","","NETGEAR","879044+925808","134820","","Wireless Routers","3982","","","WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T","20240307153452","ICECAT","","59250","https://images.icecat.biz/img/norm/high/65395.jpg","314x129","https://images.icecat.biz/img/norm/low/65395.jpg","https://images.icecat.biz/img/gallery_mediums/img_65395_medium_1480676986_6778_2323.jpg","https://images.icecat.biz/thumbs/65395.jpg","","","NETGEAR WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T wireless router","WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T","NETGEAR WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T, VPN passthrough, WEP, dropped packet log, security even log, multiple VPN tunnels, Power, FCC, ISO-9000, CE, RSS-210, 0 - 40 °C","NETGEAR WGT624FS Router 108Mbps Wless+108Mbps PC Card WG511T. VPN support: VPN passthrough. Encryption type: WEP, Firewall security: dropped packet log, security even log, multiple VPN tunnels. LED indicators: Power. Safety: FCC, ISO-9000, CE, RSS-210. Weight: 300 g","Up to 10x Faster Than 802.11b with Greater Range\r\nSuper Fast! NETGEAR's WGT624 108 Mbps Wireless Firewall Router is 10 times faster than 802.11b routers. When used with NETGEAR's WG511T 108 Mbps Wireless PC Card, it delivers speeds up to 108 Mbps using Super GTM Technology. It has the power to distribute byte-hungry photos and smooth, long-range MP3 and digital movie streams at superior range. Super Secure! The WGT624 protects your network with over 10 security and privacy features including a double firewall (NAT + SPI), Multi-VPN (pass-through) support, and next generation wireless encryption WPA (pre-shared key). Super Easy! NETGEAR's Smart Wizard gets you connected in 5 clicks or less!\r\n\r\nSuper Fast\r\nThe WGT624 uses Super G technology to deliver up to 108 Mbps when used with the WG511T 108 Mbps Wireless PC Card. It's the next generation of home networking with the power that finally allows you to stream MP3s and videos seamlessly, share printers, chat and distribute large photo files. Your whole family can surf the net, e-mail and even voice chat at the same time - the WGT624 and WGT511T can handle the traffic!\r\n\r\nSuper Range\r\nThe WGT624 provides 4x the range of 802.11b devices, and double the range of most other 802.11g products. The performance of the WGT624 is so powerful that you can enjoy high speed applications at greater range. Don't be constrained by low wireless bandwidth anymore. With the WGT624, you don't need to sit in your office to enjoy your MP3s and video streams.\r\n\r\nSuper Easy\r\nSmart Wizard gets you up and running in five clicks or less by automatically detecting the ISP connection type and reducing setup errors. The Smart Wizard Install Assistant is an interactive on-line tutorial that walks you through the entire set up for easy installation. Use the Smart Wizard assisted firmware upgrade feature to automatically check for new features and upgrade your network in just 1 click! The WGT624 is 802.11g standard compliant which ensures it is interoperable with existing 802.11b and 802.11g devices, and since it works with your existing 802.11b devices it protects your investment. And it is wireless so it allows you to connect network devices anywhere in your home without additional wiring. The WGT624 supports Universal Plug and Play (UPnP™) technology for smooth interoperability among your PCs and Macintosh® computers, gaming consoles, and other Ethernet-enabled devices.\r\n\r\nSuper Secure\r\nThe WGT624 protects your network with over 10 security and privacy features including a double firewall (NAT + SPI), multi-VPN (pass-through) support, MAC Address Control, and, it's upgradable to the next generation of wireless encryption, WPA (pre-shared key).\r\n\r\n""Trusted User"" controls, allow you to manage access to the Internet by web address, PC name or by the time of day. You can also control access to any PC on your network. Event logs and e-mail alerts will help you maintain control of your network and notify you of hack attempts, attacks and unauthorized access to your network or Internet sites.\r\nSuper Fast! – 108 Mbps with Super G Technology (when used with NETGEAR WG511T PC Card)\r\nSuper Easy! – Smart Wizard gets you up and running in fewer than 5 clicks\r\nSuper Easy! – Smart Wizard assisted firmware upgrade automatically checks for new features and upgrades your network in just 1 click!\r\nSuper Secure! – Over 10 security & privacy features including Double Firewall (SPI & NAT)\r\nSuper Reliable! – 802.11g standard compliance; interoperable with existing 802.11b and 802.11g networks\r\nSuper Range! – Exceptional range gets you connected at the far ends of your home or office","https://images.icecat.biz/img/norm/high/65395.jpg","314x129","","","","","","","","","","","Network","VPN support: VPN passthrough","Security","Encryption type: WEP","Firewall security: dropped packet log, security even log, multiple VPN tunnels","Stateful Packet Inspection (SPI): Yes","DoS attack prevention: Yes","Network address translation (NAT): Yes","Design","LED indicators: Power","Features","Safety: FCC, ISO-9000, CE, RSS-210","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Weight & dimensions","Weight: 300 g","Other features","Compatible operating systems: Windows 98, ME, NT, 2000, XP\nMAC OS, NetWare, Linux or Unix","Dimensions (WxDxH): 188 x 175 x 28 mm","Power requirements: 5 VDC, 2A","Network interface: 4 ports (10/100 mb/s) Ethernet, RJ-45, 802.11g, 802.11b wireless","Recommended Macintosh system requirements: Broadband (cable, DSL) internet service and modem with Etnernet connection\n2.4 Ghz wireless adapter and cable for each computer\nNetscape 4.7, Internet Explorer 5.0 or higher","Maximum data transfer rate: 0,1 Gbit/s","I/O ports: 4x 10/100 Mbps RJ-45"