"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157" "","","13177083","","Lenovo","7661-Y6R","13177083","","Laptops","151","ThinkPad","T","ThinkPad T61","20240314175401","ICECAT","","69238","https://images.icecat.biz/img/gallery/ee47ee77674b73e1e7fe1fed49cfcaed.jpg","597x497","https://images.icecat.biz/img/gallery_lows/ee47ee77674b73e1e7fe1fed49cfcaed.jpg","https://images.icecat.biz/img/gallery_mediums/ee47ee77674b73e1e7fe1fed49cfcaed.jpg","https://images.icecat.biz/img/gallery_thumbs/ee47ee77674b73e1e7fe1fed49cfcaed.jpg","","","Lenovo ThinkPad T61 Intel® Core™2 Duo T7300 35,8 cm (14.1"") 2 GB DDR2-SDRAM 100 GB HDD Windows Vista Business Black","Intel Core 2 Duo T7300(2.0GHz), 2GB RAM, 100GB, 14.1in 1440x900, Intel GMA X3100, CDRW/DVD, Intel 802.11agn, Modem, 1Gb Ethernet, UltraNav, Secure chip, Fingerprint reader, 6c Li-Ion, Windows Vista Business 32","Lenovo ThinkPad T61, Intel® Core™2 Duo, 2 GHz, 35,8 cm (14.1""), 1440 x 900 pixels, 2 GB, 100 GB","Lenovo ThinkPad T61. Form factor: Clamshell. Processor type: Intel® Core™2 Duo, Processor: T7300, Processor frequency: 2 GHz. Display diagonal: 35,8 cm (14.1""), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Storage media: HDD, Optical drives: DVD-ROM. On-board graphics card model: Intel® GMA X3100. Operating system software: Windows Vista Business. Product colour: Black. Weight: 2,4 kg","ThinkPad T Series is the perfect balance of performance and portability. Designed for highly mobile users, these notebooks deliver outstanding functionality and long battery life in an easily portable, thin and light design. New ThinkPad T61 models are the most secure, strongest, coolest and quietest T Series notebooks ever, and are available in highly mobile 14.1"" wide and 15.4"" wide screen sizes. T61 models are available with Genuine Windows Vista™ and feature Intel® Core™2 Duo processors and available Intel® Centrino® Pro processor technology for greater levels of mobile performance, reliability, and manageabilty","https://images.icecat.biz/img/gallery/ee47ee77674b73e1e7fe1fed49cfcaed.jpg|https://images.icecat.biz/img/gallery/img_5032908_high_1470916147_3966_9027.jpg|https://images.icecat.biz/img/gallery/img_5032908_high_1470916146_8128_9027.jpg|https://images.icecat.biz/img/gallery/img_5032908_high_1470916145_9035_9027.jpg|https://images.icecat.biz/img/gallery/img_5032908_high_1470916146_2983_9027.jpg","597x497|598x497|599x498|596x497|598x498","||||","","","","","","","","","","Design","Product colour: Black","Form factor: Clamshell","Housing material: Plastic","Display","Display diagonal: 35,8 cm (14.1"")","Display resolution: 1440 x 900 pixels","LED backlight: Yes","Native aspect ratio: 16:10","Dual-screen: No","Processor","Processor type: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor: T7300","Processor frequency: 2 GHz","Processor number of cores: 2","Processor threads: 2","System bus data transfer rate: 2,5 GT/s","Processor cache: 4 MB","Processor cache type: L2","Processor socket: PBGA479, PPGA478","Processor system bus: 800 MHz","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo T7000 Series","Processor codename: Merom","Bus type: FSB","FSB Parity: No","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Number of Processing Die Transistors: 291 M","Processing die size: 143 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 100 GB","Storage media: HDD","Optical drives: DVD-ROM","Number of HDDs installed: 1","Hard drive capacity: 100 GB","Hard drive interface: SATA","Hard drive rotational speed: 7200 RPM","Card reader integrated: Yes","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® GMA X3100","On-board graphics card family: Intel® GMA","Audio","Audio system: High Definition Audio","Number of built-in speakers: 2","Built-in subwoofer: No","Camera","Front camera: No","Network","Wi-Fi: Yes","Network interface: Gigabit Ethernet","Ethernet LAN connection: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Yes","WWAN: Not installed","Data network: Not supported","4G WiMAX: No","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: No","Performance","Chipset: Intel® PM965 Express","Keyboard","Numeric keypad: No","Pointing device: ThinkPad UltraNav","Keyboard layout: QWERTY","Keyboard number of keys: 89","Windows keys: Yes","Software","Operating system software: Windows Vista Business","Operating system architecture: 32-bit","Drivers included: Yes","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: No","Intel Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 29760","Conflict-Free processor: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery capacity: 5200 mAh","Power","AC adapter power: 65 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Fingerprint reader: Yes","Weight & dimensions","Weight: 2,4 kg","Width: 335 mm","Depth: 237 mm","Height: 30 mm","Other features","AC adapter included: Yes","LightScribe: No","Infrared data port: No","Graphics card family: Intel","Type: PC","Display: LCD","TV-in port: No","HDD user password: Yes","Internal modem: Yes","TV tuner integrated: No"