"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17" "","","129303","","D-Link","DCS-5300G/E","129303","","Security Cameras","1557","","","Camera F+ENet 54Mbps IP Wless LAN","20221021101432","ICECAT","1","31086","https://images.icecat.biz/img/norm/high/129303-8287.jpg","111x113","https://images.icecat.biz/img/norm/low/129303-8287.jpg","https://images.icecat.biz/img/gallery_mediums/img_129303_medium_1480685391_1589_2323.jpg","https://images.icecat.biz/thumbs/129303.jpg","","","D-Link Camera F+ENet 54Mbps IP Wless LAN 704 x 576 pixels","Pan/Tilt High-Speed Wireless Internet Camera","D-Link Camera F+ENet 54Mbps IP Wless LAN, 2,5 lx, CCD, 4x, 704 x 576 pixels, 5 - 55 °C, 20 - 90%","D-Link Camera F+ENet 54Mbps IP Wless LAN. Minimum illumination: 2,5 lx. Sensor type: CCD. Digital zoom: 4x. Maximum resolution: 704 x 576 pixels. Weight: 393 g","Stand-alone System With Integrated Web Server\r\nWeb-based Remote Access\r\nAutomatic Camera Movement to View Different Angles\r\nMulti-Camera Monitoring\r\nThis Internet Camera comes with a built-in CPU and Web server,\r\nproviding a low-cost solution for security needs. Its integrated Web\r\nserver eliminates the need to connect the camera to a computer.\r\nOnce installed, you use the built-in IP address to gain access to the\r\ncamera, view live streaming video, and make changes to camera\r\nsettings.\r\nYou can install your camera at home then view the images from\r\nanywhere in the world on a computer running Internet Explorer.\r\nDirectly connected to the Internet without going through any\r\ncomputer, this camera is simple to install and easily integrates with\r\nyour network environment.\r\nThe camera is mounted on a motor for rotation to capture images\r\nfrom different angles. From a remote site, you can manually rotate\r\nthe camera's horizontal and vertical movements. The camera\r\nmovement angles can also be set up for automatic panning and\r\ntilting in rotation according a pre-set timing.\r\nSurveillance software is included to let you view up to 16 cameras\r\non a single computer screen at one central location. Images can be\r\nrecorded to your computer's hard drive manually or according to a\r\npre-set schedule. The camera can be connected to external alarms\r\nand sensors, and you can set up automated email alerts for sending\r\nthrough the Internet to alarm you instantly of all unusual\r\nhappenings.\r\nMotion Detected Recording\r\nHigh-Quality Video & Sound\r\nWireless and Ethernet Connection\r\nInstead of recording 24 hours a day, 7 days a week, images can also be\r\nrecorded only when motions are detected. This saves disk space and\r\neliminates the time wasted to view unnecessary images. Images can\r\nbe directly archived straight to your computer hard drive or to a\r\nNetwork Attached Storage. Playback consumes little time with\r\ntriggered event browsing and fast database searching.\r\nThis camera uses MPEG-4 Short Header Mode to stream live video at\r\nup to 30 frames per second for real-time viewing. A CCD sensor\r\nprovides sharp video images with lifelike color representation. The\r\ncamera also features 4x digital zoom for close-up viewing using the\r\nWeb interface. Plus, with low light sensitivity, it has the capability to\r\nmonitor and record video in rooms with minimal lighting, making it\r\nideal to use at night.\r\nA built-in microphone allows you to listen while watching live\r\nimages. The camera can also be attached to an external, more\r\npowerful microphone and a TV in a private room, where you can\r\nmonitor streaming images and listen to surveillance sound.\r\nFor effective surveillance in and around a building, this camera comes\r\nwith a built-in high-speed 802.11g wireless network interface,\r\nallowing images to be transmitted at up to 54Mbps wireless speed. In\r\naddition, a 10/100BASE-TX Ethernet port is also provided for\r\nconvenient connection to an Ethernet network or to a broadband\r\nInternet via a home gateway router.\r\n\r\nStand-alone Internet camera with CPU & RAM, no need to attach\r\nto PC\r\nBuilt-in rotation motor for manual or auto camera pan/tilt with\r\nwide movement angle support\r\n4x digital zoom for close-up viewing\r\nSound surveillance through built-in microphone or powerful\r\nexternal microphone connected to MIC jack\r\nSimple to use with real-time monitoring in Windows environment\r\nLocal access through high-speed 802.11g wireless LAN and\r\nEthernet\r\nRemote access from web browser\r\nSupports DDNS and UPnP for easy configuration in a network\r\nenvironment\r\nSurveillance software to control up to 16 cameras\r\nMotion detection triggered recording or scheduled recording to\r\nadministrator's hard disk or Network Attached Storage (and VCR)\r\neach camera\r\nSmart playback with trigged event browsing, fast database searching\r\nAuto alarm in different ways\r\nAV cable connection local TV for video/audio monitoring\r\nMPEG4 short header mode high compression ratio\r\nConnects to external devices for alarm-based event recording when\r\ntrigger is activated\r\nImplemented for intruder detection with still image capture & e-mail\r\nnotice\r\nPowerful software for image capture & video recording\r\nWeb-based configuration, remote utility provided","https://images.icecat.biz/img/norm/high/129303-8287.jpg","111x113","","","","","","","","","","","Camera","Minimum illumination: 2,5 lx","Image sensor","Sensor type: CCD","Lens system","Digital zoom: 4x","Video","Maximum resolution: 704 x 576 pixels","Audio","Built-in microphone: Yes","Operational conditions","Operating temperature (T-T): 5 - 55 °C","Operating relative humidity (H-H): 20 - 90%","Weight & dimensions","Weight: 393 g","Other features","Dimensions (WxDxH): 110,5 x 103,5 x 134 mm"