"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49" "","","112681","","Acer","LX.T4005.080","112681","","Laptops","151","","","TRAVELMATE 292ELC CELM-1.3","20240307153452","ICECAT","1","74006","https://images.icecat.biz/img/norm/high/82903-6464.jpg","200x184","https://images.icecat.biz/img/norm/low/82903-6464.jpg","https://images.icecat.biz/img/gallery_mediums/img_82903_medium_1480678869_5236_2323.jpg","https://images.icecat.biz/thumbs/82903.jpg","","","Acer TRAVELMATE 292ELC CELM-1.3 Intel® Celeron® M 38,1 cm (15"") 0,25 GB 40 GB","TM 292ELC, Intel® Mobile Celeron® processor 1.3GHz, Microsoft® Windows® XP Home Edition, 15TFT, 256MB DDR RAM, 40GB HDD, DVD&CDRW, LiIon, 56K modem, Wired LAN, 64MB shared, no IEEE1394/no S-video, 4 cell battery","Acer TRAVELMATE 292ELC CELM-1.3, Intel® Celeron® M, 1,3 GHz, 38,1 cm (15""), 1024 x 768 pixels, 0,25 GB, 40 GB","Acer TRAVELMATE 292ELC CELM-1.3. Processor type: Intel® Celeron® M, Processor frequency: 1,3 GHz. Display diagonal: 38,1 cm (15""), Display resolution: 1024 x 768 pixels. Internal memory: 0,25 GB. Total storage capacity: 40 GB. Weight: 2,83 kg","","https://images.icecat.biz/img/norm/high/82903-6464.jpg","200x184","","","","","","","","","","","","Display","Display diagonal: 38,1 cm (15"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor type: Intel® Celeron® M","Processor manufacturer: Intel","Processor frequency: 1,3 GHz","Processor system bus: 400 MHz","Memory","Internal memory: 0,25 GB","Maximum memory: 1 GB","Storage","Total storage capacity: 40 GB","Hard drive rotational speed: 4200 RPM","Graphics","Maximum graphics card memory: 0,064 GB","Audio","Audio system: SoundBlaster-Pro and MS DirectSound-compatible with 3D audio system with two speakers., Audio system with two speakers /MS-Sound compatible","Optical drive","CD read speed: 24x","CD rewrite speed: 10x","Network","Network interface: Wake-on-Ring ready. Ethernet 10/100 LAN, Wake-on-LAN ready","Performance","Chipset: Intel® 855GM","Software","Bundled software: Norton AntiVirus \nAdobe Acrobat Reader \nCyberlink PowerDVD \nNTI CD Maker (for models featuring DVD/CD-RW combo or DVD-RW drive module)","Battery","Battery life (max): 2 h","Weight & dimensions","Weight: 2,83 kg","Other features","Physical security: Slot for Kensington lock \nBIOS user and supervisor passwords","Dimensions (WxDxH): 333 x 276 x 32 mm","Display: LCD","Battery type: 4-cell Li-Ion battery pack, 2-hour battery life, 2-hour quick charge, 3,5 hours charge-in-use","Compatible operating systems: Microsoft Windows XP HOME Multilangual (NL/FR/UK) version & Multilangual recovery set\n","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","Ports & interfaces","I/O ports: 1x Parallel \n3x USB 2.0 \n1x Infrared (FIR) \n1x VGA for external monitor \n1x 32bit type II PCMIA CardBus slot \n1x RJ-11 jack \n1x RJ-45 jack \n1x speaker/ headphone/ line-out jack \n1x microphone/ line-in jack \n1x DC-in jack for AC adapter, PC Card slot (1x type II), 3x USB 2.0, 1x FIR, 1x RJ-45, 1x RJ-11, External display (VGA) port, parallel port","Keyboard","Keyboard: 85/86-key, inverted ""T"" cursor layout, 2.5mm (min.) key travel, 19mm spacing /Built-in touchpad pointing device with ergonomic buttons and integrated scroll key; 12 function keys; 4 cursor keys; two Windows keys /4 launch keys, including Internet, email and 2 user-programmable keys /Embedded numeric keypad /International language support .","Other features","Manageability features: ACPI 1.0b power management standard: supports standby and hibernation power-saving modes\n"